- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 125 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CHT32 | 50 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 32 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CHT32 | 125 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 125 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 156.25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CHT32 | 14.31818 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT25 | 14.7456 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | + 105 C | - 55 C | 2.66 V | 2.37 V | CHT25 | 40 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 37.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 50 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 32 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 22.1184 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 33.333 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 24 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 30 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm |