- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Outlets | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Termination | Composition | Color | Shielding | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Protections | Product Type | Temperature Range | Output Format | Outer Diameter | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654M20005C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | CE, CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGX363035B22G | + 70 C | - 20 C | - | - | - | No | - | 3.465 V | 3.135 V | - | - | 654M | - | - | - | - | 630 A | 200 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Ground Fault | Standard Oscillators | - | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656E5403C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | Cutler Hammer, Div of Eaton Co | JT325032ZG | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 656 | - | - | - | - | - | 54 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654L40003I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Mencom | CRQ-16 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 400 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20004C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | - | - | Grace Technologies | P-P15-K3RD10 | + 70 C | - 20 C | - | - | (2) 125V Receptacles | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 200 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | IP65 | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V16003C2T CTS | In Stock | - | - | PCB Mount | 7 mm x 5 mm | - | - | - | Wago | 831-3527 | + 70 C | - 20 C | - | - | - | No | - | 2.625 V | 2.375 V | - | - | 656 | - | Polyamide | Gray | - | - | 160 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | 1 | 7 | - | - | Standard Oscillators | -76 to 221 Degrees F | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 356C38DB4I2T CTS | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN58TN0KEC | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | 38.84 MHz | 30 PPM | - | SMD/SMT | - | - | 2.5 V | - | 15 pF | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | ||
![]() 654L34943I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Danaher Controls | HS35204884467 | + 85 C | - 40 C | - | Hollowshaft | - | - | Hollow | 2.625 V | 2.375 V | - | -40 to 70 Degrees C | 654 | 10 Pin Connector | - | - | - | - | 349.4 MHz | 50 PPM | - | SMD/SMT | 5~15 VDC | Differential | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 5~15 VDC | Yes | IP67 | Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E30005C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG54K1200P2YM | + 70 C | - 20 C | Panel | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | 1,200 A | 300 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P16114C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | Turck | U-98988 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654M4503C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | PUR | Murrelektronik | 7000-C0505-7320000 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | 300 V | - | 654M | - | - | - | Unshielded | - | 45 MHz | 50 PPM | 5 | SMD/SMT | - | - | - | 22 AWG | 15 pF | - | - | Black | - | Standard Oscillators | - | HCMOS | 0.189 | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634L12283I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | CE, CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGX363035W | + 85 C | - 40 C | - | - | - | No | - | 3.465 V | 3.135 V | - | - | 634 | - | - | - | - | 630 A | 122.88 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | Ground Fault | Standard Oscillators | - | LVDS | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656L30004C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | Phoenix Contact | - | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 300 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654V7775C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Mersen, formerly Ferraz Shawmut | J087500 | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654 | - | - | - | - | - | 77.76 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L20484I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Brady | 3440-DSH | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 204.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L98304C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | Aluminum | - | - | Grace Technologies | P-P15-K3RF0-F2 | + 70 C | - 20 C | - | - | (2) GFCI | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 983.04 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | IP65 | - | 2 mm | 7 mm | 5 mm | ||
![]() 654E13204I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 132 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656P20483C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | Miscellaneous | - | + 70 C | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 656 | - | - | - | - | - | 204.8 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | - | 2 mm | 7 mm | 5 mm | ||
![]() 654C74A4I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Danaher Controls | HS352048844A2 | + 85 C | - 40 C | - | Hollowshaft | - | - | Hollow | 2.625 V | 2.375 V | - | -40 to 100 Degrees C | 654C | 10 Pin Connector | - | - | - | - | 74.1758 MHz | 30 PPM | - | SMD/SMT | 5 VDC | Differential | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | 5~26 VDC | Yes | IP67 | Not Included | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654L20484C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Eaton Benches By Wright Line | WTB60-BPC-V-W | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 654 | - | - | - | - | - | 204.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654M7684I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | Hubbell | DR15NLBK | + 85 C | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 654M | - | - | - | - | - | 76.8 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | 15 pF | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm |