- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA50C2002GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA50 | 20 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3007PLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 3.4 V | 3.1 V | CA50 | 30 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2212HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 22.1184 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2704GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA50 | 27 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA50 | 156.25 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1603HMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 1.89 V | 1.71 V | CA50 | 16 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3747PNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 2.6 V | 2.3 V | CA50 | 37.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2003HLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 3.4 V | 3.1 V | CA50 | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2502GNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 2.6 V | 2.3 V | CA50 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1223HLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 3.4 V | 3.1 V | CA50 | 12.288 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1472NNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 150 C | - 40 C | 2.6 V | 2.3 V | CA50 | 14.7456 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C3204IMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA32 | 32 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C33E2HMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 1.89 V | 1.71 V | CA32 | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA50C1002NLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 150 C | - 40 C | 3.4 V | 3.1 V | CA50 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C0803HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1207NNT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA50 | 12 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C0803GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA50 | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 3.4 V | 3.1 V | CA50 | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C5007PMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CA32 | 50 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C5007HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA32 | 50 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm |