- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Housing Material | Shape | Approvals | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Number of Outlets | Operation | Package Type | RoHS | Supply Voltage-Max | Supply Voltage-Min | Timing Range | Voltage, Rating | Series | Termination | Type | Resistance | Composition | Color | Shielding | Style | Current Rating | Frequency | Frequency Stability | Number of Conductors | Termination Style | Operating Supply Voltage | Wire Gauge | Load Capacitance | Number of Levels | Number of Poles | Jacket Color | Protections | Terminal Type | Product Type | Coil Voltage | Depth Behind Panel | Output Format | Legend | Background Color | Outer Diameter | Mode of Operation | Language | Connection Type | Lamp Type | Wattage | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Socket | - | - | - | - | CSA, UL | - | Amperite | 120AP10-100MDCR10 | + 70 C | - 20 C | - | - | - | - | - | - | - | 10 | - | 358P/L | 8 Pin | - | - | - | - | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | 120 VAC | - | LVDS | - | - | - | Triggered Off Delay | - | - | - | - | DPDT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NTE Electronics | SR1-0603-039 | + 85 C | - 40 C | - | - | - | SMT | - | 3.465 VDC | 3.135 VDC | - | - | 358P/L | - | - | 39 Ohms | Metal Film | - | - | - | - | 144.5 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | 0.0625 | - | - | - | - | - | ||
![]() 334P625B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | Veeder Root | 0328992-020 | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 334P/L | - | - | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | SMD/SMT | 2.5 V | - | - | - | - | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | LR | CSA, cUL, UL | - | Crouse-Hinds Commercial Products | LR50M | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 358C | - | - | - | Malleable Iron | - | - | Form 5 | - | 132 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358P/L | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | - | - | 155.52 MHz | 30 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L38DB3C2T CTS | In Stock | - | - | - | - | - | Aluminum | - | - | - | Grace Technologies | P-P11R2-M3RX-K10U453 | + 70 C | - 20 C | - | None | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356P/L | - | - | - | - | - | - | - | - | 38.84 MHz | 50 PPM | - | SMD/SMT | 2.5 V | - | - | - | - | - | - | - | VCXO | - | - | LVDS | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | ||
![]() 356C250B4C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | Turck | - | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356C | - | - | - | - | - | - | - | - | 25 MHz | 30 PPM | - | SMD/SMT | 3.3 V | - | 15 pF | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634M12284C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | CE, CSA, IEC, UL | - | Cutler Hammer, Div of Eaton Co | LGU460032W | + 70 C | - 20 C | - | - | - | - | No | 2.625 V | 2.375 V | - | - | 634M | - | - | - | - | - | - | - | 600 A | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | - | - | - | Ground Fault | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Polystyrene | - | - | - | - | Brady | 126868 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 356P/L | - | Traffic/Parking Signs | - | - | - | - | - | - | 160 MHz | 30 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | - | - | LVPECL | Buried Gas Line | Yellow | - | - | English | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | 334C | - | - | - | - | - | - | - | - | 250 MHz | 30 PPM | - | SMD/SMT | 3.3 V | - | 15 pF | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E10005C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | GE | EP102ULH2C08 | + 70 C | - 20 C | DIN Rail | - | - | - | - | 2.625 V | 2.375 V | - | - | 634 | - | - | - | - | - | - | - | 8 A | 100 MHz | 25 PPM | - | SMD/SMT | - | - | - | - | - | - | Branch Circuit | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 634E12284I3T CTS | In Stock | - | - | PCB Mount | 3.2 mm x 2.5 mm | - | - | - | UR | - | Altech | 39.5610 | + 85 C | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 634 | - | - | - | Polyamide | Gray | - | - | - | 122.88 MHz | 30 PPM | - | SMD/SMT | - | - | - | 1 | 10 | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | - | - | - | Spring Clamp | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | PUR | Murrelektronik | 7000-C0101-0360000 | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 300 V | 334P/L | - | - | - | - | - | Unshielded | - | - | 300 MHz | 50 PPM | 3 | SMD/SMT | 2.5 V | 18 AWG | - | - | - | Yellow | - | - | VCXO | - | - | LVPECL | - | - | 0.232 | - | - | - | - | - | - | - | - | - | - | ||
![]() 334P250B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | + 85 C | - 40 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 334P/L | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | ABB | MP1-62W20T1 | + 70 C | - 20 C | - | - | Momentary | - | - | - | - | - | - | 358P/L | - | - | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | - | - | - | - | - | Fingersafe Screw | VCXO | - | 2.2 | LVDS | - | - | - | - | - | - | Incandescent | - | 2NO | IP66 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | Grace Technologies | P-P11R2-M4RF0 | + 85 C | - 40 C | - | (2) GFCI | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 358C | - | - | - | - | - | - | - | - | 122.88 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | 15 pF | - | - | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cooper | 79903801631 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 358P/L | - | - | - | - | - | - | - | - | 148.35 MHz | 30 PPM | - | SMD/SMT | 2.5 V | - | - | - | - | - | - | - | VCXO | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L921B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 356P/L | - | - | - | - | - | - | - | - | 92.16 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | - | - | - | - | - | - | VCXO | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C14855C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Schneider | 159954 | + 70 C | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 634C | - | - | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | SMD/SMT | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | - | HCMOS | - | - | - | - | - | Flanged | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm |