- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Approvals | Case Size | Case Style | Connections | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Outputs | Range | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Termination | Type | Composition | Style | Current Rating | Frequency | Frequency Stability | Termination Style | Output Voltage | Output Type | Operating Supply Voltage | Load Capacitance | Protections | Product Type | Output Format | Legend | Background Color | Language | Connection Type | Operating Voltage | Input Voltage | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 358P38DB4C2T CTS | In Stock | - | - | - | Polyester | - | - | - | - | Brady | 126881 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 358P/L | - | Safety Signs | - | - | - | 38.84 MHz | 30 PPM | SMD/SMT | - | - | 2.5 V | - | - | VCXO | LVPECL | Construction Personnel Only | White | English | - | - | - | - | - | - | - | - | - | ||
![]() 654V8673C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | CE, VDE | - | - | - | Stego | 13059.9-00 | + 70 C | - 20 C | DIN Rail, Surface | - | - | - | Yes | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | 86.7 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | 120 VAC | - | - | IP20 | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654E12284C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Fujikura, Formerly DDK | AN3420-16K | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 654 | - | - | - | - | - | 122.88 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634V7774C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | 4 | Lower Mount | 1/2 NPT | NOSHOK | 40-400-160-psi | + 70 C | - 20 C | - | - | - | 0-160 psi | - | - | 3.465 V | 3.135 V | - | 634 | - | - | - | - | - | 77.76 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654C5005C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Vynckier Enclosure Systems | VJ1412PB25 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 654C | - | - | - | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634V6253I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | 2.5 | Lower Mount | 1/4 NPT | NOSHOK | 25-500-1500-psi/kPa | + 85 C | - 40 C | - | - | - | 0-1,500 psi | - | - | 3.465 V | 3.135 V | - | 634 | - | - | - | - | - | 62.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 634L30003C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Varo | VJ148M | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | - | 300 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654C16113C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | ABB | MS132-10T | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 654C | - | - | - | - | - | 161.1328 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 358P38DB3C2T CTS | In Stock | - | - | - | - | - | - | - | - | Murrelektronik | 7000-41571-6270200 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 358P/L | - | - | - | - | - | 38.84 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | - | - | VCXO | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656C4334I2T CTS | In Stock | - | - | 7 mm x 5 mm | - | UL;CSA | - | - | - | Crouse-Hinds Commercial Products | K350SG | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 656C | - | - | Steel | Form 5 | - | 43.35 MHz | 30 PPM | SMD/SMT | - | - | - | 15 pF | - | Standard Oscillators | HCMOS | - | - | - | Screw | - | - | - | - | - | 1.85 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | 2.5 | Lower Mount | 1/4 NPT | NOSHOK | 25-500-15-psi | + 85 C | - 40 C | - | - | - | 0-15 psi | - | - | - | - | - | 358P/L | - | - | - | - | - | 153.6 MHz | 30 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634P30003C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | - | 300 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 358C74AB3I2T CTS | In Stock | - | - | - | - | CE, cULus, EAC, TUV | - | - | - | PILZ | 542153 | + 85 C | - 40 C | - | - | 2 Semiconductor | - | - | - | 3.465 VDC | 3.135 VDC | - | 358C | - | - | - | - | - | 74.175 MHz | 50 PPM | SMD/SMT | - | - | 2.5 V | 15 pF | - | VCXO | HCMOS | - | - | - | 5 Pin M12 Connector | 24 VDC | - | - | IP66, IP67 | - | - | - | - | ||
![]() 356L433B5C3T CTS | In Stock | - | - | - | - | - | - | - | - | Amphenol | AN3420-24 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | 356P/L | - | - | - | - | - | 43.35 MHz | 25 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E10003I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | CE, CSA, IEC, UL | - | - | - | Cutler Hammer, Div of Eaton Co | LGX325033B20G | + 85 C | - 40 C | - | - | - | - | No | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | 250 A | 100 MHz | 50 PPM | SMD/SMT | - | - | - | - | Ground Fault | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 356P873B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | HS352000814B7 | + 85 C | - 40 C | - | Hollowshaft | - | - | - | Hollow | 3.465 VDC | 3.135 VDC | -40 to 100 Degrees C | 356P/L | 10 Pin Connector | - | - | - | - | 87.35 MHz | 50 PPM | SMD/SMT | 5~26 VDC | Differential | 2.5 V | - | - | VCXO | LVPECL | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | - | - | - | - | Brady | 126882 | + 85 C | - 40 C | - | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | 356P/L | - | Safety Signs | - | - | - | 132 MHz | 50 PPM | SMD/SMT | - | - | 3.3 V | - | - | VCXO | LVDS | Do Not Alter Or Move Scaffold While In Use | White | English | - | - | - | - | - | - | - | - | - | ||
![]() 634P15003C3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Cooper | 79903801641 | + 70 C | - 20 C | - | - | - | - | - | - | 3.465 V | 3.135 V | - | 634 | - | - | - | - | - | 150 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 654L156A3I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | - | - | Cooper | 79903801643 | + 85 C | - 40 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | - | 156.253906 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 634P15005C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | Turck | U-98300 | + 70 C | - 20 C | - | - | - | - | - | - | 2.625 V | 2.375 V | - | 634 | - | - | - | - | - | 150 MHz | 25 PPM | SMD/SMT | - | - | - | - | - | Standard Oscillators | LVPECL | - | - | - | - | - | - | - | - | - | 1.1 mm | 3.2 mm | 2.5 mm |