- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA50C3843INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA50 | 38.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA70C24C5ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA70 | 24.576 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C3842GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA50 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C4802PNT CTS | In Stock | - | - | - | + 105 C | - 55 C | 5 V | 1.8 V | CA50 | 48 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1222NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA50 | 12.288 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1003GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA50 | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C4002NNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 150 C | - 40 C | 2.6 V | 2.3 V | CA50 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3843HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 38.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3203GMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA50 | 32 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3203GNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 2.6 V | 2.3 V | CA50 | 32 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C0402PMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CA50 | 4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2212PNT CTS | In Stock | - | - | - | + 105 C | - 55 C | 5 V | 1.8 V | CA50 | 22.1184 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C1477NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA50 | 14.7456 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2602PNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 2.6 V | 2.3 V | CA50 | 26 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C24C3HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2402NLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 150 C | - 40 C | 3.4 V | 3.1 V | CA50 | 24 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2505INT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.6 V | 2.3 V | CA50 | 25 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C2702GLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA32 | 27 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C24C7HNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 2.66 V | 2.37 V | CA32 | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm |