- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA20C5003GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 50 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA32C0402GMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA32 | 4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA20C3744ILT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 37.4 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1607NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 16 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1433GNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3007HNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 30 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1003GMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 10 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1007HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 10 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2705INT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 27 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3002GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 30 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2702HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 27 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1434IMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 14.31818 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C0403HNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C0405ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 4 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2703ILT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 27 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2007PMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 20 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1604GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 16 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1477NLT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 14.7456 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1473GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 14.7456 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
Tiny WHSL | In Stock | - | - | - | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 24 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm |