- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Body Material | Backshell Material, Plating | Actuator Material | Contact Material - Plating | Center Contact Plating | Center Contact Material | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Impedance (Max) (Zzt) | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Housing Color | Operating Supply Voltage | Circuit | Failure Rate | Switch Function | Wire Gauge | Note | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Memory Size | Load Capacitance | Impedance | Number of Levels | Current | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Illumination | Clock Frequency | Spread Spectrum Bandwidth | Power - Max | Mechanical Life | Cable Opening | Memory Format | Memory Interface | Mating Cycles | Operating Force | Positions Per Level | Write Cycle Time - Word, Page | Voltage - Zener (Nom) (Vz) | Product Type | Mating Orientation | Wire Termination | Screw Thread | Includes | Actuator Orientation | Outline | Contact Rating @ Voltage | Insertion Loss | Body Finish | Output Format | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Switch Travel | Actuator Height off PCB, Vertical | Conversion Type | Adapter Type | Center Gender | Adapter Series | Features | Memory Organization | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA25C2002HLT CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | SiTime | - 40 C | Strip | - | Active | 3.3 V | 1.8 V | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 74.175824 MHz | ±20ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 31mA | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | D38999/26TE | - | - | 16 | - | - | - | - | Amphenol Aerospace Operations | - | Bulk | - | Active | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Female Sockets | - | 8 | - | - | - | - | Threaded | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | Durmalon™ | 17-8 | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | ||
![]() CA70C4804GMT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA32C2403HNT CTS | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | Kamaya Inc. | - 40 C | Tape & Reel (TR) | - | Active | 2.66 V | 2.37 V | - | - | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 48.7 kOhms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 24 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 0.025 (0.65mm) | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() CA50C3207PLT CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | PEI-Genesis | - 55 C | Bulk | - | Active | 3.4 V | 3.1 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | 150 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() CA25C3744IMT CTS | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | - | - | 1N5923 | - | - | - | - | 3.5 Ohms | - | - | Micro Commercial Co | - | Bulk | - | Active | - | - | - | - | -55°C ~ 175°C (TJ) | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 µA @ 6.5 V | - | 1.5 V @ 200 mA | - | - | - | 3 W | - | - | - | - | - | - | - | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA20C0403GLT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | 3.3 V | 1.8 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | - | 2 mm | 1.6 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Brass - Tin Plated | - | - | Steel, Stainless | - | NI | - | - | - | - | - | + 150 C | - | Amphenol Anytek | - 40 C | Bulk | - | Active | 5 V | 1.8 V | - | - | -40°C ~ 115°C | NI | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 10 MHz | 150 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 16-26 AWG | - | - | 300 V | - | - | 15 pF | - | 1 | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Standard Oscillators | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() CA32C0404GNT CTS | In Stock | - | - | Surface Mount | 200-WFBGA | - | - | - | 200-WFBGA (10x14.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volatile | Micron Technology Inc. | - | Box | - | Active | - | - | - | - | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - Mobile LPDDR5 | 1.05V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Gbit | - | - | - | - | - | - | - | - | 2.133 GHz | - | - | - | - | DRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2G x 32 | - | - | - | - | - | - | - | - | ||
![]() CA70C1224GNT CTS | In Stock | - | - | Panel Mount, Through Hole | 7 mm x 5 mm | Bulkhead - Front Side Nut | - | Composite | - | - | - | - | - | - | - | - | - | - | - | - | CTV07RW | Gold | Copper Alloy | - | - | - | + 105 C | - | Amphenol Aerospace Operations | - 40 C | Bulk | Composite | Active | 2.66 V | 2.37 V | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 73 | - | Olive Drab | Military | - | Threaded | - | - | - | - | - | C | Shielded | Environment Resistant | - | 12.288 MHz | 30 PPM | - | Olive Drab Cadmium | 17-73 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 7 mm | 5 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() CA50C2502NLT CTS | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | - | Stackpole Electronics Inc | - 40 C | Bulk | - | Active | 5 V | 1.8 V | - | - | -55°C ~ 155°C | CF | 0.091 Dia x 0.236 L (2.30mm x 6.00mm) | ±5% | 2 | - | 0/ -400ppm/°C | - | - | 30 Ohms | - | Carbon Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 25 MHz | 100 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() CA50C2213IMT CTS | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228CDVA | - | - | - | - | - | + 85 C | - | CTS Electrocomponents | - 40 C | Tray | - | Active | 5 V | 1.8 V | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | 50 PPM | - | - | - | PC Pin | - | - | - | Round Button | - | - | SPST-NO | - | Off-Mom | - | - | 3 VDC | - | LED, Blue | - | 15 pF | - | - | - | - | - | - | Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 160gf | - | - | - | Standard Oscillators | - | - | - | - | Top Actuated | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | HCMOS | - | - | - | 0.25mm | - | - | - | - | - | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | Kamaya Inc. | - 40 C | Tape & Reel (TR) | - | Active | 5 V | 1.8 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() CA32C3743ILT CTS | In Stock | - | - | Panel Mount | 3.2 mm x 2.5 mm | Flange | Circular | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | TVP00DZ | - | - | 22D | - | - | + 85 C | - | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | 3.46 V | 3.13 V | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 100 | - | - | - | - | Threaded | Crimp | - | - | - | - | A | Unshielded | Environment Resistant | - | 37.4 MHz | 50 PPM | - | Zinc Nickel | 23-35 | SMD/SMT | - | - | - | - | Black | - | - | - | - | - | Contacts Not Included | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 358C500B4I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358C450B3I3T CTS | In Stock | - | - | - | Wide 0402 (1005 Metric), 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WK73R1E | - | - | - | - | - | + 85 C | - | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | -55°C ~ 155°C | WK73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 604 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | 45 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 358C450B4I3T CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | TV06RW | Gold | Copper Alloy | - | - | - | + 85 C | - | Amphenol Aerospace Operations | - 40 C | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 16 | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | - | - | - | A | Shielded | Environment Resistant | - | 45 MHz | 30 PPM | - | Olive Drab Cadmium | 21-16 | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 356P768B4C2T CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | Beryllium Copper | - | - | - | Gold | Beryllium Copper | - | - | PSMP | - | - | - | 10 GHz | - | + 70 C | - | Amphenol RF | - 20 C | Bulk | - | Active | - | - | - | - | -65°C ~ 165°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap-On, Snap-On | - | - | - | - | - | - | - | - | Straight | 76.8 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | White Bronze | LVPECL | PSMP Plug, Female Socket | PSMP Plug, Female Socket | - | - | - | Same Series | Plug to Plug | Female to Female | PSMP to PSMP | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L433B4C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E10624I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - |