- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Data Converters | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Memory Size | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Cable Opening | Utilized IC / Part | Supplied Contents | Current - Max | Product Type | EEPROM Size | Output Format | Built in Switch | Encoder Type | Absolute Pull Range (APR) | Primary Attributes | Detent | Pulses per Revolution | Embedded | Secondary Attributes | Form Factor | Rotational Life (Cycles Min) | Speed - Read | Speed - Write | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | TMC4671 | - | - | - | + 70 C | - | Trinamic Motion Control GmbH | - 20 C | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Power Management | - | - | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 30 PPM | - | - | - | SMD/SMT | Motor Controller/Driver | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TMC4671 | Board(s) | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | + 85 C | - | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±2% | 2 | - | ±200ppm/°C | - | - | 10 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | 184.32 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634L7775C3T CTS | In Stock | - | - | Panel Mount | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Grayhill Inc. | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | 62VG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.175V ~ 3.425V | User Selectable | - | - | 77.76 MHz | 25 PPM | - | - | - | Cable with Connector | - | - | - | 1/4 Dia Flatted End | NPN - Open Collector, Quadrature, 2-Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | Yes | Optical | - | - | Yes | - | - | - | - | 1M | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | - | - | - | - | -20°C ~ 70°C | SXO21C | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 10 MHz | ±25ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 15mA | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() 358C270B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | 50 Ohms | - | - | - | - | - | - | 13pF | - | - | Fundamental | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | - | SiTime | - 40 C | - | Strip | - | Active | 3.465 VDC | 3.135 VDC | - | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 19.2 MHz | ±20ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() 334L777B4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | KYOCERA AVX | - 20 C | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Composite | - | - | - | - | CTVP00RF | Gold | Copper Alloy | - | + 85 C | - | Amphenol Aerospace Operations | - 40 C | - | Bulk | Composite | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 88 | - | Silver | Military | - | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | 156.25 MHz | 30 PPM | - | Electroless Nickel | 19-88 | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | Alignment Disc | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122.88 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 64-BQFP | - | - | 64-QFP (14x20) | - | - | - | MB89637 | - | - | A/D 8x10b | + 70 C | - | Infineon Technologies | - 20 C | 53 | Tray | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | F²MC-8L MB89630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | External | - | 10MHz | 1K x 8 | - | - | - | 2.2V ~ 6V | F²MC-8L | - | POR, PWM, WDT | Mask ROM | 8-Bit | 32KB (32K x 8) | - | EBI/EMI, Serial I/O, UART/USART | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L450B3I2T CTS | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | + 85 C | - | KYOCERA AVX | - 40 C | - | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | 50V | - | -55°C ~ 125°C | - | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±20% | - | - | X7R | - | - | - | - | - | - | Automotive | - | 0.047 µF | - | - | - | - | - | - | 45 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | KEMET | - 20 C | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C388B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | 0°C ~ 70°C | SV250-M280 BiCS5 | 80.00mm x 22.00mm x 2.38mm | - | - | - | - | - | ATA | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 38.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | 240GB | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 375mA | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | M.2 Module | - | 560MB/s | 495MB/s | - | - | - | - | - | - | - | - | - | ||
![]() 356C867B3C3T CTS | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | - | CA310 | Silver | - | - | + 70 C | - | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 3.465 VDC | 3.135 VDC | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 7 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | 41A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 86.7 MHz | 50 PPM | - | Olive Drab Cadmium | 24-2 | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | - | - | - | - | ||
![]() 356C388B3I2T CTS | In Stock | - | - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | - | - | MB91213 | - | - | A/D 32x10b | + 85 C | - | Infineon Technologies | - 40 C | 118 | Tray | - | Obsolete | 3.465 VDC | 3.135 VDC | - | - | -40°C ~ 105°C (TA) | FR MB91210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | External | 15 pF | 40MHz | 24K x 8 | - | - | - | 3V ~ 5.5V | FR60Lite RISC | - | DMA, WDT | Mask ROM | 32-Bit Single-Core | 544KB (544K x 8) | - | CANbus, LINbus, SPI, UART/USART | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634L6255C3T CTS | In Stock | - | - | Panel Mount | 3.2 mm x 2.5 mm | Flange | Aluminum Alloy | - | - | - | - | KPT00 | Gold | - | - | + 70 C | - | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 3.465 V | 3.135 V | - | 1000VAC, 1400VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 8 | - | Olive Drab | - | - | - | Bayonet Lock | 13A | - | Z | - | Environment Resistant | 62.5 MHz | 25 PPM | - | Olive Drab Cadmium | 16-8 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | 1.1 mm | - | 3.2 mm | 2.5 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 356C873B4C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | - | EPSON | - 20 C | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 7.3738 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 2.5 V | - | - | - | 1.1µA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - |