- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA20C2502GLT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C24C4GMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 24.576 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2602NLT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 26 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA25C1203INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C0805INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 8 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C3742HMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 37.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2707PNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 27 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2212NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 22.1184 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C24C3ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C24C3HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 24.576 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3002PNT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 30 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1227NNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 12.288 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1472HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 14.7456 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1222GLT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 12.288 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C0802HNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 8 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA50C4807HNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 2.6 V | 2.3 V | CA50 | 48 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA20C1002NNT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA50C3747HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 37.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA20C2502PNT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA50C5002GNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 40 C | 2.6 V | 2.3 V | CA50 | 50 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm |