- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C33E2NLT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA32 | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C3205INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA32 | 32 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C33E2HLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 3.46 V | 3.13 V | CA32 | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA50C0807PNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 2.6 V | 2.3 V | CA50 | 8 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA32C3004ILT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | CA32 | 30 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2702HLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 3.46 V | 3.13 V | CA32 | 27 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2212HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA32 | 22.1184 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2502NNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 150 C | - 40 C | 2.66 V | 2.37 V | CA32 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2507HNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 40 C | 2.66 V | 2.37 V | CA32 | 25 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2212NNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 150 C | - 40 C | 2.66 V | 2.37 V | CA32 | 22.1184 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2004GNT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 20 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1473GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 14.7456 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1224INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA32 | 12.288 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA70C3743ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA70 | 37.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA32C1004GNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA32 | 10 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C3204GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 32 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C3002NLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 150 C | - 40 C | 3.46 V | 3.13 V | CA32 | 30 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C0803GNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA32 | 8 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA70C3003INT CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.66 V | 2.37 V | CA70 | 30 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA32C2502GLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA32 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm |