- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA70C5002GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 50 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 37.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | + 125 C | - 55 C | 3.46 V | 3.13 V | CHT32 | 50 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CHT25 | 14.31818 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C3847HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 38.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C4007NNT CTS | In Stock | - | - | 7 mm x 5 mm | + 150 C | - 40 C | 2.66 V | 2.37 V | CA70 | 40 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C4802MLT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.46 V | 3.13 V | CA70 | 48 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3842HNT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 40 C | 2.66 V | 2.37 V | CA70 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3742GNT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA70 | 37.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2607NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA70 | 26 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C33E2PLT CTS | In Stock | - | - | - | + 105 C | - 55 C | 5 V | 1.8 V | CA70 | 33.333 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3002PLT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 3.46 V | 3.13 V | CA70 | 30 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2602MLT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.46 V | 3.13 V | CA70 | 26 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2605ILT CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | CA70 | 26 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2507NLT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA70 | 25 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2502MMT CTS | In Stock | - | - | - | + 125 C | - 55 C | 5 V | 1.8 V | CA70 | 25 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2702GNT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA70 | 27 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | + 105 C | - 55 C | 2.66 V | 2.37 V | CHT25 | 40 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C2507HMT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 40 C | 1.89 V | 1.71 V | CA70 | 25 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2403GLT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 3.46 V | 3.13 V | CA70 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm |