- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA70C1207NNT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA70 | 12 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 150 C | - 40 C | 1.89 V | 1.71 V | CA70 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1202GNT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 2.66 V | 2.37 V | CA70 | 12 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0807MMT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 1.89 V | 1.71 V | CA70 | 8 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0807HNT CTS | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 40 C | 2.66 V | 2.37 V | CA70 | 8 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0407NMT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA70 | 4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1203GMT CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA70 | 12 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0807NLT CTS | In Stock | - | - | 7 mm x 5 mm | + 150 C | - 40 C | 3.46 V | 3.13 V | CA70 | 8 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1202GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 5 V | 1.8 V | CA70 | 12 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C4807NLT CTS | In Stock | - | - | - | + 150 C | - 40 C | 5 V | 1.8 V | CA50 | 48 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA70C0402HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C0403IMT CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA70 | 4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C5007PLT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 105 C | - 55 C | 3.4 V | 3.1 V | CA50 | 50 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3843HNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 2.6 V | 2.3 V | CA50 | 38.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA70 | 125 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA50C4003IMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA50 | 40 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2507PNT CTS | In Stock | - | - | - | + 105 C | - 55 C | 5 V | 1.8 V | CA50 | 25 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C4005IMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 1.89 V | 1.71 V | CA50 | 40 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C2702HMT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 1.89 V | 1.71 V | CA50 | 27 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA50C3842HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA50 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm |