- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Output Frequency | Product Depth (mm) | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Operating Temperature | Packaging | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Symmetry-Max | Load Capacitance | Product Type | Screening Level | Output Format | Output Level | Input Voltage | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | MXO45HS | - | 4 MHz | 50 PPM | - | Radial | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | MXO45 | - | 20 MHz | 50 PPM | - | Radial | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | - | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | MXO45HS | - | 60 MHz | 50 PPM | - | Radial | - | 30 pF | Standard Oscillators | - | HCMOS, TTL | - | - | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 85 C | - 40 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | 85C | -40C | 8(MHz) | 13.2(mm) | No | No | 8 MHz | Metal DIP | 5.5 V | 4.5 V | Industrial grade | -40 to 85 °C | Tray | - | Crystal Oscillator | 8 MHz | ±50(ppm) | 4 | Radial | 55(%) | 50(pF) | Standard Oscillators | Industrial | HCMOS, TTL | HCMOS/TTL | - | 20.8(mm) | 5.1 mm | 20.8 mm | 13.2 mm | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIP-14 | + 85 C | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | - | - | 8 MHz | 50 PPM | - | Radial | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | - | - | - | 5.1 mm | 20.8 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Metal DIP | - | - | - | Through Hole | 5.5(V) | 4.5(V) | 5 | 70C | -20C | 50(MHz) | 13.2(mm) | No | No | 50 | - | - | - | Commercial grade | - | Tray | - | Crystal Oscillator | - | ±50(ppm) | 4 | - | 55(%) | 50(pF) | - | Commercial | - | HCMOS/TTL | - | 13.2(mm) | - | - | - | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 85 C | - 40 C | - | Through Hole | 5.5(V) | 4.5(V) | 5 | 85C | -40C | 32(MHz) | 13.2(mm) | No | No | 32 | - | 5.5 V | 4.5 V | Industrial grade | - | Tray | - | Crystal Oscillator | 32 MHz | ±100(ppm) | 4 | Radial | 55(%) | 50(pF) | Standard Oscillators | Industrial | HCMOS, TTL | HCMOS/TTL | - | 13.2(mm) | 5.5 mm | 13.2 mm | 13.2 mm | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | - | - | - | Through Hole | - | - | - | - | - | - | 13.2(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 13.2(mm) | - | - | - | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 85 C | - 40 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | 85C | -40C | 60(MHz) | 13.2(mm) | No | No | 60 MHz | Metal DIP | 5.5 V | 4.5 V | Industrial grade | -40 to 85 °C | Tray | - | Crystal Oscillator | 60 MHz | ±50(ppm) | 4 | Radial | 55(%) | 30(pF) | Standard Oscillators | Industrial | HCMOS, TTL | HCMOS/TTL | - | 13.2(mm) | 5.5 mm | 13.2 mm | 13.2 mm | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 85 C | - 40 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | 85C | -40C | 20(MHz) | 13.2(mm) | No | No | 20 MHz | Metal DIP | 5.5 V | 4.5 V | Industrial grade | -40 to 85 °C | Tray | MXO45 | Crystal Oscillator | 20 MHz | ±50(ppm) | 14 | Radial | 55(%) | 50(pF) | Standard Oscillators | Industrial | HCMOS, TTL | HCMOS/TTL | 5 V | 20.8(mm) | 5.1 mm | 20.8 mm | 13.2 mm | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 70 C | - 20 C | Through Hole | Through Hole | 5.5(V) | 4.5(V) | 5 | 70C | -20C | 11.0592(MHz) | 13.2(mm) | No | No | 11.0592 MHz | Metal DIP | 5.5 V | 4.5 V | Commercial grade | -20 to 70 °C | Tray | - | Crystal Oscillator | 11.0592 MHz | ±50(ppm) | 4 | Radial | 55(%) | 50(pF) | Standard Oscillators | Commercial | HCMOS, TTL | HCMOS/TTL | - | 13.2(mm) | 5.5 mm | 13.2 mm | 13.2 mm | 5.1(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | - | - | - | Through Hole | 5.5(V) | 4.5(V) | 5 | 70C | -20C | 11.0592(MHz) | 13.2(mm) | No | No | 11.0592 | - | - | - | Commercial grade | - | Tray | - | Crystal Oscillator | - | ±50(ppm) | 4 | - | 55(%) | 50(pF) | - | Commercial | - | HCMOS/TTL | - | 13.2(mm) | - | - | - | 5.5(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | - | - | - | Through Hole | 5.5(V) | 4.5(V) | 5 | 85C | -40C | - | 13.2(mm) | No | No | - | - | - | - | Industrial grade | - | Tray | - | Crystal Oscillator | - | ±50(ppm) | 4 | - | 55(%) | 50(pF) | - | Industrial | - | HCMOS/TTL | - | 13.2(mm) | - | - | - | 5.5(mm) | ||
Tiny WHSL | In Stock | - | - | Metal DIP | + 70 C | - 20 C | - | Through Hole | 5.5(V) | 4.5(V) | 5 | 70C | -20C | 38.4(MHz) | 13.2(mm) | No | No | 38.4 | - | 5.5 V | 4.5 V | Commercial grade | - | Tray | MXO45HS | Crystal Oscillator | 38.4 MHz | ±100(ppm) | 4 | Radial | 55(%) | 50(pF) | Standard Oscillators | Commercial | HCMOS, TTL | HCMOS/TTL | - | 13.2(mm) | 5.5 mm | 13.2 mm | 13.2 mm | 5.1(mm) |