- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Surface Mount Land Size | Base Product Number | Category | Contact Sizes | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Package | Product Depth (mm) | Product Status | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Usage Level | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Connector Type | Type | Number of Positions | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Efficiency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Symmetry-Max | Lead Spacing | Note | Polarization | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Input Type | Voltage - Output | Product Type | Includes | Form | Screening Level | Output Connector | Output Format | Output Level | Features | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653P15553I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | SMD | - | - | + 85 C | - | - 40 C | Surface Mount | 3.465(V) | 3.135(V) | 3.3 | -40C to 85C | - | 3.2(mm) | - | No | No | 155.52 MHz | SMD | 3.47 V | 3.14 V | Industrial grade | - | - | -40 to 85 °C | Tape and Reel | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | 155.52(MHz) | 50 ppm | - | 6 | - | SMD/SMT | - | - | - | - | 55(%) | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | INDUSTRIALC | - | LVPECL | LVPECL | - | 5(mm) | 1.2 mm | - | 5 mm | 3.2 mm | 1.2(mm) | - | - | ||
![]() 353LB5I250T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.47 V | 3.14 V | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653E18006C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 MHz | 20 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653V156H5I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.257812 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653L5005C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653L16006A3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 MHz | 20 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653P15555C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 653L18433I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 637E10626A3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | 637 | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 20 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 638E12505I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | 638 | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 653V4005I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | 653 | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 633V148A3I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.62 V | 2.37 V | - | - | - | - | - | 633 | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.3516 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | - | - | - | - | - | - | - | + 70 C | KEMET | - 20 C | Through Hole | - | - | - | - | Tape & Box (TB) | - | Active | - | - | 30 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | - | -20 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | 50 PPM | - | 4 | - | Radial | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS, TTL | HCMOS/TTL | - | - | 5.5 mm | - | 13.2 mm | 13.2 mm | - | - | - | ||
![]() 353SB5I491T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 5.25 V | 4.75 V | - | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.152 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | 5 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | 5000 Hrs @ 85°C | + 70 C | United Chemi-Con | - 20 C | Surface Mount | - | - | - | - | Bulk | - | Active | - | - | 40 MHz | CSMD | 1.8 V | 1.8 V | - | 500 V | - | -40°C ~ 85°C | - | U36F | 3.000 Dia (76.20mm) | ±20% | - | - | - | General Purpose | - | 2.1 mF | - | - | - | - | - | 40 MHz | 50 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | 1.252 (31.80mm) | - | Polar | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS, TTL | HCMOS/TTL | - | - | 1.3 mm | 3.110 (79.00mm) | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Surface Mount | - | - | - | - | Bulk | - | Active | - | - | 80 MHz | CSMD | 3.3 V | 3.3 V | - | - | - | -20 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 MHz | 50 ppm | - | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS, TTL | HCMOS/TTL | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Surface Mount | - | - | - | - | Bulk | - | Active | - | - | 15.36 MHz | CSMD | 3.6 V | 3 V | - | - | - | -40°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 37.4 MHz | ±20ppm | - | 4 | - | SMD/SMT | - | - | - | 40 Ohms | - | - | - | - | - | 12pF | Fundamental | - | ±15ppm | - | - | Standard Oscillators | - | - | - | - | HCMOS | HCMOS/TTL | - | - | 1.8 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | AUTEC POWER SYSTEMS | - 40 C | Surface Mount | - | - | - | - | Case | - | Active | - | - | 125 MHz | CSMD | 3.47 V | 3.14 V | - | - | 100 ~ 240 VAC | -40 to 85 °C | - | DT084S (84W) | - | - | - | - | - | ITE (Commercial) | 84 W | - | - | - | - | - | - | 125 MHz | 50 ppm | - | 6 | - | SMD/SMT | Level VI | - | - | - | - | - | - | - | 4.66A | - | - | - | - | IEC 320-C6 | 18V | Standard Oscillators | - | Desktop | - | USB | - | LVDS | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-14 | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Through Hole | - | - | - | - | Bulk | - | Active | - | - | 25.175 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | - | -20 to 70 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.175 MHz | 100 PPM | - | 4 | - | Radial | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS, TTL | HCMOS/TTL | - | - | 5.1 mm | - | 20.8 mm | 13.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | 7 mm x 5 mm | Flange | Circular | Aluminum Alloy | - | - | MS27466E17B | - | 22D | - | + 70 C | Amphenol Aerospace Operations | - 20 C | Surface Mount | - | - | - | - | Bulk | - | Active | - | - | 52 MHz | CSMD | 3.6 V | 3 V | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series I, LJT | - | - | Receptacle Housing | For Female Sockets | 55 | - | - | - | Bayonet Lock | Crimp | B | Unshielded | Environment Resistant | 52 MHz | 50 ppm | Cadmium over Nickel | 4 | 17-35 | SMD/SMT | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | 30 pF | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS, TTL | HCMOS/TTL | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - |