- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | For Use With/Related Products | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Supply Voltage-Max | Supply Voltage-Min | Series | Moisture Sensitivity Level (MSL) | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Accessory Type | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 626P1003I2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 85 C | - 40 C | - | 2.625 V | 2.375 V | - | - | - | - | 10 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L4476CMT CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 70 C | - 20 C | - | 1.89 V | 1.71 V | - | - | - | - | 44.736 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L7425I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L15004C2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | - | 150 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P2505I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L5005C3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | - | - | - | 50 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L1944I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L2505I3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 85 C | - 40 C | - | 3.465 V | 3.135 V | - | - | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P156E3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626P156H3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626P13304C2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 70 C | - 20 C | - | 2.625 V | 2.375 V | - | - | - | - | 133 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P7775I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L156G5C3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | - | - | + 70 C | - 20 C | - | 3.465 V | 3.135 V | - | - | - | - | 156.26953 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 536L38401IT5 CTS | In Stock | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | * | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 536L307X2GA5 CTS | In Stock | - | - | - | 55 % | - | Lead free / RoHS Compliant | + 105 C | - 40 C | PSPT-LB PSPT-LB-ND | 3.47 V | 3.14 V | - | - | Oscillators | 10 mA | 30.72 MHz | 0.28 PPM | SMD/SMT | 15 pF | Connector | VCTCXO | HCMOS | 2 mm | 5 mm | 3.2 mm | ||
![]() 536L25005GT5 CTS | In Stock | - | - | - | - | Any Linear Power Supply 24V or less | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Overvoltage Protection | - | - | - | - | - | ||
![]() 536L130X2GT5 CTS | In Stock | - | - | - | 55 % | KLT15 | Lead free / RoHS Compliant | + 105 C | - 40 C | 62-1084 | 3.47 V | 3.14 V | KLT15F | - | Oscillators | 10 mA | 13 MHz | 0.28 PPM | SMD/SMT | 15 pF | Cover | TCXO | HCMOS | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | SLP0712TE Series Power Supply | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | 1 (Unlimited) | Oscillators | 10 mA | 20 MHz | 0.5 PPM | SMD/SMT | 15 pF | Interface Card | TCXO | HCMOS | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | Condor Power Supplies | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | - | Oscillators | 10 mA | 50 MHz | 0.5 PPM | SMD/SMT | 15 pF | Chassis | TCXO | HCMOS | 2 mm | 5 mm | 3.2 mm |