- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Subcategory
- Length
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 653V7773I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | - | + 85 C | - 40 C | 3.46 V | 3.13 V | 653 | - | - | 77.76 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633E15623I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | + 85 C | - 40 C | 3.46 V | 3.13 V | 633 | - | - | 156.25 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 345LB3C2048T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | VCXO | LVPECL | - | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | Model 535 | Oscillators | 10 mA | 30.72 MHz | 0.1 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 55 % | + 105 C | - 40 C | 3.47 V | 3.14 V | Model 536 | Oscillators | 10 mA | 32 MHz | 0.5 PPM | SMD/SMT | - | 15 pF | TCXO | HCMOS | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | Model 535 | Oscillators | 10 mA | 10 MHz | 0.28 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L26005GT5 CTS | In Stock | - | - | - | - | + 105 C | - 40 C | 3.47 V | 3.14 V | Model 535 | Oscillators | 10 mA | 26 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | TCXO | Clipped Sine Wave | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L20005IA5 CTS | In Stock | - | - | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | Model 535 | Oscillators | 10 mA | 20 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | VCTCXO | Clipped Sine Wave | 2 mm | 5 mm | 3.2 mm | ||
![]() 626L4004I3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | + 85 C | - 40 C | 3.465 V | 3.135 V | 626 | - | - | 40 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L4473C2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | + 70 C | - 20 C | 2.625 V | 2.375 V | 626 | - | - | 44.736 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L156G4C2T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L156H6C3T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L15552G3T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | + 105 C | - 40 C | 3.465 V | 3.135 V | 626 | - | - | 155.52 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626P5005C3T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L4005CMT CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L12505I2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | + 85 C | - 40 C | 2.625 V | 2.375 V | 626 | - | - | 125 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L2502G3T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626L1944I3T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | ||
![]() 626P16604I2T CTS | In Stock | - | - | 2.5 mm x 2 mm | - | + 85 C | - 40 C | 2.625 V | 2.375 V | 626 | - | - | 166 MHz | 30 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.1 mm | 2.5 mm | 2 mm | ||
![]() 626L74A4C2T CTS | In Stock | - | - | - | - | - | - | - | - | 626 | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - |