- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Package Accepted | Approvals | Duty Cycle - Max | For Use With/Related Products | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Supply Voltage-Max | Supply Voltage-Min | Voltage-Input | Operating Temperature | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Type | Number of Positions | Power (Watts) | Subcategory | Pitch | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Note | Current - Output (Max) | Load Capacitance | Number of Ports | Current - Output | Accessory Type | Voltage - Output | Topology | Data Rate | Product Type | Input Connector | Output Connector | Output Format | Dimming | Proto Board Type | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | Board Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 55 % | Condor GLC75 Single Output Model Power Supplies | Vendor undefined / Vendor undefined | + 85 C | - 40 C | 271-1132 | 3.47 V | 3.14 V | - | - | GLx75 single | - | - | - | - | - | Oscillators | - | 10 mA | 38.88 MHz | 0.28 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | Chassis, Cover | - | - | - | VCTCXO | - | - | HCMOS | - | - | - | - | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 535L30705GT5 CTS | In Stock | - | - | - | - | - | - | - | - | LS Series Power Supplies | Lead free / RoHS Compliant | + 105 C | - 40 C | 285-2172 LSDIN2 | 3.47 V | 3.14 V | - | - | LS | - | Not Applicable | - | - | - | Oscillators | - | 10 mA | 30.72 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | Bracket - DIN Rail | - | - | - | TCXO | - | - | Clipped Sine Wave | - | - | - | - | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 535L40005GT5 CTS | In Stock | - | - | Chassis Mount | - | 2.3 lbs (1kg) | - | CE, cURus | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | PDA150B-S1A5G-R PDA150BS1A5G | 3.47 V | 3.14 V | - | -40°C ~ 85°C | - | 9.49 L x 2.32 W x 1.54 H (241.0mm x 59.0mm x 39.0mm) | 1 (Unlimited) | Constant Current | - | 150W | Oscillators | - | 10 mA | 40 MHz | 0.5 PPM | Wire Leads | 1 | 94% | 4.242kV | 277VAC | 120VAC | - | 1.5A | 10 pF | - | - | - | 0 ~ 100 V | AC DC Converter | - | TCXO | - | - | Clipped Sine Wave | - | - | OCP, OVP, SCP | - | - | 2 mm | 5 mm | 3.2 mm | - | IP66 | ||
![]() 535L320X2IT5 CTS | In Stock | - | - | Rack Mount | - | 8.5 lbs (3.9kg) | - | CE, cULus | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 993-1147 POE806U-24AT-N-R POE806U24ATN | 3.47 V | 3.14 V | 90 ~ 264 VAC | 0°C ~ 40°C | - | 17.24 L x 8.98 W x 1.75 H (438.0mm x 228.0mm x 44.5mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 32 MHz | 0.28 PPM | SMD/SMT | - | 75% | - | - | - | AC Power Cord Sold Separately | - | 10 pF | 24 | 600mA | - | 56V | - | 10/100/1000 Mbps | TCXO | IEC 320-C14 | RJ45 (Data, Power) | Clipped Sine Wave | - | - | OCP, OTP, OVP, SCP | 33.6W | IEEE802.3at | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 535L24CX2GT5 CTS | In Stock | - | - | Desktop | - | 0.706 lb (320.24g) | - | CE, cULus, GS | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | Q9695178 | 3.47 V | 3.14 V | 100 ~ 240 VAC | -10°C ~ 45°C | PowerDsine® | 5.94 L x 2.44 W x 1.50 H (151.0mm x 62.0mm x 38.0mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 24.576 MHz | 0.28 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | 1 | 1.1A | - | 55V | - | 10/100/1000 Mbps | TCXO | RJ45 (Data) | RJ45 (Data, Power) | Clipped Sine Wave | - | - | - | 60W | IEEE802.3at | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 536L12805GT5 CTS | In Stock | - | - | Desktop | - | 0.324 lb (146.96g) | - | CE, EN | 55 % | - | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | 90 ~ 264 VAC | -10°C ~ 60°C | - | 3.25 L x 3.00 W x 1.50 H (82.6mm x 76.2mm x 38.1mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 12.8 MHz | 0.5 PPM | SMD/SMT | - | 70% | - | - | - | AC Power Cord Included | - | 15 pF | 1 | 500mA | - | 48V | - | - | TCXO | IEC 320-C6 | RJ45 (Data, Power) | HCMOS | - | - | OCP, SCP | 24W | IEEE802.3af | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 536L260X2IT5 CTS | In Stock | - | - | Desktop | - | 0.441 lb (200.03g) | - | CE, cULus, EN, LVD, TUV | 55 % | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 271-2561 | 3.47 V | 3.14 V | 100 ~ 240 VAC | 0°C ~ 40°C | PW182RB | 5.24 L x 2.13 W x 1.42 H (133.0mm x 54.0mm x 36.0mm) | - | Midspan Injector | - | - | Oscillators | - | 10 mA | 26 MHz | 0.28 PPM | SMD/SMT | - | 65% | - | - | - | AC Power Cord Sold Separately | - | 15 pF | 1 | 350mA | - | 48V | - | 10/100/1000 Mbps | TCXO | IEC 320-C14 | RJ45 (Data, Power) | HCMOS | - | - | OCP, SCP | 17W | IEEE802.3af | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 536L20005IA5 CTS | In Stock | - | - | Wall Mount | - | 0.265 lb (120.2g) | - | CE, C-Tick, cULus, SAA, TUV | 55 % | - | Lead free / RoHS Compliant | + 85 C | - 40 C | PSA15R-480PE-R | 3.47 V | 3.14 V | 90 ~ 264 VAC | 0°C ~ 40°C | PSA15R | 2.82 L x 1.97 W x 1.31 H (71.7mm x 50.0mm x 33.2mm) | - | Passive Injector | - | - | Oscillators | - | 10 mA | 20 MHz | 0.5 PPM | SMD/SMT | - | 85% | - | - | - | AC Power Clips Sold Separately | - | 15 pF | 1 | 310mA | - | 48V | - | - | VCTCXO | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | HCMOS | - | - | OCP, OVP, SCP | 15W | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 536L10005GT5 CTS | In Stock | - | - | Desktop | - | 0.441 lb (200.03g) | - | CE, cULus | - | - | Lead free / RoHS Compliant | - | - | 993-1142 POE31U-1AT-R POE31U1AT | - | - | 90 ~ 264 VAC | 0°C ~ 40°C | POE31X | 5.51 L x 2.55 W x 1.42 H (140.0mm x 65.0mm x 36.0mm) | 1 (Unlimited) | Midspan Injector | - | - | - | - | - | - | - | - | - | Level V | - | - | - | AC Power Cord Sold Separately | - | - | 1 | 535mA | - | 56V | - | 10/100/1000 Mbps | - | IEC 320-C14 | RJ45 (Data, Power) | - | - | - | OCP, OVP, SCP | 30W | IEEE802.3at | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Desktop | - | 0.926 lb (420.03g) | - | CE | 55 % | - | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | 90 ~ 264 VAC | 0°C ~ 60°C | POE-4 | 5.91 L x 4.65 W x 1.26 H (150.0mm x 118.0mm x 32.0mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 38.88 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | 4 | 350mA | - | -48V | - | 10/100 Mbps | VCTCXO | RJ45 (Data) | RJ45 (Data, Power) | HCMOS | - | - | OCP, OVP, SCP, UVLO | 16.8W | IEEE802.3af | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 535L400X2GA5 CTS | In Stock | - | - | Rack Mount | - | 8.5 lbs (3.9kg) | - | CE, cULus | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | 993-1148 POE806U-8MP-N-R | 3.47 V | 3.14 V | 90 ~ 264 VAC | 0°C ~ 40°C | - | 17.24 L x 8.98 W x 1.75 H (438.0mm x 228.0mm x 44.5mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 40 MHz | 0.28 PPM | SMD/SMT | - | 75% | - | - | - | AC Power Cord Sold Separately | - | 10 pF | 8 | 1.69A | - | 56V | - | 10/100/1000 Mbps | VCTCXO | IEC 320-C14 | RJ45 (Data, Power) | Clipped Sine Wave | - | - | OCP, OTP, OVP, SCP | 95W | IEEE802.3at | 2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Desktop | - | 2 lbs (907.2g) | - | CE | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 993-1174 POE60S-4AF-ND POE60S-4AF-R POE60S4AF | 3.47 V | 3.14 V | 36 ~ 57 V | 0°C ~ 55°C | POE60 | 6.87 L x 6.06 W x 1.50 H (174.5mm x 154.0mm x 38.2mm) | 1 (Unlimited) | Extender | - | - | Oscillators | - | 10 mA | 25 MHz | 0.1 PPM | SMD/SMT | - | 84% | - | - | - | - | - | 10 pF | 4 | 320mA | - | 48V | - | 10/100 Mbps | TCXO | 2.5mm Receptacle (Power), RJ45 (Data, Power) | RJ45 (Data, Power) | Clipped Sine Wave | - | - | OCP, OVP, SCP | 15.4W | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
![]() 535L128X2GT5 CTS | In Stock | - | - | Desktop | - | 0.441 lb (200.03g) | - | CCC, CE, C-Tick, cULus, SAA, S-Jet, VCCI | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | PSA16U-480-R | 3.47 V | 3.14 V | 90 ~ 264 VAC | 0°C ~ 40°C | PSA16U | 5.98 L x 2.56 W x 1.42 H (152.0mm x 65.0mm x 36.0mm) | 1 (Unlimited) | Midspan Injector | - | - | Oscillators | - | 10 mA | 12.8 MHz | 0.28 PPM | SMD/SMT | - | 65% | - | - | - | AC Power Cord Sold Separately | - | 10 pF | 1 | 320mA | - | 48V | - | - | TCXO | IEC 320-C14 | RJ45 (Data, Power) | Clipped Sine Wave | - | - | OCP, OVP, SCP | 15.4W | IEEE802.3af | 2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Desktop | - | - | - | CE | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | - | 3.47 V | 3.14 V | - | 0°C ~ 70°C | - | 1.10 L x 0.63 W x 0.91 H (28.0mm x 16.0mm x 23.0mm) | 1 (Unlimited) | Splitter | - | - | Oscillators | - | 10 mA | 25 MHz | 0.1 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | 1 | - | - | - | - | - | VCTCXO | RJ45 (Data, Power) | 2.1mm Plug (Power), RJ45 (Data) | Clipped Sine Wave | - | - | - | - | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Circuit Board | Lead free / RoHS Compliant | + 85 C | - 40 C | 00076308097387 3M156070 50076308097382 76308097387 80001260753 C1012-FULL-35U C1012-FULL-35U-12X18-ND C1012-FULL-35U-ND | 3.47 V | 3.14 V | - | - | C1012 | - | 1 (Unlimited) | - | - | - | Oscillators | - | 10 mA | 12.8 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | Embedded Capacitance Material (ECM), 12 x 18 | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | - | - | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Circuit Board | Lead free / RoHS Compliant | + 85 C | - 40 C | 3M156072 C0614-FULL-35U-18X24 C0614-FULL-35U-18X24-ND C0619-FULL-35U-18X24-ND | 3.47 V | 3.14 V | - | - | C0619 | - | 1 (Unlimited) | - | - | - | Oscillators | - | 10 mA | 20 MHz | 0.28 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | Embedded Capacitance Material (ECM), 18 x 24 | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | - | - | - | 2 mm | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | - | SC-75-6, SC-89, SOT-66, SOT-563, SOT-666 | - | 55 % | - | Lead free / RoHS Compliant | + 105 C | - 40 C | 33406CA | 3.47 V | 3.14 V | - | - | 33000, Surfboards® | 0.600 L x 0.350 W (15.24mm x 8.89mm) | Not Applicable | - | 6 | - | Oscillators | 0.100 (2.54mm) | 10 mA | 20 MHz | 0.28 PPM | SMD/SMT | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | VCTCXO | - | - | HCMOS | - | SMD to SIP | - | - | - | 2 mm | 5 mm | 3.2 mm | 0.031 (0.79mm) 1/32 | - | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | - | SOT23 | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | A879AR | 3.47 V | 3.14 V | - | - | Correct-A-Chip® | 0.400 L x 0.500 W (10.16mm x 12.70mm) | 1 (Unlimited) | - | 6 | - | Oscillators | 0.037 (0.95mm) | 10 mA | 40 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | TCXO | - | - | Clipped Sine Wave | - | SMD to DIP | - | - | - | 2 mm | 5 mm | 3.2 mm | 0.062 (1.57mm) 1/16 | - | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | - | Non Specific | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 5008CA US5008 | 3.47 V | 3.14 V | - | - | 5000, UNI-SIP™ | 1.299 L x 0.800 W (33.00mm x 20.30mm) | Not Applicable | - | 8 | - | Oscillators | - | 10 mA | 50 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | TCXO | - | - | Clipped Sine Wave | - | Through Hole to SIP | - | - | - | 2 mm | 5 mm | 3.2 mm | 0.031 (0.79mm) 1/32 | - | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | - | SOIC | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | - | Correct-A-Chip® 350000 | 1.400 L x 0.450 W (35.56mm x 11.43mm) | 1 (Unlimited) | - | 14 | - | Oscillators | 0.050 (1.27mm) | 10 mA | 20 MHz | 0.5 PPM | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | TCXO | - | - | Clipped Sine Wave | - | SMD to DIP | - | - | - | 2 mm | 5 mm | 3.2 mm | 0.062 (1.57mm) 1/16 | - |