- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Package Accepted | CoilResistance | Contact Materials | Duty Cycle - Max | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Supply Voltage-Max | Supply Voltage-Min | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Size / Dimension | Moisture Sensitivity Level (MSL) | Number of Positions | Subcategory | Pitch | Current Rating | Frequency | Frequency Stability | Termination Style | Load Capacitance | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Output Format | Proto Board Type | Features | Height | Length | Width | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 535L320X2GT5 CTS | In Stock | - | - | - | FR4 Epoxy Glass | SOT-953 | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | 33305CA | 3.47 V | 3.14 V | - | - | - | - | 33000, Surfboards® | 0.500 L x 0.350 W (12.70mm x 8.89mm) | Not Applicable | 5 | Oscillators | 0.100 (2.54mm) | 10 mA | 32 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | SMD to SIP | - | 2 mm | 5 mm | 3.2 mm | 0.031 (0.79mm) 1/32 | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | SOIC | - | - | - | Contains lead / RoHS non-compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | - | - | - | Correct-A-Chip® 350000 | 2.800 L x 0.400 W (71.12mm x 10.16mm) | 1 (Unlimited) | 28 | Oscillators | 0.050 (1.27mm) | 10 mA | 30.72 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | SMD to DIP | - | 2 mm | 5 mm | 3.2 mm | 0.062 (1.57mm) 1/16 | ||
![]() 535L260X2GA5 CTS | In Stock | - | - | - | FR4 Epoxy Glass | Non Specific | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | 1007CA US1007 | 3.47 V | 3.14 V | - | - | - | - | 1000, UNI-SIP™ | 0.500 L x 0.700 W (12.70mm x 17.80mm) | Not Applicable | 7 | Oscillators | - | 10 mA | 26 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | Through Hole to SIP | - | 2 mm | 5 mm | 3.2 mm | 0.031 (0.79mm) 1/32 | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | QFP | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | A875AR | 3.47 V | 3.14 V | - | - | - | - | Correct-A-Chip® | 1.700 L x 1.700 W (43.18mm x 43.18mm) | 1 (Unlimited) | 64 | Oscillators | 0.031 (0.80mm) | 10 mA | 24.576 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | SMD to DIP | - | 2 mm | 5 mm | 3.2 mm | 0.062 (1.57mm) 1/16 | ||
![]() 535L12805GT5 CTS | In Stock | - | - | - | FR4 Epoxy Glass | QFP | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | A865AR | 3.47 V | 3.14 V | - | - | - | - | Correct-A-Chip® | 1.500 L x 1.500 W (38.10mm x 38.10mm) | 1 (Unlimited) | 32 | Oscillators | 0.020 (0.50mm) | 10 mA | 12.8 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | SMD to DIP | - | 2 mm | 5 mm | 3.2 mm | 0.062 (1.57mm) 1/16 | ||
Tiny WHSL | In Stock | - | - | - | FR4 Epoxy Glass | SOT-23 | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 6103CA | 3.47 V | 3.14 V | - | - | - | - | 6000, Surfboards® | 0.500 L x 0.300 W (12.70mm x 7.62mm) | Not Applicable | 3 | Oscillators | - | 10 mA | 10 MHz | 0.1 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | SMD to SIP | - | 2 mm | 5 mm | 3.2 mm | 0.031 (0.79mm) 1/32 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 55 % | Lead free / RoHS Compliant | + 85 C | - 40 C | V23009A 7X 5 | 3.47 V | 3.14 V | - | - | - | - | * | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 13 MHz | 0.5 PPM | SMD/SMT | 15 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | 2-1415899-6-ND PB2691 RZH3-1C4-D024 | 3.47 V | 3.14 V | - | - | - | - | * | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 38.88 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 55 % | Contains lead / RoHS non-compliant | + 85 C | - 40 C | FCA-410-1608M M83536/16-008M | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 10 MHz | 0.28 PPM | SMD/SMT | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
![]() 535L12805IA5 CTS | In Stock | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 85 C | - 40 C | FCA-410-1631M M83536/16-031M | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 12.8 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 85 C | - 40 C | 2-1618256-2 | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 32 MHz | 0.5 PPM | SMD/SMT | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 40 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 800 Ohms | Silver (Ag) | 55 % | Contains lead / RoHS Compliant | + 85 C | - 40 C | 3-1393766-8 3-1393766-8-ND 313937668 PB1934 R10-E1Y2-S800-ND | 3.47 V | 3.14 V | - | 9 VDC | -55°C ~ 75°C | Bulk | R10 | - | - | - | Oscillators | - | 10 mA | 30.72 MHz | 0.5 PPM | Plug In | 15 pF | DPDT (2 Form C) | General Purpose | VCTCXO | - | 12VDC | Non Latching | 120VAC, 30VDC - Max | 15.0mA | - | 3A | 180 mW | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 400 Ohms | Silver Tin Oxide (AgSnO) | 55 % | Lead free / RoHS Compliant | + 85 C | - 40 C | 6-1440006-3-ND PB1662 T7NS5D4-12,005 T7NS5D4-12,005-ND | 3.47 V | 3.14 V | 1.2 VDC | 8.4 VDC | -40°C ~ 85°C | Tube | T7N | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 19.2 MHz | 0.28 PPM | PC Pin | 15 pF | SPDT (1 Form C) | General Purpose | VCTCXO | 9ms | 12VDC | Non Latching | 240VAC, 28VDC - Max | 30.0mA | 5ms | 10A | 360 mW | HCMOS | - | Insulation - Class F, Sealed - Fully | 2 mm | 5 mm | 3.2 mm | - | ||
![]() 535L100X2IA5 CTS | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 4-1416200-8-ND PB2607 V23061B1004A301 | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 10 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 480 Ohms | Silver Tin Oxide (AgSnO) | 55 % | Lead free / RoHS Compliant | + 105 C | - 40 C | 1415015-1 PB663 V23050A1024A533 | 3.47 V | 3.14 V | 2.4 VDC | 18 VDC | -25°C ~ 70°C | Tube | SR6, SCHRACK | - | - | - | Oscillators | - | 10 mA | 20 MHz | 0.28 PPM | PC Pin | 15 pF | 6PST-3NO/3NC (3 Form A, 3 Form B) | Safety | TCXO | - | 24VDC | Non Latching | 400VAC - Max | 50.0mA | - | 8A | 1.2 W | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | SR6A6L10 | 3.47 V | 3.14 V | - | - | - | - | * | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 19.2 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
![]() 536L10005IT5 CTS | In Stock | - | - | - | - | - | - | - | 55 % | Contains lead / RoHS Compliant | + 85 C | - 40 C | RY550009 | 3.47 V | 3.14 V | - | - | - | - | * | - | - | - | Oscillators | - | 10 mA | 10 MHz | 0.5 PPM | SMD/SMT | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 105 C | - 40 C | - | 3.47 V | 3.14 V | - | - | - | - | * | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 20 MHz | 0.28 PPM | SMD/SMT | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | 2 mm | 5 mm | 3.2 mm | - | ||
![]() 536L400X2GT5 CTS | In Stock | - | - | - | - | - | - | - | 55 % | Contains lead / RoHS Compliant | + 105 C | - 40 C | V23057-A0018-A401 | 3.47 V | 3.14 V | - | - | - | - | * | - | 1 (Unlimited) | - | Oscillators | - | 10 mA | 40 MHz | 0.28 PPM | SMD/SMT | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | - | 2 mm | 5 mm | 3.2 mm | - |