- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | CoilResistance | Contact Materials | Duty Cycle - Max | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Other Names | Supply Voltage-Max | Supply Voltage-Min | Turn Off Voltage (Min) | Turn On Voltage (Max) | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact Rating (Current) | Coil Power | Output Format | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 536L388X2IA5 CTS | In Stock | - | - | Through Hole | - | - | Silver Cadmium Oxide (AgCdO) | 55 % | Lead free / RoHS Compliant | + 85 C | - 40 C | V23057A 4A401 V23057A 4A401-ND | 3.47 V | 3.14 V | - | - | -40°C ~ 70°C | Tube | V23057, SCHRACK | - | Oscillators | 10 mA | 38.88 MHz | 0.28 PPM | PC Pin | - | 15 pF | SPDT (1 Form C) | General Purpose | VCTCXO | 7ms | - | Non Latching | 400VAC - Max | - | 3ms | 8A | - | HCMOS | - | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | Socketable | - | 11 kOhms | Silver (Ag) | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 5-1393122-3 KHAU-17D11N-110-ND | 3.47 V | 3.14 V | - | 82.5 VDC | -45°C ~ 70°C | Bulk | KHA | 1 (Unlimited) | Oscillators | 10 mA | 13 MHz | 0.5 PPM | Plug In | - | 10 pF | 4PDT (4 Form C) | General Purpose | TCXO | 13ms | 110VDC | Non Latching | 240VAC - Max | 8.2mA | 6ms | 3A | 1.1 W | Clipped Sine Wave | Neon Indicator | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 5-1415535-6-ND PB2614 PB514024 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 40 MHz | 0.28 PPM | SMD/SMT | - | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L25005IA5 CTS | In Stock | - | - | Through Hole | - | 249 Ohms | Silver Tin Oxide (AgSnO) | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 1558670-4 PB2410 | 3.47 V | 3.14 V | 1.5 VDC | 11.25 VDC | -40°C ~ 105°C | Bulk | T9G | Not Applicable | Oscillators | 10 mA | 25 MHz | 0.5 PPM | PC Pin, Quick Connect - 0.250 (6.3mm) | - | 10 pF | SPDT (1 Form C) | General Purpose | VCTCXO | 15ms | 15VDC | Non Latching | 480VAC - Max | 60.0mA | 22ms | 20A | 900 mW | Clipped Sine Wave | Insulation - Class B, Sealed - Flux Protection | 2 mm | 5 mm | 3.2 mm | ||
![]() 536L260X2GT5 CTS | In Stock | - | - | Through Hole | - | 167 Ohms | Silver Tin Oxide (AgSnO) | 55 % | Lead free / RoHS Compliant | + 105 C | - 40 C | 8-1419125-3 | 3.47 V | 3.14 V | 0.5 VDC | 3.75 VDC | -30°C ~ 70°C | Tube | SDT-R, OEG | 1 (Unlimited) | Oscillators | 10 mA | 26 MHz | 0.28 PPM | PC Pin | - | 15 pF | SPST-NO (1 Form A) | General Purpose | TCXO | 15ms | 5VDC | Non Latching | 250VAC, 30VDC - Max | 30.0mA | 5ms | 5A | 150 mW | HCMOS | Insulation - Class E | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L250X2IT5 CTS | In Stock | - | - | Through Hole | - | 1.1 kOhms | Silver Tin Oxide (AgSnO) | - | Lead free / RoHS Compliant | + 85 C | - 40 C | 6-1440001-9 | 3.47 V | 3.14 V | 1.2 VDC | 18 VDC | -30°C ~ 70°C | Bulk | OMI, OEG | 1 (Unlimited) | Oscillators | 10 mA | 25 MHz | 0.28 PPM | PC Pin | - | 10 pF | DPST-NO (2 Form A) | General Purpose | TCXO | 20ms | 24VDC | Non Latching | 250VAC, 30VDC - Max | 22.5mA | 8ms | 5A | 540 mW | Clipped Sine Wave | Sealed - Flux Protection | 2 mm | 5 mm | 3.2 mm | ||
![]() 536L307X2GT5 CTS | In Stock | - | - | - | - | - | - | 55 % | Lead free / RoHS Compliant | + 105 C | - 40 C | XT314LC4 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 30.72 MHz | 0.28 PPM | SMD/SMT | - | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 536L25005IA5 CTS | In Stock | - | - | - | - | - | - | 55 % | Contains lead / RoHS non-compliant | + 85 C | - 40 C | FCA-210-1018L M83536/10-018L | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 25 MHz | 0.5 PPM | SMD/SMT | - | 15 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | HCMOS | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 536L38805IT5 CTS | In Stock | - | - | - | - | - | - | 55 % | Contains lead / RoHS Compliant | + 85 C | - 40 C | RYA30019 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 38.88 MHz | 0.5 PPM | SMD/SMT | - | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 55 % | Contains lead / RoHS non-compliant | + 85 C | - 40 C | FCA-210-0914L M83536/9-014L | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 30.72 MHz | 0.1 PPM | SMD/SMT | - | 15 pF | - | - | TCXO | - | - | - | - | - | - | - | - | HCMOS | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L307X2IT5 CTS | In Stock | - | - | - | - | - | - | - | Lead free / RoHS Compliant | + 85 C | - 40 C | V23057-B0028-A901 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 30.72 MHz | 0.28 PPM | SMD/SMT | - | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 85 C | - 40 C | 1617036-1 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 19.2 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 535L26005IT5 CTS | In Stock | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 85 C | - 40 C | FCA-210-1036L M83536/10-036L | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 26 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | - | - | TCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | 2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 105 C | - 40 C | ECR0002002 | 3.47 V | 3.14 V | - | - | - | - | * | - | Oscillators | 10 mA | 24.576 MHz | 0.5 PPM | SMD/SMT | - | 10 pF | - | - | VCTCXO | - | - | - | - | - | - | - | - | Clipped Sine Wave | - | 2 mm | 5 mm | 3.2 mm | ||
![]() 653V156H6A3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | 156.257812 MHz | 20 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | + 70 C | - 20 C | - | 1.98 V | 1.62 V | - | - | - | - | CB1V8 | - | - | - | 33.33 MHz | 50 PPM | SMD/SMT | - | 15 pF | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS, TTL | - | 1.8 mm | 7 mm | 5 mm | ||
![]() 653L156G6C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | - | - | 653 | - | - | - | 156.26953 MHz | 20 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L14853I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | + 85 C | - 40 C | - | 2.62 V | 2.37 V | - | - | - | - | 637 | - | - | - | 148.5 MHz | 50 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | 1.7 mm | 7 mm | 5 mm | ||
![]() 637V8476C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | + 70 C | - 20 C | - | 2.62 V | 2.37 V | - | - | - | - | - | - | - | - | 84.7739 MHz | 20 PPM | SMD/SMT | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 315LB3C1555T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | 3.3 V | - | - | - | VCXO | - | - | - | - | - | - | - | - | HCMOS | - | - | 5 mm | 3.2 mm |