- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C1604GMT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA32 | 16 MHz | 30 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3842HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 5 V | 1.8 V | CA70 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT50 | 26 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT32 | 50 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA50C2403HNT CTS | In Stock | - | - | 5 mm x 3.2 mm | + 125 C | - 40 C | 2.6 V | 2.3 V | CA50 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 125 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 37.4 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA32C3742GMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 1.89 V | 1.71 V | CA32 | 37.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 1.89 V | 1.71 V | CA70 | 125 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 14.31818 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA25C3743HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA25 | 37.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2003GNT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA25 | 20 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA50C3743IMT CTS | In Stock | - | - | - | + 85 C | - 40 C | 5 V | 1.8 V | CA50 | 37.4 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.3 mm | 5 mm | 3.2 mm | ||
![]() 645H5005C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 3.465 V | 3.135 V | 645H | 50 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 1.4 mm | 5 mm | 3.2 mm | ||
![]() 645H2505C2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | 645H | 25 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 1.4 mm | 5 mm | 3.2 mm | ||
![]() 643H15623I2R CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 2.625 V | 2.375 V | 643H | 156.25 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() 643H2503G3R CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 105 C | - 40 C | 3.465 V | 3.135 V | 643H | 25 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 0.9 mm | 3.2 mm | 2.5 mm | ||
![]() 647H15554C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | 647H | 155.52 MHz | 30 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 1.65 mm | 7 mm | 5 mm | ||
![]() 647H2703G3T CTS | In Stock | - | - | 7 mm x 5 mm | + 105 C | - 40 C | 3.465 V | 3.135 V | 647H | 27 MHz | 50 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 1.65 mm | 7 mm | 5 mm | ||
![]() 647H12505C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 2.625 V | 2.375 V | 647H | 125 MHz | 25 PPM | SMD/SMT | - | Standard Oscillators | HCSL | 1.65 mm | 7 mm | 5 mm |