- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Category | Dimensions | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Output Frequency | Package Type | Product Depth (mm) | Programmable | Rad Hardened | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Upper Frequency | Usage Level | Operating Temperature | Packaging | Series | Type | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Symmetry-Max | Oscillator Type | Load Capacitance | Product Type | Screening Level | Output Format | Output Level | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | 33.333 MHz | CSMD | 3.63 V | 2.97 V | - | - | -20 to 70 °C | - | 636 | - | 33.333 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | 30 pF | Standard Oscillators | - | HCMOS | HCMOS/TTL | - | 1.3 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | - | + 85 C | - | - 40 C | Through Hole | - | - | - | - | - | - | - | - | - | 12 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | -40 to 85 °C | - | MXO45HS | - | 12 MHz | 100 PPM | 4 | Radial | - | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | 750 | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | 50 MHz | CSMD | 3.6 V | 3 V | - | - | -20 to 70 °C | - | CB3LV | - | 50 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | 50 pF | Standard Oscillators | - | HCMOS | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() 653L15623I3T CTS | In Stock | - | - | - | - | SMD | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 156.25 MHz | SMD | - | - | - | - | -40 to 85 °C | - | 653 | Clock Oscillator | - | 50 ppm | 6 | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | - | - | - | ||
![]() 353SB3A100T CTS | In Stock | - | - | - | - | - | - | - | + 60 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | - | -40 to 85 °C | - | 353 | - | 10 MHz | 50 PPM | - | SMD/SMT | 5 V | - | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
![]() 353VB3A491T CTS | In Stock | - | - | - | - | - | - | - | + 60 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 3.47 V | 3.14 V | - | - | -40 to 85 °C | - | - | - | 49.152 MHz | 50 PPM | - | SMD/SMT | 3.3 V | - | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | 1 MHz | CSMD | 3.63 V | 2.97 V | - | - | -40 to 85 °C | - | - | - | 1 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | 30 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.3 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | - | + 70 C | - | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | 38.4 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | -20 to 70 °C | - | - | - | 38.4 MHz | 50 PPM | 4 | Radial | - | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | 3.686 MHz | CSMD | 3.6 V | 3 V | - | - | -40 to 85 °C | - | CB3LV | - | 3.686 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | DIP-8 | - | - | - | + 70 C | - | - 20 C | Through Hole | - | - | - | - | - | - | - | - | - | 14.3181 MHz | Metal DIP | 5.5 V | 4.5 V | - | - | -20 to 70 °C | - | - | - | 14.31818 MHz | 50 PPM | 4 | Radial | - | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | 27 MHz | CSMD | 2.5 V | 2.5 V | - | - | - | - | - | - | 27 MHz | 100 PPM | 4 | SMD/SMT | - | - | - | 15 pF | Standard Oscillators | - | - | - | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | Surface Mount | - | - | - | - | 27 MHz | - | - | - | - | - | CSMD | - | - | 27 MHz | - | -20 to 70 °C | - | 357 | - | - | - | 6 | - | 3.3 V | - | - | - | VCXO | - | - | HCMOS/TTL | - | - | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | SMD | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | 25.00125 MHz | CSMD | 5.5 V | 4.5 V | - | - | -20 to 70 °C | - | CB3 | Clock Oscillator | 30 MHz | 50 ppm | 6 | SMD/SMT | 5 V | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS | - | 1.8 mm | 7 mm | 5 mm | - | ||
![]() 353NB6A655T CTS | In Stock | - | - | - | - | - | - | - | + 60 C | - | - 10 C | - | - | - | - | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | - | - | -40 to 85 °C | - | - | - | 65.536 MHz | 20 PPM | - | SMD/SMT | 2.5 V | - | - | 15 pF | VCXO | - | HCMOS | - | - | 1.2 mm | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | 33.333 MHz | CSMD | 3.63 V | 2.97 V | - | - | - | - | - | - | 33.333 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | 15 pF | Standard Oscillators | - | HCMOS | - | - | 1 mm | 3.2 mm | 2.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | SMD | - | - | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | - | - | - | 7.3728 MHz | CSMD | 5.5 V | 4.5 V | - | - | -40 to 85 °C | - | - | Clock Oscillator | 7.3728 MHz | 50 ppm | 4 | SMD/SMT | 1.9, 3.6, 1.7, 3, 1.8, 3.3 V | - | - | 50 pF | Standard Oscillators | - | HCMOS | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SMD | - | 7 x 5 x 1.8mm | 3.6V dc | 85°C | 3V dc | -40°C | Surface Mount | 3.63(V) | 2.97(V) | 3.3 | -40C to 85C | 12.288MHz | SMD | 5(mm) | No | No | 12.288 MHz | CSMD | 3.6 V | 3 V | - | Industrial grade | -40 to 85 °C | Tape and Reel | - | Crystal Oscillator | 12.288(MHz) | 50 ppm | 4 | SMD/SMT | - | 55(%) | Clock | 50(pF) | Standard Oscillators | Industrial | HCMOS | HCMOS/TTL | 7(mm) | 1.8mm | 7 mm | 5 mm | 1.8(mm) | ||
![]() 581L200X2ITT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | 24.704 MHz | CSMD | - | - | - | - | -20 to 70 °C | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | + 70 C | - | - 20 C | Surface Mount | - | - | - | - | - | - | - | - | - | 4.8 MHz | CSMD | 3.6 V | 3 V | - | - | -20 to 70 °C | - | - | - | 4.8 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | 50 pF | Standard Oscillators | - | HCMOS, TTL | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - |