- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Contact Material - Plating | 1st Connector Mounting Type | Clamp Material - Plating | Screw Material - Plating | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Overall Impedance | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage Rated | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Contact Tail Length | Load Capacitance | Number of Levels | Current | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | 1st Connector | 2nd Connector | Screw Size | DC Resistance (DCR) (Max) | Insertion Loss | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654E24574I2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | RN73R1J | - | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 1.78 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | - | Automotive AEC-Q200, Moisture Resistant | 1.2 mm | 0.022 (0.55mm) | 5 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
![]() 656V15553I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C | SiT8208 | 0.106 L x 0.094 W (2.70mm x 2.40mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | 33.6 MHz | ±10ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 31mA | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656E62203C3T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Mercury United Electronics, Inc. | - 20 C | - | Strip | - | Active | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 22 MHz | ±1ppm | LVDS | - | - | SMD/SMT | Amplitude Control | Crystal | 23mA (Typ) | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | ±8ppm | - | 2 mm | 0.067 (1.70mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656M9603C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KPTC6 | - | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | KPTC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656C2505C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 517 | - | - | - | - | - | - | + 70 C | CTS-Frequency Controls | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -30°C ~ 85°C | 517 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | - | - | 32 MHz | ±2ppm | HCMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 10mA | - | - | - | 10µA | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 654V16005C3T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Bulkhead - Front Side Nut | Composite | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | CTVS07RF | - | Gold | Copper Alloy | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | Bulk | Composite | Active | 3.465 V | 3.135 V | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 18 | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | C | Shielded | Environment Resistant | - | - | 160 MHz | 25 PPM | - | Electroless Nickel | 15-18 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 50.0µin (1.27µm) | - | - | - | ||
![]() 656L4504C2T CTS | In Stock | - | - | Through Hole | 7 mm x 5 mm | - | - | - | Thermoplastic | - | - | - | - | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | VJ10 | - | - | - | - | - | - | + 70 C | Amphenol Anytek | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | 0.4 Nm (3.5 Lb-In) | - | - | - | -40°C ~ 115°C | VJ | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | - | - | 45 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | 12-30 AWG | - | 300 V | - | - | 1 | 20 A | - | - | - | - | - | - | - | 10 | - | - | - | - | Standard Oscillators | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | LVDS | - | Interlocking (Side) | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654M148A4I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | Silver | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | Bulk | Metal | Active | 3.465 V | 3.135 V | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 35 | - | Olive Drab | - | - | - | Threaded | 22A, 41A | - | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | 148.3516 MHz | 30 PPM | - | Olive Drab Cadmium | 32-7 | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656V7773C2T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIT9375 | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 105°C | SiT9375 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | 333.33 MHz | ±50ppm | HCSL | - | - | SMD/SMT | Enable/Disable | MEMS | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 654P12504C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | VM16 | - | - | Copper | - | 20 A | - | + 70 C | Amphenol Anytek | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | 0.4 Nm (3.5 Lb-In) | - | 300 V | - | -40°C ~ 115°C | VM | - | - | - | - | - | - | Plug, Female Sockets | - | 16 | - | Black | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.591 (15.00mm) | - | 125 MHz | 30 PPM | - | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Tin | 12-22 AWG | 16 | 180° | - | - | 0.34-2.5mm² | Standard Oscillators | 6-7mm | - | - | - | - | - | M2.5 | - | - | LVPECL | - | Retention Latches (Non-Wire Side) | 1.2 mm | - | 5 mm | 3.2 mm | - | - | UL94 V-0 | - | ||
![]() 654M74A3C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | Panel Mount | - | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Male | - | Female | 336320 | 1.13mm OD Coaxial Cable | - | - | - | - | 6 GHz | + 70 C | Amphenol RF | - 20 C | 50 Ohms | Bag | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | U.FL (UMCC), AMC to RP-SMA | 74.1758 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | RP-SMA Jack | U.FL (UMCC), AMC Plug, Right Angle | - | - | - | HCMOS | - | - | 1.2 mm | - | 13.78 (350.00mm) | 3.2 mm | - | - | - | - | ||
![]() 654P34943C2T CTS | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 6.57 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | - | Automotive AEC-Q200, Moisture Resistant | 1.2 mm | 0.028 (0.70mm) | 5 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
![]() 656E7683I2T CTS | In Stock | - | - | Through Hole | 7 mm x 5 mm | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | VE21 | - | - | Copper | - | 8 A | - | + 85 C | Amphenol Anytek | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | 300 V | - | -40°C ~ 115°C | VE | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 21 | - | Green | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | 0.303 (7.70mm) | - | 76.8 MHz | 50 PPM | - | - | - | Solder | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | 1 | - | - | - | - | - | - | Tin | - | 21 | - | 90°, Right Angle | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | - | Mating Flange | 2 mm | - | 7 mm | 5 mm | - | - | UL94 V-0 | - | ||
![]() 654P23303I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 233 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L16004I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656V10004C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656L66934C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -10°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | ±30ppm | - | - | - | SMD/SMT | - | - | - | 100 Ohms | - | - | - | - | - | 7pF | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | 0.020 (0.50mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E14855C2T CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | KJA6T | - | Gold | - | - | - | - | - | ITT Cannon, LLC | - | - | Bulk | Metal | Active | - | - | - | - | - | - | -65°C ~ 200°C | KJA | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 100 | - | - | - | - | - | Threaded | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 23-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 654C9605C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L25005C3T CTS | In Stock | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Tusonix a Subsidiary of CTS Electronic Components | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | 200V | - | - | -55°C ~ 125°C | 4300 | 0.156 Dia x 0.110 L (3.96mm x 2.79mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | 250 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | 3dB @ 100MHz | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - |