- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Base Product Number | Class | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Efficiency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Memory Size | Current - Output (Max) | Load Capacitance | Connector Style | Speed | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Response Time | Wire Gauge or Range - AWG | Contact Termination | Contact Form | Fuse Type | Relay Type | Breaking Capacity @ Rated Voltage | Wire Gauge or Range - mm² | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Form | Must Release Voltage | Output Connector | Output Format | Convert From (Adapter End) | Convert To (Adapter End) | Absolute Pull Range (APR) | Housing Finish | Seal Rating | Coil Insulation | Number of Positions (Convert From) | Orientation (Convert From) | Shell Size - Insert (Convert From) | Orientation (Convert To) | Number of Positions (Convert To) | Termination Finish | Features | Shell Size - Insert (Convert To) | Wire Gauge or Range - Coaxial | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 654E34944C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Walsin Technology Corporation | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L15625C3T CTS | In Stock | - | - | Free Hanging (In-Line), Right Angle | 5 mm x 3.2 mm | - | Aluminum Alloy | - | - | MS3108R24 | - | - | Silver | - | - | + 70 C | - | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 3.465 V | 3.135 V | - | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Female Sockets | - | - | 11 | - | Olive Drab | - | - | Threaded | - | 22A, 41A | - | - | N (Normal) | - | Environment Resistant | 156.25 MHz | 25 PPM | - | Olive Drab Cadmium | 24-20 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L7684I3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.8 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656V16114C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | KEMET | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654C16114C3T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Flange | - | - | Aluminum Alloy | CB9 | - | - | - | - | - | + 70 C | - | ITT Cannon, LLC | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | MIL-DTL-5015, CB | - | - | - | - | - | - | - | - | - | - | - | - | - | Reverse Bayonet Lock | - | 41A | - | - | - | Unshielded | IP67 - Dust Tight, Waterproof | 161.1328 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | Olive | - | - | - | - | - | - | 15 pF | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | Female Sockets | Male Pins | - | Chromate | - | - | 4 | N (Normal) | 20-4 | N (Normal) | 4 | - | - | 20-4 | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654V10623I3T CTS | In Stock | - | - | Requires Holder | 5AG, 10mm x 38mm (Midget) | - | - | - | - | - | CC | - | - | - | - | + 85 C | - | OptiFuse | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | 600 V | 300 V | - | - | - | FPK-R | 0.406 Dia x 1.496 L (10.30mm x 38.00mm) | - | - | - | - | - | - | - | - | - | - | Electrical, Industrial | - | - | - | 375mA | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Blow | - | - | - | Cartridge | - | 200kA AC, 20kA DC | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656P69344I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 693.483 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656E16005C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | AUTEC POWER SYSTEMS | - 20 C | Case | - | Active | 3.465 V | 3.135 V | - | - | 100 ~ 240 VAC | - | - | DT160A (160W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 160 W | - | - | - | - | - | - | - | - | 160 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | Level VI | - | - | - | - | - | - | 8.4A | - | - | - | - | - | - | - | IEC 320-C8 | 19V | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | Desktop | - | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E15364C2T CTS | In Stock | - | - | Socketable | 5 mm x 3.2 mm | - | - | - | - | - | - | 6.3 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | + 70 C | - | American Zettler | - 20 C | Box | - | Active | 2.625 V | 2.375 V | - | - | - | - | -40°C ~ 85°C | AZ2704 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153.6 MHz | 30 PPM | - | - | - | - | Plug In, Quick Connect - 0.110 (2.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | General Purpose | - | - | Standard Oscillators | 30 ms | 110VDC | Non Latching | 400VAC, 150VDC - Max | - | 17.5 mA | 30 ms | 82.5 VDC | 30 A | - | 5.5 VDC | - | LVPECL | - | - | - | - | - | Class B | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656L148A4I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | 430-8 | - | - | - | Copper Alloy | 20 | + 85 C | - | ITT Cannon, LLC | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | - | - | - | - | Machined | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | 148.3516 MHz | 30 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20-24 AWG | Crimp | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654L24574I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | - | Reliance North America | - 40 C | Tape & Box (TB) | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245.76 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654M23304I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | + 85 C | CompactFlash® | Apacer Memory America | - 40 C | Tray | - | Obsolete | 2.625 V | 2.375 V | - | - | - | - | 0°C ~ 70°C | CFC 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLC | - | - | - | - | 233 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 64GB | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 634L30004C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
![]() 654M9215C2T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | RMEF | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 487 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 656P10624C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | CP8655 | - | - | - | - | - | + 70 C | - | Infineon Technologies | - 20 C | Tape & Reel (TR) | - | Obsolete | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E40004I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | - | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | 0°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | ±25ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 120 Ohms | - | - | - | - | 8pF | - | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 70 C | - | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | 100 Ohms | - | - | - | - | 18pF | - | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | RS73F1JRT | - | - | - | - | - | + 85 C | - | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 26.7 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | 448 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 334P625B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 334L250B4I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | - | CTS-Frequency Controls | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | 520 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 38.4 MHz | ±2ppm | Clipped Sine Wave | - | - | - | SMD/SMT | - | Crystal | 2.5mA | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - |