- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Dielectric Material | Insert Material | Shell Material, Finish | Base Product Number | CCT(K) | CoilResistance | Contact Finish Mating | Contact Materials | Contact Sizes | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Temperature-Test | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Efficiency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Row Spacing | Note | Flange Feature | Current - Output (Max) | Load Capacitance | Connector Style | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Number of Resistors | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Current - Test | Voltage - Output | Mating Cycles | Contact Form | Lumens/Watt @ Current - Test | Shell Size, Connector Layout | CRI (Color Rendering Index) | Circuit Type | Power Per Element | Relay Type | Current - Max | Lens Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Form | Light Emitting Surface (LES) | Must Release Voltage | Wavelength | Output Connector | Backset Spacing | Output Format | Absolute Pull Range (APR) | Resistor-Ratio-Drift | Seal Rating | Resistance (Ohms) | Coil Insulation | Resistor Matching Ratio | Features | Plunger Size | Operating Force - Initial | Recommended Working Height | Pad Layout Dimension | Minimum Working Height | Operating Force - Mid Compression | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 358P873B4I3T CTS | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stainless Steel | - | - | + 85 C | Preci-Dip | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | -25°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve & Plunger (Pogo Pins) | 5A | - | - | - | - | - | 87.35 MHz | 30 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20000 | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 0.042 (1.07mm) Dia | 58.12gf | - | Circular - 0.072 (1.83mm) | 0.295 (7.49mm) | 101.97gf | - | - | - | - | 20.0µin (0.51µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | - | MS3106R20 | - | - | Silver | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | - | - | - | - | - | - | 900VAC, 1250VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | Solder Cup | - | Plug, Female Sockets | - | 1 | Olive Drab | - | - | - | - | Threaded | - | 245A | - | - | N (Normal) | - | Environment Resistant | 156.25 MHz | 25 PPM | - | Olive Drab Cadmium | 20-2 | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | Backshell, Coupling Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 349.4 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | AUTEC POWER SYSTEMS | - 20 C | Case | - | Active | - | - | - | - | - | 100 ~ 240 VAC | - | - | DT120A (120W) | - | - | - | - | - | - | - | - | ITE (Commercial) | - | 120 W | - | - | - | - | - | - | - | - | - | 25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | Level VI | - | 2.5 V | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | - | - | - | IEC 320-C18 | - | 24V | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | USB Mini | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356P388B3I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 85.25 MHz | ±15ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 2.5 V | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | GW KAGLB2.CM | 2700K | - | - | - | - | 2415lm (2240lm ~ 2590lm) | + 85 C | OSRAM Opto (ams OSRAM) | - 40 C | Tray | - | Obsolete | 3.465 VDC | 3.135 VDC | 85°C | - | - | - | - | - | SOLERIQ® S 13 | 19.00mm L x 19.00mm W | - | - | - | - | Chip On Board (COB) | - | White, Warm | - | - | - | - | - | - | - | - | - | - | - | - | 312.5 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | Square | - | - | - | - | - | - | - | - | 35V | 120° | - | - | - | - | 700mA | - | - | - | 99 lm/W | - | 90 | - | - | - | 1.4A | Flat | VCXO | - | - | - | - | - | - | - | - | - | - | 13.20mm Dia | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155.52 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 63.328 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 3.3 V | - | - | - | 1.1µA | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() 358L540B4C2T CTS | In Stock | - | - | Surface Mount | 0606, Concave | - | 4 | - | - | 0606 | - | - | - | - | - | - | - | - | - | - | - | + 70 C | CTS Resistor Products | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | S4x | 0.063 L x 0.063 W (1.60mm x 1.60mm) | ±1% | - | ±200ppm/°C | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | 54 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Isolated | 63mW | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | 430k | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 2506, Concave, Long Side Terminals | - | 16 | - | - | 2506 | - | - | - | - | - | - | - | - | - | - | - | + 85 C | CTS Resistor Products | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | S4x | 0.252 L x 0.063 W (6.40mm x 1.60mm) | ±5% | - | ±200ppm/°C | - | - | - | - | DDR SDRAM, DRAM, MDDR | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | Isolated | 63mW | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | 1.2k | - | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole, Right Angle | - | - | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | Steel, Tin-Nickel Plated | DCMD | - | - | - | Copper Alloy | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | - | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | D*M | - | - | Solder | - | Plug, Male Pins | - | 37 | Black | - | 2 | - | - | - | Signal | 7.5A | - | - | - | - | - | 153.6 MHz | 25 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | Machined | - | 4 (DC, C) | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | Grounding Indents, Mounting Brackets | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 358P742B4I2T CTS | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 13.45 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | + 85 C | American Zettler | - 40 C | Box | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | AZ2250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 30 PPM | - | - | - | - | PC Pin | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | General Purpose | - | - | VCXO | 15 ms | 110VDC | Non Latching | 277VAC, 28VDC - Max | - | 8.2 mA | 10 ms | 82.5 VDC | 30 A | - | - | 11 VDC | - | - | - | LVPECL | - | - | Sealed - Fully | - | Class F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Circular | Composite | - | - | - | - | - | D38999/26JJ | - | - | - | - | 16 | - | + 70 C | Amphenol Aerospace Operations | - 20 C | Bulk | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Plug Housing | For Male Pins | 29 | - | - | - | - | - | Threaded | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | 150 MHz | 30 PPM | - | Cadmium | 25-29 | - | SMD/SMT | - | - | - | - | - | Olive Drab | 2.5 V | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358P38DB3I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 61.5 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 3.3 V | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | + 85 C | Vishay Beyschlag/Draloric/BC Components | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | 250V | 500V | - | - | -40°C ~ 105°C | MKP1847H | 1.654 L x 1.181 W (42.00mm x 30.00mm) | ±5% | PC Pins | - | - | - | - | - | EMI, RFI Suppression | - | - | 12 µF | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | 6 mOhms | 1.476 (37.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | 85C/85% Humidity | - | - | - | - | - | - | - | 1.799 (45.70mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Amphenol Positronic | - 40 C | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L768B5C2T CTS | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 70°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | 30 Ohms | - | - | - | - | - | - | - | - | 18pF | - | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Solder Cup | - | - | - | - | - | - | Brass Alloy | - | - | - | - | - | - | - | - | - | - | + 85 C | Mill-Max Manufacturing Corp. | - 40 C | Tube | - | Active | - | - | - | - | - | - | - | - | 869 | - | - | - | - | Piston | - | - | - | - | 2 | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | - | 122.88 MHz | 30 PPM | - | - | - | Gold | SMD/SMT | - | - | - | 20 | - | - | 3.3 V | - | - | - | - | - | 0.157 (4.00mm) | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.0µin (0.51µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | - | - | - | - | - | - | -10°C ~ 60°C | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.5 V | 30 Ohms | - | - | - | - | - | - | - | - | 19pF | - | Fundamental | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | - | - | ||
![]() 634C14854I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | NXP USA Inc. | - 40 C | Bulk | - | Last Time Buy | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - |