- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA25C5002GNT CTS | In Stock | - | - | - | + 105 C | - 40 C | 3.3 V | 1.8 V | CA25 | 50 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2407HNT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA25 | 24 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2405INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 24 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C1227PMT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA25 | 12.288 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C5003ILT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 50 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C5007HMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 50 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C4003GMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 105 C | - 40 C | 3.3 V | 1.8 V | CA20 | 40 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA25C1002HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA25 | 10 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2213INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 22.1184 MHz | 50 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C3202PLT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA20 | 32 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C3204ILT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA25C4805INT CTS | In Stock | - | - | - | + 85 C | - 40 C | 3.3 V | 1.8 V | CA25 | 48 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C5002HLT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 50 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA25C3842PLT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA25 | 38.4 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
![]() CA20C2507NNT CTS | In Stock | - | - | - | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 25 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C2707NLT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 150 C | - 40 C | 3.3 V | 1.8 V | CA20 | 27 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA20C1207HMT CTS | In Stock | - | - | - | + 125 C | - 40 C | 3.3 V | 1.8 V | CA20 | 12 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm | ||
![]() CA25C1472PMT CTS | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CA25 | 14.7456 MHz | 100 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 105 C | - 55 C | 3.3 V | 1.8 V | CHT70 | 20 MHz | 150 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 1.8 mm | 7 mm | 5 mm | ||
![]() CA20C2005IMT CTS | In Stock | - | - | 2 mm x 1.6 mm | + 85 C | - 40 C | 3.3 V | 1.8 V | CA20 | 20 MHz | 25 PPM | SMD/SMT | 15 pF | Standard Oscillators | HCMOS | 0.8 mm | 2 mm | 1.6 mm |