- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Thermal Resistance of Package | Base Product Number | CCT(K) | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | For Use With/Related Products | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage-Input | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Contact Tail Length | Current - Output (Max) | Load Capacitance | Connector Style | Number of Levels | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Accessory Type | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Contact Mating Finish | Current - Test | Voltage - Output | Wire Gauge or Range - AWG | Contact Form | Lumens/Watt @ Current - Test | Shell Size, Connector Layout | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Current - Max | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Screw Size | Form | Output Connector | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Backset Spacing | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656V34943C3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | Aluminum Alloy | - | - | - | - | - | - | MS3106F16 | - | Silver | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 3.465 V | 3.135 V | - | - | - | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 5 | - | Olive Drab | - | - | - | Threaded | - | 22A | - | - | N (Normal) | - | Environment Resistant | - | 349.4 MHz | 50 PPM | - | Olive Drab Cadmium | 16S-8 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | Cable Clamp, Coupling Nut | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656P15363C2T CTS | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±5% | 2 | - | ±200ppm/°C | - | - | 820 kOhms | - | Thick Film | - | - | - | 1W | - | - | - | - | - | - | - | - | - | 153.6 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 2 mm | 0.028 (0.70mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V8674C3T CTS | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | CTS-Frequency Controls | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | - | -20°C ~ 70°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7456 MHz | ±20ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | 2 mm | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 7 mm | 5 mm | - | - | - | - | ||
![]() 656M14453I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | - | - | - | - | Thermoplastic | - | - | - | HW13 | - | - | Phosphor Bronze | - | - | 10 A | - | + 85 C | Amphenol Anytek | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | 300 V | - | -40°C ~ 115°C | HW | - | - | - | - | - | - | Plug, Female Sockets | - | 13 | - | Gray | - | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.591 (15.00mm) | 144.5 MHz | 50 PPM | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | 1 | - | - | - | - | - | - | - | - | Tin | - | - | 12-26 AWG | - | - | - | - | 13 | 180° | - | - | - | Standard Oscillators | 9mm | - | - | - | - | - | - | - | HCMOS | - | Retention Latches (Non-Wire Side) | 1.85 mm | - | 7 mm | 5 mm | - | - | UL94 V-0 | - | ||
![]() 654P20484C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | AUTEC POWER SYSTEMS | - 20 C | Case | - | Active | 2.625 V | 2.375 V | - | 100 ~ 240 VAC | - | - | - | DT012R (12W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | - | 12 W | - | - | - | - | - | - | - | - | - | 204.8 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | Level VI | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | NEMA 5-15P | - | - | 12V | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | Desktop | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656M74A3C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIMATIC Series | + 70 C | Siemens | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | SIMATIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.1758 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654L14454I3T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | Circular | Composite | - | - | - | Thermoplastic | - | - | CTV06RW | - | - | - | 23 | - | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Plug Housing | For Male Pins | - | 73 | - | - | - | - | - | Threaded | Crimp | - | - | - | A | Shielded | Environment Resistant | - | 144.5 MHz | 30 PPM | - | Cadmium | 17-73 | - | SMD/SMT | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | Coupling Nut | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654E148B4C3T CTS | In Stock | - | - | Panel Mount, Through Hole, Right Angle | 5 mm x 3.2 mm | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | Steel, Tin-Nickel Plated | - | DCM2 | - | - | Copper Alloy | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -55°C ~ 125°C | Combo D®, D*M | - | - | - | Solder | - | Plug, Male Pins | - | - | 21 (17 + 4 Coax or Power) | - | Black | - | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | - | - | - | 148.351648 MHz | 30 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 (DC, C) - 21WA4 | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | Grounding Indents, Mounting Brackets, Shielded | 1.2 mm | - | 5 mm | 3.2 mm | Flash | - | UL94 V-0 | - | ||
![]() 654E16113I3T CTS | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | CSDM | - | - | - | - | 12.8°C/W | - | - | - | - | - | - | - | - | + 85 C | OSRAM Opto (ams OSRAM) | - 40 C | Tape & Reel (TR) | - | Obsolete | 3.465 V | 3.135 V | - | - | - | - | - | OSLON LX | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95V | - | 120° | - | - | - | - | 350mA | - | - | - | 136 lm/W | - | - | - | - | - | 1A | - | Standard Oscillators | - | - | - | - | - | 140lm (100lm ~ 180lm) | - | - | LVPECL | - | - | 1.2 mm | 0.072 (1.82mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654C8674C2T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Flange | Circular | Composite | - | - | - | - | - | - | CTVP00RW | - | - | - | 16 (4), 20 (40), 8 Coax (2) | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Receptacle Housing | For Female Sockets | - | 46 (44 + 2 Coax) | - | - | - | - | - | Threaded | Crimp | - | - | - | D | Shielded | Environment Resistant | - | 86.7 MHz | 30 PPM | - | Cadmium | 25-46 | - | SMD/SMT | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654C13203I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 120 Ohms | - | - | - | - | - | - | - | 11pF | - | - | Fundamental | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | 0.026 (0.65mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656L9214I2T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | - | RN73R2A | - | - | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1% | 2 | - | ±50ppm/°C | - | - | 138 Ohms | - | Thin Film | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 92.16 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | Automotive AEC-Q200, Moisture Resistant | 2 mm | 0.024 (0.60mm) | 7 mm | 5 mm | - | - | - | AEC-Q200 | ||
![]() 656E15623C2T CTS | In Stock | - | - | Through Hole | 7 mm x 5 mm | - | - | - | - | - | Thermoplastic | - | - | - | OQ24 | - | - | Copper | - | - | 10 A | - | + 70 C | Amphenol Anytek | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | 300 V | - | -40°C ~ 115°C | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 24 | - | Green | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 0.283 (7.19mm) | 156.25 MHz | 50 PPM | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | 1 | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 24 | - | 90°, Right Angle | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | Locking Ramp | 2 mm | - | 7 mm | 5 mm | - | - | UL94 V-0 | - | ||
![]() 654L74A3C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.1758 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656C8675C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 86.7 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E16004I3T CTS | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | 435F | - | - | - | - | - | - | - | + 85 C | CTS-Frequency Controls | - 40 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 105°C | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | ±50ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | 20pF | - | - | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | 1.2 mm | 0.043 (1.10mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654E4335C2T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Flange | - | Aluminum Alloy | - | - | - | - | - | - | KJA0T | - | Gold | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 2.625 V | 2.375 V | - | - | - | - | -65°C ~ 175°C | KJA | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 79 | - | Olive Drab | - | - | - | Threaded | - | - | - | - | A | - | Environment Resistant | - | 43.35 MHz | 25 PPM | - | Olive Drab Cadmium | 21-35 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 654L14453C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144.5 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654C7684I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.8 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654C7684C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Taitien | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | -40°C ~ 85°C | PY-U | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | 125 MHz | ±50ppm | CMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | 0.038 (0.96mm) | 5 mm | 3.2 mm | - | - | - | - |