- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Operating Supply Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Load Capacitance | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Size | Thread Size | Number of Logic Elements/Cells | Product Type | Includes | Total RAM Bits | Number of LABs/CLBs | Output Format | Lock Location | Absolute Pull Range (APR) | Housing Finish | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656C23305C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 233 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654P15003I2T CTS | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | RN73R1E | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 187 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 150 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Automotive AEC-Q200, Moisture Resistant | 1.2 mm | 0.016 (0.40mm) | 5 mm | 3.2 mm | - | - | - | AEC-Q200 | ||
![]() 654V2504C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654L15003I3T CTS | In Stock | - | - | Surface Mount | 484-BBGA | - | - | - | 484-FBGA (23x23) | - | - | - | XA6SLX45 | - | - | - | + 85 C | AMD | - 40 C | 296 | Tray | - | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 100°C (TJ) | Automotive, AEC-Q100, Spartan®-6 LXT XA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | 150 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43661 | Standard Oscillators | - | 2138112 | 3411 | LVDS | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 654V20005C2T CTS | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | + 70 C | American Technical Ceramics | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | 16V | - | -55°C ~ 85°C | ATC 531Z | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | - | - | X5R | - | - | - | - | - | - | Bypass, Decoupling | - | 0.1 µF | - | - | - | - | - | - | - | - | 200 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 0.013 (0.33mm) | - | - | - | ||
![]() 654P8733I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.351542 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 634V25004I2T CTS | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | RS73F1ERT | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±25ppm/°C | - | - | 976 kOhms | - | Thick Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 250 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Automotive AEC-Q200 | 1.1 mm | 0.016 (0.40mm) | 3.2 mm | 2.5 mm | - | - | - | AEC-Q200 | ||
![]() 656L156A3I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | CA310 | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.253906 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654M10403I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 104 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 656C10625C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E38D3C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | - | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 2.09 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | - | 1.2 mm | 0.051 (1.30mm) | 5 mm | 3.2 mm | - | - | - | - | ||
![]() 358L38DB4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656L13205C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | Circular | Zinc Alloy | - | - | Thermoplastic | - | RT0616 | - | - | 2.5mm (4), 16 (5) | + 70 C | Amphenol Sine Systems Corp | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | -40°C ~ 105°C | ecomate® RM | - | - | - | - | - | Plug Housing | For Female Sockets | - | 9 | - | - | - | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | - | 132 MHz | 25 PPM | - | Nickel | 16-9 | SMD/SMT | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Coupling Nut | 2 mm | - | 7 mm | 5 mm | - | - | UL94 V-0 | - | ||
![]() 656V322A3I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | Aluminum, Die Cast | - | - | C146 11R010 | - | - | - | + 85 C | Amphenol Tuchel Industrial | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | -40°C ~ 125°C | heavy/mate®, C146 M | 2.874 L x 1.693 W x 2.756 H (73.00mm x 43.00mm x 70.00mm) | - | - | - | - | Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | 322.265625 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | E10 | M25 | - | Standard Oscillators | - | - | - | LVDS | Locking Clip (2) on Base Bottom | - | EMC Coating | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654E8675C2T CTS | In Stock | - | - | Free Hanging (In-Line), Right Angle | 5 mm x 3.2 mm | - | - | Aluminum Alloy | - | - | - | - | KPT08 | Gold | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | Metal | Active | 2.625 V | 2.375 V | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 6 | - | Olive Drab | - | - | - | Bayonet Lock | - | 7.5A | - | N (Normal) | - | Environment Resistant | - | 86.7 MHz | 25 PPM | - | Olive Drab Cadmium | 10-6 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVPECL | - | - | - | Potted | 1.2 mm | - | 5 mm | 3.2 mm | - | 50.0µin (1.27µm) | - | - | ||
![]() 656L74A4C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Conec | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.1758 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V8734C3T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | RN73R1J | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 3.465 V | 3.135 V | - | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±10ppm/°C | - | - | 82 Ohms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 87.351542 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | Automotive AEC-Q200, Moisture Resistant | 2 mm | 0.022 (0.55mm) | 7 mm | 5 mm | - | - | - | AEC-Q200 | ||
![]() 656V66934C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 669.3265 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 656V66934C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 669.3265 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | - | ||
![]() 654C15365C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 5 mm x 3.2 mm | - | - | Composite | - | - | - | - | CTV06RF | Gold | Copper Alloy | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | Bulk | Composite | Active | 2.625 V | 2.375 V | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | Crimp | - | Plug, Male Pins | - | - | 32 | - | Silver | Military | - | - | Threaded | - | - | - | A | Shielded | Environment Resistant | - | 153.6 MHz | 25 PPM | - | Electroless Nickel | 13-32 | SMD/SMT | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | Coupling Nut | 1.2 mm | - | 5 mm | 3.2 mm | - | 50.0µin (1.27µm) | - | - |