- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Actuator Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Current - Supply (Disable) (Max) | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Load Capacitance | Operating Mode | Shell Size, MIL | Illumination | Frequency Tolerance | Spread Spectrum Bandwidth | Mechanical Life | Cable Opening | Wire Gauge or Range - AWG | Contact Termination | Operating Force | Wire Gauge or Range - mm² | Product Type | Includes | Actuator Orientation | Outline | Contact Rating @ Voltage | Output Format | Absolute Pull Range (APR) | Switch Travel | Actuator Height off PCB, Vertical | Termination Finish | Features | Wire Gauge or Range - Coaxial | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 634P12503I3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Good-Ark Semiconductor | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 634L14854I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | + 85 C | CTS-Frequency Controls | - 40 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | -20°C ~ 70°C | 533 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 48 MHz | ±2.5ppm | HCMOS | - | - | - | SMD/SMT | Enable/Disable | Crystal | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | 1.1 mm | 0.047 (1.20mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 634P5003C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 49.3367 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | 1.1 mm | 0.055 (1.40mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 358L777B4I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634M7773I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 85 C | TE Connectivity Erni | - 40 C | Bulk | - | Obsolete | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 634L13203C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 2512 (6332 Metric) | - | - | - | 2512 | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | -55°C ~ 155°C | RMC | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 10.7 kOhms | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | 156.25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | - | ||
![]() 356C250B3C3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | - | D38999/26MC | - | - | 22D | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 22 | - | - | - | - | Threaded | Crimp | - | - | C | Shielded | Environment Resistant | 122.88 MHz | 30 PPM | - | Electroless Nickel | 13-35 | - | SMD/SMT | - | - | - | - | Silver | 3.3 V | - | - | - | - | - | Contacts Not Included | - | - | - | - | C | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | - | ||
![]() 634E5004C3T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | RN73R2A | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 3.465 V | 3.135 V | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 60.4 Ohms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | 50 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 1.1 mm | 0.024 (0.60mm) | 3.2 mm | 2.5 mm | - | - | - | - | AEC-Q200 | ||
![]() 634M14853C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 3.2 mm x 2.5 mm | - | - | Aluminum Alloy | - | - | - | - | CA310 | Silver | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | 2.625 V | 2.375 V | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 7 | - | Olive Drab | - | - | Reverse Bayonet Lock | - | 22A | - | N (Normal) | - | IP67 - Dust Tight, Waterproof | 148.5 MHz | 50 PPM | - | Olive Drab Cadmium | 16S-A19 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | Strain Relief | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 356L38DB4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10-597982 | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | Strip | - | Active | - | - | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 54 MHz | ±25ppm | HCMOS, LVCMOS | - | - | - | SMD/SMT | Standby (Power Down) | MEMS | 4.2mA | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() 634P2503I3T CTS | In Stock | - | - | Through Hole | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | 228BDVA | - | - | - | + 85 C | CTS Electrocomponents | - 40 C | Tray | - | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | 228B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | - | - | PC Pin | - | - | - | Round Button | - | - | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | - | 160gf | - | Standard Oscillators | - | Top Actuated | 7.50mm x 7.50mm | 0.05A @ 12VDC | LVPECL | - | 0.25mm | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | - | 2M801-009 | Gold | Copper Alloy | - | + 70 C | Amphenol Aerospace Operations | - 20 C | Bulk | Metal | Active | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 12 | - | Black | - | - | Threaded | - | 13A | - | A | Shielded | IP67 - Dust Tight, Waterproof | 122.88 MHz | 30 PPM | - | Black Zinc Nickel | 16-12 | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.805 (20.45mm) | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | Backshell | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Zinc Alloy | - | Polyamide (PA), Nylon, Glass Filled | - | - | 12-03BMMA | Gold | Copper Alloy | - | + 85 C | Amphenol LTW | - 40 C | Bulk | Metal | Obsolete | 3.465 VDC | 3.135 VDC | - | - | M | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 3 | - | Black, Silver | - | - | Threaded | - | 4A | - | A | Unshielded | IP68 - Dust Tight, Waterproof | 122.88 MHz | 50 PPM | - | Nickel | M12-3 | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 487 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | 300 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | - | ||
![]() 334C625B3I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | -30°C ~ 85°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.432 MHz | ±30ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | 200 Ohms | - | - | - | - | - | - | - | 12pF | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±20ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | 40 Ohms | - | - | - | - | - | - | - | 10pF | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - |