- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Impedance (Max) (Zzt) | Inductance Frequency-Test | Material-Core | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Number of Macrocells | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Operating Supply Voltage | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Programmable Type | Inductance | DC Resistance (DCR) | Current - Output (Max) | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Control Features | Q @ Freq | Cable Opening | Voltage - Output 2 | Voltage - Zener (Nom) (Vz) | Product Type | Voltage - Output 3 | Output Format | Absolute Pull Range (APR) | Voltage Supply - Internal | Delay Time tpd(1) Max | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656L148B4C2T CTS | In Stock | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | - | - | CY37128 | - | - | - | - | - | - | - | + 70 C | Infineon Technologies | - 20 C | 69 | 128 | Tape & Reel (TR) | - | Obsolete | 2.625 V | 2.375 V | - | - | -40°C ~ 85°C (TA) | Ultra37000™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.351648 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | In-System Reprogrammable™ (ISR™) CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 3V ~ 3.6V | 15 ns | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 356C873B4I2T CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | CA310 | Gold | - | - | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | - | - | Bulk | Metal | Active | - | - | - | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 11 | - | Olive Drab | - | - | Threaded | 22A | - | N (Normal) | - | IP65 - Dust Tight, Water Resistant | 87.35 MHz | 30 PPM | - | Olive Drab Cadmium | 20-33 | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | Strain Relief | - | - | - | - | 19.7µin (0.50µm) | - | - | ||
![]() 356L433B4C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | MDMV | - | - | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C433B3I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | - | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | 0°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | 120 Ohms | - | - | - | - | - | - | 7pF | - | Fundamental | - | - | ±30ppm | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C873B4I3T CTS | In Stock | - | - | Through Hole | 8-DIP Module | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | ABB Power Electronics Inc. | - 40 C | - | - | Tray | - | Obsolete | - | - | 12V | - | -40°C ~ 85°C | Barracuda™ EBVW025A0B (300W) | 2.28 L x 0.90 W x 0.30 H (57.9mm x 22.8mm x 7.6mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 300 W | - | - | - | - | - | - | 87.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | 1 | 95.2% | 2.25 kV | 75V | 3.3 V | 36V | - | - | - | - | - | - | 25A | 15 pF | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | VCXO | - | HCMOS | - | - | - | Remote On/Off, OCP, OTP, OVP, UVLO | - | - | - | - | - | - | - | ||
![]() 356C38DB4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Schneider Electric | - 40 C | - | - | Box | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 356C873B3C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Knowles Syfer | - 20 C | - | - | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 87.35 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634P15003C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() 334L500B3I2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | - | - | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | -55°C ~ 155°C | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 383 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | 50 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() 356P450B5C3T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Transko Electronics, Inc. | - 20 C | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | TP75A | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 122.88 MHz | ±25ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 45mA | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | 0.075 (1.90mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | - | - | Strip | - | Active | - | - | - | - | -40°C ~ 85°C | SiT9120 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 74.25 MHz | ±25ppm | LVPECL | - | - | SMD/SMT | Standby (Power Down) | MEMS | 69mA | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVPECL | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() 634E20004I2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Infineon Technologies | - 40 C | - | - | Bulk | - | Obsolete | 2.625 V | 2.375 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | - | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 13.56 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | 100 Ohms | - | - | - | - | - | - | 15pF | - | Fundamental | - | - | ±25ppm | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() 334C777B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634C10004C2T CTS | In Stock | - | - | Free Hanging (In-Line) | 3.2 mm x 2.5 mm | - | Aluminum Alloy | - | - | - | MS3101E18 | Silver | - | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | - | Bulk | Metal | Active | 2.625 V | 2.375 V | - | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | - | - | - | Solder Cup | - | Receptacle, Male Pins | - | - | 4 | - | Olive Drab | - | - | Threaded | 41A | - | N (Normal) | - | Environment Resistant | 100 MHz | 30 PPM | - | Olive Drab Cadmium | 18-10 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | HCMOS | - | - | - | Cable Clamp | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | - | DO-213AB | - | - | CDLL5268 | - | - | - | - | 330 Ohms | - | - | + 85 C | Microchip Technology | - 40 C | - | - | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | -65°C ~ 175°C | - | - | ±10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122.88 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | 100 nA @ 62 V | - | - | 1.1 V @ 200 mA | - | - | 10 mW | - | - | - | - | 82 V | VCXO | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634P13205C2T CTS | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | - | - | 2424 | - | - | - | - | - | 830mA | 3.5MHz | - | 100 kHz | Ferrite | + 70 C | Taiyo Yuden | - 20 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.625 V | 2.375 V | - | - | -40°C ~ 150°C | LAXH | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 760 mA | - | - | Unshielded | - | 132 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 µH | 816mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVPECL | - | - | - | - | 1.1 mm | 0.177 (4.50mm) | 3.2 mm | 2.5 mm | - | - | AEC-Q200 | ||
![]() 634L15363C3T CTS | In Stock | - | - | Free Hanging (In-Line) | 3.2 mm x 2.5 mm | - | Thermoplastic | - | Thermoplastic | Thermoplastic | - | Gold | Copper Alloy | - | - | - | - | - | + 70 C | Conxall/Switchcraft | - 20 C | - | - | Bulk | Plastic | Active | 3.465 V | 3.135 V | - | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 5 | - | Black | - | - | Bayonet Lock | Varies by Wire Gauge | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 153.6 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.180 ~ 0.200 (4.57mm ~ 5.08mm) | - | - | Standard Oscillators | - | LVDS | - | - | - | Backshell, UV Resistant | 1.1 mm | - | 3.2 mm | 2.5 mm | - | UL94 HB | - | ||
![]() 334L500B5C2T CTS | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 138A | - | - | 100 kHz | Ferrite | + 70 C | TDK Corporation | - 20 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -40°C ~ 125°C | VLBUC | 0.472 L x 0.236 W (12.00mm x 6.00mm) | ±15% | - | - | - | - | Wirewound | - | - | - | - | - | - | - | 70 A | - | - | Unshielded | - | 50 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | 90 nH | 0.138mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | LVDS | - | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | - |