- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Class | Contact Finish Mating | Contact Materials | Contact Sizes | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Voltage - Input (Max) | Housing Color | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Note | Load Capacitance | Output Configuration | Current - Reverse Leakage @ Vr | Operating Mode | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Lead Style | Current - Output | Number of Resistors | Frequency Tolerance | Spread Spectrum Bandwidth | Power - Max | Control Features | Cable Opening | Usage | Response Time | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Fuse Type | Circuit Type | PSRR | Power Per Element | Breaking Capacity @ Rated Voltage | Voltage - Zener (Nom) (Vz) | Product Type | Includes | 1st Connector | 2nd Connector | Voltage - Output (Max) | Output Format | Absolute Pull Range (APR) | Resistor-Ratio-Drift | Resistance (Ohms) | Resistor Matching Ratio | Cord Type | Approved Countries | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 322.27 MHz | 25 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | RS73F2BRT | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 107 kOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | 148.5 MHz | 50 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Circular | Composite | - | - | - | D38999/26JF | - | - | - | 22D | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 66 | - | - | - | - | - | Threaded | Crimp | - | - | E | Shielded | Environment Resistant | - | 156.25 MHz | 30 PPM | - | Cadmium | - | 19-35 | - | SMD/SMT | - | - | - | - | - | Olive Drab | - | 2.5 V | - | - | - | - | - | Contacts Not Included | - | - | - | - | F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | ||
![]() 634M15005C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | 25 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-79, SOD-523 | - | - | - | - | SOD-523 | - | - | BZX584 | - | - | - | - | 15 Ohms | + 85 C | Micro Commercial Co | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -55°C ~ 150°C (TJ) | Automotive, AEC-Q101 | - | ±5.88% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 MHz | 50 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 2 µA @ 4 V | - | - | 900 mV @ 10 mA | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 V | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Walsin Technology Corporation | - 20 C | Tape & Reel (TR) | - | Active | - | - | 2000V (2kV) | - | - | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | 56 pF | - | - | - | - | - | - | - | - | 153.6 MHz | 30 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053 (1.35mm) | - | - | - | - | ||
![]() 334C777B5C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | ±50ppm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | 100 Ohms | - | - | - | - | - | 19pF | - | - | Fundamental | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | ||
![]() 356L250B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | 50 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634M13205C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Tripp Lite | - 20 C | Box | - | Active | 3.465 V | 3.135 V | - | - | 125V | -20°C ~ 60°C | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 13A | - | - | Unshielded | - | Male Pins (Blades) to Female Sockets (Slots) | 132 MHz | 25 PPM | - | - | 3 | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | NEMA 5-15P | NEMA 5-15R | - | HCMOS | - | - | - | - | SJT | - | - | 1.1 mm | - | 10.00 (3.05m) | 2.5 mm | - | - | - | - | - | ||
![]() 634E15004C3T CTS | In Stock | - | - | Surface Mount | 0404 (1010 Metric), Concave | - | 4 | - | - | 0404 | - | - | - | - | - | - | - | - | + 70 C | Walsin Technology Corporation | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | -55°C ~ 155°C | WA04Y | 0.039 L x 0.039 W (1.00mm x 1.00mm) | ±5% | - | - | ±200ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | 30 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated | - | 63mW | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | 680k | - | - | - | - | 1.1 mm | 0.018 (0.45mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | MDM-9 | - | - | - | - | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | - | Active | - | - | - | - | - | - | 83513-Style Micro D Metal Shell (MDM) | - | - | - | - | - | - | D-Type, Micro-D | - | 9 | - | Yellow, Individual | - | - | - | - | - | - | - | - | Unshielded | - | - | 250 MHz | 30 PPM | - | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | Plug, Male Pins | Individual Wire Leads | - | HCMOS | - | - | - | - | - | - | - | - | - | 2.00 (609.60mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | 2M801-010 | - | Gold | Copper Alloy | - | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | Metal | Active | - | - | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 35 | - | Black | - | - | - | Threaded | - | 7.5A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 312.5 MHz | 30 PPM | - | Black Zinc Nickel | - | 16-235 | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | RN73R2B | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.05% | 2 | - | ±25ppm/°C | - | - | 51.7 kOhms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 153.6 MHz | 50 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | HCMOS | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 50 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | - | - | - | - | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±50ppm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | 100 Ohms | - | - | - | - | - | 7pF | - | - | Fundamental | - | - | - | - | - | ±50ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Bolt Mount | Rectangular, Blade | - | - | - | - | - | - | - | - | aR | - | - | - | - | + 70 C | Eaton - Bussmann Electrical Division | - 20 C | Bulk | - | Active | - | - | - | 2 kV | - | - | 170M | 8.504 L x 1.535 W x 2.598 H (216.00mm x 39.00mm x 66.00mm) | - | - | - | - | - | - | - | - | - | - | Electrical, Industrial | - | - | - | - | 40A | - | - | - | - | - | 448 MHz | 30 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | - | 100kA | - | VCXO | - | - | - | - | LVDS | - | - | - | - | - | - | Indicating | - | - | - | - | - | - | - | - | - | ||
![]() 358P625B4C3T CTS | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | + 70 C | Kamaya Inc. | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | RMC | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 274 Ohms | - | Thick Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 62.5 MHz | 30 PPM | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.026 (0.65mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() 634E2503C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 3.465 V | 3.135 V | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 62.208 MHz | ±15ppm | CMOS | - | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | - | - | - | - | 1.1 mm | 0.055 (1.40mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 634M5004C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.12 MHz | ±50ppm | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 17pF | - | - | Fundamental | - | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 1.1 mm | 0.031 (0.80mm) | 3.2 mm | 2.5 mm | - | - | - | - | - | ||
![]() 358P625B5C3T CTS | In Stock | - | - | Surface Mount | 6-SMD, Flat Leads | - | - | - | - | SNT-6A | - | - | S-1200 | - | - | - | - | - | + 70 C | ABLIC Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | S-1200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 25 PPM | - | - | - | - | - | SMD/SMT | - | - | 40 µA | - | 10V | - | Fixed | 3.3 V | - | - | - | - | - | - | - | Positive | - | - | - | - | - | 150mA | - | - | - | - | Enable | - | - | - | 4.5V | 1 | Over Current | 1 µA | 0.19V @ 100mA | - | - | 65dB (1kHz) | - | - | - | VCXO | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |