- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Series
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Housing Material | Insert Material | Shell Material, Finish | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Torque-Screw | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Wire Gauge | Current - Supply (Disable) (Max) | Note | Flange Feature | Voltage | Current - Output (Max) | Load Capacitance | Connector Style | Number of Levels | Current | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Contact Form | Shell Size, Connector Layout | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Includes | Form | Output Connector | Backset Spacing | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | Steel, Stainless | - | NA21 | - | - | - | + 85 C | Amphenol Anytek | - 40 C | Bulk | - | Active | - | - | - | - | - | -40°C ~ 115°C | NA | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | 349.4 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | 20-28 AWG | - | - | - | 150 V | - | - | - | 1 | 3 A | - | - | - | - | - | - | - | - | 21 | VCXO | Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 106.25 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L74AB3C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 66.6666 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 3.3 V | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() 358P921B3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.16 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | ||
![]() 634M14855C2T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | AUTEC POWER SYSTEMS | - 20 C | Case | - | Active | 2.625 V | 2.375 V | - | 100 ~ 240 VAC | - | - | DT070B (40W) | - | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | - | 40 W | - | - | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | Level VI | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | - | - | - | IEC 320-C18 | 5V | - | - | - | Standard Oscillators | - | - | - | - | Desktop | Stripped, Tinned Wire Leads | - | HCMOS | - | - | 1.1 mm | - | 3.2 mm | 2.5 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 448 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVPECL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 358L38DB4I3T CTS | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Stainless Steel | - | - | - | - | - | - | - | - | D38999/26SF | - | - | 16 | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | - | Active | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 11 | - | - | - | - | - | Threaded | Crimp | - | - | - | B | Shielded | - | 38.84 MHz | 30 PPM | - | Nickel | 19-11 | - | SMD/SMT | - | - | - | - | Silver | 3.3 V | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | F | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Kinked Pin | - | - | - | - | - | - | Thermoplastic | - | - | Brass - Tin Plated | Steel, Stainless | - | H708 | - | - | - | + 85 C | Amphenol Anytek | - 40 C | Bulk | - | Active | - | - | - | - | - | -40°C ~ 115°C | H7 | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 100 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | 16-20 AWG | - | - | - | 300 V | - | 15 pF | - | 1 | 8 A | - | - | - | - | - | - | - | - | 8 | VCXO | Horizontal and Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.35 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | - | - | - | ||
![]() 356L867B3I2T CTS | In Stock | - | - | Panel Mount, Through Hole | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | - | - | DBMX | - | Copper Alloy | - | + 85 C | ITT Cannon, LLC | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -55°C ~ 125°C | Combo D®, D*M | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | 9 (5 + 4 Coax or Power) | - | Black | - | 2 | - | - | Signal and Coax or Power (Not Included) | 7.5A | - | - | - | - | - | 86.7 MHz | 50 PPM | - | - | - | Gold | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | 3 (DB, B) - 9W4 | - | VCXO | - | - | - | - | - | - | - | LVDS | - | Shielded | - | - | - | - | 30.0µin (0.76µm) | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±15ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | 50 Ohms | - | - | - | - | - | - | - | 18pF | - | - | - | Fundamental | - | ±10ppm | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 156.25 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | - | Active | - | - | - | - | - | -10°C ~ 60°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | ±30ppm | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | 120 Ohms | - | - | - | - | - | - | - | 17pF | - | - | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | ||
![]() 358L540B3I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | + 85 C | EPSON | - 40 C | Tape & Reel (TR) | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 13.49 MHz | ±20ppm | CMOS | - | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 3.3 V | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() 358L38DB3I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | Box | - | Active | 3.465 VDC | 3.135 VDC | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 50 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | KEMET | - 40 C | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 322.27 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Stackpole Electronics Inc | - 20 C | Bulk | - | Active | - | - | - | - | - | -55°C ~ 155°C | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.1% | 2 | - | ±25ppm/°C | - | - | 143 kOhms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 349.4 MHz | 25 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVPECL | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | - | - | - | - | - | - | KPT00 | Gold | - | - | + 70 C | ITT Cannon, LLC | - 20 C | Bulk | Metal | Active | - | - | - | - | 1000VAC, 1400VDC | -55°C ~ 125°C | KPT | - | - | - | Solder Cup | - | Receptacle, Female Sockets | - | - | 5 | - | Olive Drab | - | - | - | Bayonet Lock | - | 13A | - | - | Y | - | Environment Resistant | 200 MHz | 30 PPM | - | Olive Drab Cadmium | 14-5 | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | Backshell | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 356L768B4I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76.8 MHz | 30 PPM | - | - | - | - | SMD/SMT | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - |