- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Data Converters | Luminous Flux @ Current/Temperature | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Temperature-Test | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Approval Agency | Efficiency | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Oscillator Type | Polarization | Current - Output (Max) | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Voltage - Forward (Vf) (Typ) | Core Processor | Viewing Angle | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Input Type | Power - Max | Cable Opening | Current - Test | Voltage - Output | Lumens/Watt @ Current - Test | Current - Max | Product Type | EEPROM Size | Voltage - Collector Emitter Breakdown (Max) | Form | Region Utilized | Wavelength | Cord Length | Input Connector | Output Connector | Output Format | No Load Power Consumption | Absolute Pull Range (APR) | Current - Dark (Id) (Max) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656M12504I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656L15624C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | KTPS18 | - | - | - | - | - | + 70 C | Kaga Electronics USA | - 20 C | - | Box | - | Active | 3.465 V | 3.135 V | - | 100 ~ 240 VAC | - | 0°C ~ 40°C | KTPS18 (18W) | 2.95 L x 1.41 W x 2.58 H (75.0mm x 35.8mm x 65.6mm) | - | - | - | - | - | - | - | - | - | - | ITE (Commercial) | 18 W | - | - | - | - | - | - | 156.25 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | CB, CE, cUL, GS, PSE, RCM, UL | Level VI | - | - | - | - | Positive Center | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Blade (Included) | - | - | - | 5.9V | - | - | Standard Oscillators | - | - | Wall Mount (Class II) | International | - | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 9.5mm | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656C4503C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | ±30ppm | - | - | - | SMD/SMT | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 1.85 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656M148A4I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Infineon Technologies | - 40 C | - | Bulk | - | Obsolete | 2.625 V | 2.375 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.3516 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 654L12285C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | - | Strip | - | Active | 3.465 V | 3.135 V | - | - | - | -20°C ~ 70°C | SiT1602B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 4.096 MHz | ±25ppm | HCMOS, LVCMOS | - | - | SMD/SMT | Standby (Power Down) | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 656C13505C3T CTS | In Stock | - | - | Surface Mount | 2-SMD | - | - | - | - | - | - | - | - | - | 15 mA | - | - | + 70 C | OSRAM Opto (ams OSRAM) | - 20 C | - | Bulk | - | Obsolete | 3.465 V | 3.135 V | - | - | - | -40°C ~ 100°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Top View | - | - | 135 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | 120° | - | - | - | - | - | - | - | - | 165 mW | - | - | - | - | - | Standard Oscillators | - | 35 V | - | - | 980nm | - | - | - | HCMOS | - | - | 50 nA | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656L7423C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | CA310 | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | MIL-DTL-5015, CA-B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656L10623C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | - | Strip | - | Active | 3.465 V | 3.135 V | - | - | - | -20°C ~ 70°C | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 4.096 MHz | ±50ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Standby (Power Down) | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656C18433C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | + 70 C | EPSON | - 20 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | - | - | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 26.6363 MHz | ±20ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 1.85 mm | 0.047 (1.20mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656E18434C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | KPT6G | - | - | - | - | - | + 70 C | ITT Cannon, LLC | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 184.32 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656L7424C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.25 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656V38D4I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.84 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 654P4504C2T CTS | In Stock | - | - | Surface Mount | 1108 (2720 Metric) | - | - | SMD | - | - | - | KRDMLQ | - | - | - | - | 75lm (52lm ~ 97lm) | + 70 C | OSRAM Opto (ams OSRAM) | - 20 C | - | Tape & Reel (TR) | - | Last Time Buy | 2.625 V | 2.375 V | 25°C | - | - | - | SYNIOS | 0.108 L x 0.079 W (2.75mm x 2.00mm) | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | 45 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.32V | - | 120° | - | - | - | - | - | - | - | - | - | - | 350mA | - | 92 lm/W | 500mA | Standard Oscillators | - | - | - | - | 621nm (Typ) | - | - | - | LVPECL | - | - | - | - | 1.2 mm | 0.028 (0.70mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 656C74A4I3T CTS | In Stock | - | - | Free Hanging (In-Line), Right Angle | 7 mm x 5 mm | - | Brass | - | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Gold | Bronze | - | - | - | + 85 C | LEMO | - 40 C | - | Bulk | Metal | Active | 3.465 V | 3.135 V | - | - | - | -55°C ~ 250°C | 1B | - | - | - | Solder Cup | - | Plug, Female Sockets and Male Pins | - | - | 8 | - | Silver | - | - | Push-Pull | 5A | - | J | Shielded | IP50 - Dust Protected | 74.1758 MHz | 30 PPM | - | Chrome | 308 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | Backshell | 1.85 mm | - | 7 mm | 5 mm | - | UL94 V-0 | - | ||
![]() 654M13205C2T CTS | In Stock | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Vishay Foil Resistors (Division of Vishay Precision Group) | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | -25°C ~ 155°C | FLC | 0.295 L x 0.087 W (7.50mm x 2.20mm) | ±1% | 2 | - | ±2.5ppm/°C | - | - | 5 kOhms | - | Metal Foil | - | - | 0.25W, 1/4W | - | - | - | - | - | - | 132 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | 1.2 mm | 0.264 (6.70mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 656P148B3C2T CTS | In Stock | - | - | Surface Mount | 112-LFBGA | - | - | 112-PFBGA (10x10) | - | - | - | CY9AFB41 | - | - | - | A/D 24x12b | - | + 70 C | Infineon Technologies | - 20 C | 83 | Tray | - | Active | 2.625 V | 2.375 V | - | - | - | -40°C ~ 85°C (TA) | FM3 MB9AB40NB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.351648 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Internal | - | - | - | 40MHz | 16K x 8 | - | - | 1.65V ~ 3.6V | - | ARM® Cortex®-M3 | - | - | DMA, LCD, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 96KB (96K x 8) | - | CSIO, EBI/EMI, I²C, UART/USART, USB | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 654P156A4C2T CTS | In Stock | - | - | Panel Mount | 5 mm x 3.2 mm | Bulkhead - Front Side Nut | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | 2M805-004 | Gold | Copper Alloy | - | - | - | + 70 C | Amphenol Aerospace Operations | - 20 C | - | Bulk | Metal | Active | 2.625 V | 2.375 V | - | - | - | -65°C ~ 150°C | 2M | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 37 | - | Silver | - | - | Threaded | 5A | - | A | Shielded | IP67 - Dust Tight, Waterproof | 156.253906 MHz | 30 PPM | - | Electroless Nickel | 15-37 | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 50.0µin (1.27µm) | - | - | ||
![]() 654V148A5C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.3516 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656V62204C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | EDAC Inc. | - 20 C | - | Bulk | - | Active | 3.465 V | 3.135 V | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 622.08 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656P10003C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | - | Bulk | - | Active | 2.625 V | 2.375 V | - | - | - | 0°C ~ 70°C | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 26 MHz | ±20ppm | - | - | - | SMD/SMT | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 18pF | - | - | Fundamental | - | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | LVPECL | - | - | - | - | 2 mm | 0.020 (0.50mm) | 7 mm | 5 mm | - | - | - |