- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Frequency-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Applications | Power (Watts) | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Note | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Input | Product Type | Ratio - Input:Output | Includes | PLL | Differential - Input:Output | Output Format | Absolute Pull Range (APR) | Divider/Multiplier | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 656E9215C3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Strip | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | SiT8008 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 20 MHz | ±20ppm | HCMOS, LVCMOS | - | - | SMD/SMT | Standby (Power Down) | MEMS | 4.2mA | - | - | - | - | 2.5µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656L10004I2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | Strip | Active | 2.625 V | 2.375 V | - | -40°C ~ 105°C | SiT8918B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 75 MHz | ±25ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 4.7mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656L6253I2T CTS | In Stock | - | - | Free Hanging (In-Line) | 7 mm x 5 mm | - | Circular | Aluminum | - | - | D38999/26FB | 20 | - | + 85 C | Amphenol Aerospace Operations | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Plug Housing | For Male Pins | - | 7 | - | - | - | - | Threaded | Crimp | - | B | Shielded | Environment Resistant | 62.5 MHz | 50 PPM | - | Electroless Nickel | 11-99 | SMD/SMT | - | - | - | Silver | - | - | - | - | Contacts Not Included | - | - | - | B | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | Coupling Nut, Self Locking | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656L6253C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | Tusonix a Subsidiary of CTS Electronic Components | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | - | - | - | ±5% | - | P2G | - | - | - | - | - | General Purpose | - | 56 pF | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656E30004I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656C9213I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.16 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656P38D5C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 48 MHz | ±25ppm | - | - | - | SMD/SMT | - | - | - | - | 40 Ohms | - | - | - | - | - | 10pF | Fundamental | - | - | ±20ppm | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 656P14454I3T CTS | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | 64-QFN (9x9) | - | - | - | 350MHz | + 85 C | Skyworks Solutions Inc. | - 40 C | Tray | Active | 3.465 V | 3.135 V | - | -40°C ~ 85°C (TA) | MultiSynth™ | - | - | - | - | - | Clock Generator | - | - | - | - | - | - | - | - | 1.71V ~ 1.89V, 3.14V ~ 3.47V | - | - | - | 144.5 MHz | 30 PPM | CML, HCSL, LVCMOS, LVDS, LVPECL | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Clock, Crystal, LVCMOS | Standard Oscillators | 4:10 | - | Yes | Yes/Yes | LVPECL | - | Yes/No | - | 2 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656C6253C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | + 70 C | KYOCERA AVX | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | 1.85 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() 656P156A3C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | + 70 C | EPSON | - 20 C | Tape & Reel (TR) | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 18.27 MHz | ±15ppm | CMOS | - | - | SMD/SMT | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | 0.055 (1.40mm) | 7 mm | 5 mm | - | - | - | ||
![]() 654P4334C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.35 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656M38D5C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 29.4912 MHz | ±50ppm | - | - | - | SMD/SMT | - | - | - | - | 50 Ohms | - | - | - | - | - | 14pF | Fundamental | - | - | ±50ppm | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | 1.85 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 654C16115C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 161.1328 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 656L9603I2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654V6253I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 85 C | KYOCERA AVX | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVDS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 654C14855C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | - | - | - | - | - | - | + 70 C | PEI-Genesis | - 20 C | Bulk | Active | 3.465 V | 3.135 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 148.5 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() 654C14853C2T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | + 70 C | Suntsu Electronics, Inc. | - 20 C | Bulk | Active | 2.625 V | 2.375 V | - | -10°C ~ 60°C | SVC53C | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | VCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 125 MHz | ±25ppm | CMOS | - | - | SMD/SMT | Enable/Disable | Crystal | 25mA | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | HCMOS | ±50ppm | - | - | 1.2 mm | 0.047 (1.20mm) | 5 mm | 3.2 mm | - | - | - | ||
![]() 654E20004C3T CTS | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | RK73H2A | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 3.465 V | 3.135 V | - | -55°C ~ 155°C | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | - | 6.19 kOhms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | 200 MHz | 30 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | Automotive AEC-Q200, Moisture Resistant | 1.2 mm | 0.024 (0.60mm) | 5 mm | 3.2 mm | - | - | AEC-Q200 | ||
![]() 656P30003I3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | Active | 3.465 V | 3.135 V | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 28.63636 MHz | ±25ppm | - | - | - | SMD/SMT | - | - | - | - | 50 Ohms | - | - | - | - | - | 19pF | Fundamental | - | - | ±20ppm | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 2 mm | 0.031 (0.80mm) | 7 mm | 5 mm | - | - | - | ||
![]() 654E16114I2T CTS | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | + 85 C | Suntsu Electronics, Inc. | - 40 C | Bulk | Active | 2.625 V | 2.375 V | - | -40°C ~ 85°C | SXO75L | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 100 MHz | ±20ppm | LVDS | - | - | SMD/SMT | Enable/Disable | Crystal | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | LVPECL | - | - | - | 1.2 mm | 0.067 (1.70mm) | 5 mm | 3.2 mm | - | - | - |