- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Category | Center Frequency | Duty Cycle - Max | For Use With/Related Products | Frequency Aging | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Manufacturer Lifecycle Status | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Frequency | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Current Rating | Frequency | Frequency Stability | Pin Count | Contact Finish | Termination Style | Actuator Type | Operating Supply Voltage | Wire Gauge | Row Spacing | Number of Channels | Illumination Voltage (Nominal) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Illumination | Cable Termination | Power - Max | Breaker Type | Contact Termination | Voltage - Zener (Nom) (Vz) | Tool Type | Product Type | Wire Type | Output Format | Pin or Socket | Output Level | Features | Height | Length | Width | Contact Finish Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 589L200X2CTT CTS | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | 20 MHz | - | - | ±2.8(20th) ppm/Year | 15 Ohms | - | - | - | - | Surface Mount | - | 20 MHz | - | - | - | - | - | 150°C (TJ) | - | Automotive, AEC-Q101, BZG05B-M | ±2.05% | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | - | - | - | - | 0.28 ppm | 4 | - | - | - | 3.3000 V | - | - | - | - | - | - | - | 15 pF | - | 10µA @ 1V | 1.2V @ 200mA | - | - | 1.25W | - | - | 3.9V | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | 16.369 MHz | - | - | SMD | 6 V | - 500 mV | 150°C (TJ) | - | Automotive, AEC-Q101, BZG04-M | -- | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | 2 mA | 16.369 MHz | 2 PPM | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 pF | - | 20µA @ 8.2V | 1.2V @ 500mA | - | - | 1.25W | - | - | 10V | - | VCTCXO | - | Clipped Sine Wave | - | Clipped Sinewave | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
![]() 589L100X2CTT CTS | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | 10 MHz | 55 % | - | ±2.8(20th) ppm/Year | 3 Ohms | - | - | + 70 C | - 20 C | Surface Mount | - | 10 MHz | - | - | - | 3.47 V | 3.14 V | 150°C (TJ) | T/R | BZG05B-M | ±2% | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | 6 mA | 10 MHz | 0.28 ppm | 4 | - | SMD/SMT | - | 3.3000 V | - | - | - | - | - | - | - | 15 pF | - | 1µA @ 4.5V | 1.2V @ 200mA | - | - | 1.25W | - | - | 7.5V | - | TCXO | - | HCMOS | - | HCMOS | - | 2.1 mm | 7 mm | 5 mm | - | - | - | ||
![]() 353NB3A426R CTS | In Stock | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | -- | - | + 60 C | - 10 C | - | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | - | APG | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | -- | 42.6 MHz | 50 PPM | - | - | SMD/SMT | Lever | 2.5 V | - | - | - | -- | - | - | - | 15 pF | - | - | - | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 353WB3A307R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | 5.25 V | 4.75 V | -40 to 85 °C | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.72 MHz | 50 PPM | - | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
![]() 353SB5I777R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | Circular and Rectangular Contacts, 12-18 AWG | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 5.25 V | 4.75 V | -40 to 85 °C | - | Trident | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 25 PPM | - | - | SMD/SMT | - | 5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Hand Crimper | VCXO | - | HCMOS | - | - | Side Entry, Ratchet | 1.2 mm | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | + 85 C | - 30 C | Surface Mount | SMD/SMT | 13 MHz | - | - | SMD | 6 V | - 500 mV | -30 to 85 °C | - | Amplivar | - | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | 2 mA | 13 MHz | 1.5 PPM | 4 | - | SMD/SMT | - | 3 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | Bench Press, Terminator | TCXO | - | Clipped Sine Wave | - | Clipped Sinewave | -- | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | SMD/SMT | 16.367667 MHz | - | - | SMD | 6 V | - 500 mV | -20 to 70 °C | Bulk | MTA-156 | - | Obsolete | - | Receptacle | Temperature Compensated Crystal Oscillator (TCXO) | 19 | - | - | Orange | 1 | Locking Ramp | Oscillators | Female Socket | 0.156 (3.96mm) | 2 mA | 16.3677 MHz | 1.5 PPM | 4 | Tin-Lead | SMD/SMT | - | 1.8 V | 18 AWG | -- | - | - | - | - | - | 10 pF | - | - | - | - | IDC | - | - | - | - | - | VCTCXO | Discrete or Ribbon Cable | Clipped Sine Wave | - | Clipped Sinewave | Feed Through | 0.8 mm | 2.5 mm | 2 mm | 80.0µin (2.03µm) | - | - | ||
![]() 353LB5A14CR CTS | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | 3.47 V | 3.14 V | -40 to 85 °C | Tube | AMPMODU 50/50 Grid | - | Obsolete | - | Receptacle | - | 90 | - | - | Black | 2 | Latch Lock | - | Female Socket | 0.050 (1.27mm) | - | 14.318 MHz | 25 PPM | - | Gold | SMD/SMT | - | 3.3 V | 28 AWG | 0.050 (1.27mm) | - | - | - | - | - | 15 pF | - | - | - | - | IDC | - | - | - | - | - | VCXO | Ribbon Cable | HCMOS | - | - | -- | 1.2 mm | 5 mm | 3.2 mm | 30.0µin (0.76µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 20 MHz | SMD | - | - | -40 to 85 °C | Bulk | MTA-156 | - | Obsolete | - | Receptacle | - | 10 | - | - | White | 1 | -- | - | Female Socket | 0.156 (3.96mm) | - | - | 25 ppm | 6 | Tin-Lead | - | - | - | 24 AWG | -- | - | - | - | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | Discrete or Ribbon Cable | - | - | LVDS | Closed End, Polarizing Key | - | - | - | 80.0µin (2.03µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 30 C | Surface Mount | SMD/SMT | 26 MHz | - | - | SMD | 6 V | - 500 mV | -30 to 85 °C | Tube | AMPMODU MTE | - | Obsolete | - | Plug | Temperature Compensated Crystal Oscillator (TCXO) | 11 | - | - | Black | 1 | -- | Oscillators | Male Pin | 0.100 (2.54mm) | 2.5 mA | 26 MHz | 1 PPM | 4 | Gold | SMD/SMT | - | 3 V | 22-26 AWG | -- | - | - | - | - | - | 10 pF | - | - | - | - | IDC | - | - | - | - | - | TCXO | Ribbon Cable | Clipped Sine Wave | - | Clipped Sinewave | Closed End | 0.8 mm | 2.5 mm | 2 mm | 30.0µin (0.76µm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | Surface Mount | SMD/SMT | 20 MHz | - | - | SMD | 6 V | - 500 mV | -10 to 60 °C | Bulk | MTA-156 | - | Obsolete | - | Receptacle | Temperature Compensated Crystal Oscillator (TCXO) | 12 | - | - | White | 1 | -- | Oscillators | Female Socket | 0.156 (3.96mm) | 2 mA | 20 MHz | 1.5 PPM | 4 | Tin-Lead | SMD/SMT | - | - | 24 AWG | -- | - | - | - | - | - | 10 pF | - | - | - | - | IDC | - | - | - | - | - | TCXO | Discrete or Ribbon Cable | Clipped Sine Wave | - | Clipped Sinewave | Feed Through, Polarizing Key | 0.8 mm | 2.5 mm | 2 mm | 80.0µin (2.03µm) | - | - | ||
![]() 578S250ITT CTS | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | 25 MHz | - | - | ±2.8(20th) ppm/Year | - | - | - | - | - | Surface Mount | - | 25 MHz | - | - | - | - | - | -40 to 85 °C | Tube | AMPMODU MTE | - | Obsolete | - | Plug | Temperature Compensated Crystal Oscillator (TCXO) | 9 | - | - | Black | 1 | -- | - | Male Pin | 0.100 (2.54mm) | - | - | 4.6 ppm | 10 | Gold | - | - | 5.0000 V | 22-26 AWG | -- | - | - | - | - | - | 10 pF | - | - | - | - | IDC | - | - | - | - | - | - | Ribbon Cable | - | - | Clipped Sinewave | Closed End | - | - | - | 15.0µin (0.38µm) | - | - | ||
![]() T5424-20M CTS | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | SMD | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 20 MHz | CSMD | - | - | -55 to 125 °C | Bulk | Military, MIL-DTL-55302, Box | - | Active | - | Header | Crystal Oscillator | 40 | - | - | Blue | 2 | -- | - | Male Pin | 0.100 (2.54mm) | - | - | 50 ppm | 4 | Gold | - | - | 3.3 V | 22-26 AWG | 0.100 (2.54mm) | - | - | - | - | - | 30 pF | - | - | - | - | Crimp | - | - | - | - | - | - | Discrete | - | - | HCMOS | Assembly Kit | - | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 589R194X2CTT CTS | In Stock | - | - | - | - | - | - | - | - | 19.44 MHz | 55 % | - | ±2.8(20th) ppm/Year | - | - | - | + 70 C | - 20 C | Surface Mount | - | 19.44 MHz | - | - | - | 3.15 V | 2.85 V | -20 to 70 °C | Bulk | MIC (Multi-Interlock) | - | Active | - | - | -- | - | - | - | - | - | - | Oscillators | - | - | 6 mA | 19.4 MHZ | 0.28 ppm | 4 | Gold | SMD/SMT | - | 3.0000 V | 14-20 AWG | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Crimp | - | - | TCXO | - | HCMOS | Socket | HCMOS | - | 2.1 mm | 7 mm | 5 mm | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | 13 MHz | - | - | SMD | 6 V | - 500 mV | -40 to 85 °C | - | 520 | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | 2 mA | 13 MHz | 2 PPM | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | Clipped Sine Wave | - | Clipped Sinewave | - | 0.8 mm | 2.5 mm | 2 mm | - | - | - | ||
![]() 578L128CTT CTS | In Stock | - | - | - | - | - | - | - | - | 12.8 MHz | - | - | ±2.8(20th) ppm/Year | - | - | - | - | - | Surface Mount | - | 12.8 MHz | Non-Compliant | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | - | - | - | - | 4.6 ppm | 10 | - | - | - | 3.3000 V | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | TCXO | - | Clipped Sine Wave | - | Clipped Sinewave | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | + 70 C | - 40 C | Surface Mount | - | - | - | 16.384 MHz | CSMD | 3.6 V | 3 V | -20 to 70 °C | - | CB3LV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.384 MHz | 100 ppm | 4 | - | SMD/SMT | - | - | - | - | - | - | - | - | - | 50 pF | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | 1.8 mm | 7 mm | 5 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 3 weeks ago) | - | DIP-8 | 8 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 3 weeks ago) | + 70 C | - 20 C | Through Hole | - | - | Compliant | 8 MHz | Metal DIP | 5.5 V | 4.5 V | -20 to 70 °C | - | MXO45HS | - | - | - | - | Active | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 8 MHz | 100 PPM | 4 | - | Radial | - | - | - | - | 1 | - | 1 | 16 V | 4.75 V | 50 pF | 5 mA | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | HCMOS, TTL | - | HCMOS/TTL | - | 5.5 mm | 13.2 mm | 13.2 mm | - | No | Lead Free | ||
![]() 353NB3I015R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 MHz | 50 PPM | - | - | SMD/SMT | - | 2.5 V | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | VCXO | - | HCMOS | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | - |