- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Category | Center Frequency | Duty Cycle - Max | Frequency Aging | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Frequency | Package | Product Status | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Depth | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Number of Outputs | Lead Pitch | Efficiency | Output Voltage | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Output Current | Voltage - Forward (Vf) (Max) @ If | Number of Resistors | Frequency Tolerance | Power - Max | Circuit Type | Power Per Element | Voltage - Zener (Nom) (Vz) | Product Type | Output Format | Output Level | Features | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 589R144X2IAT CTS | In Stock | - | - | - | - | - | - | - | - | - | 14.4 MHz | 55 % | ±2.8(20th) ppm/Year | - | + 85 C | - | - 40 C | Surface Mount | - | 14.4 MHz | - | - | Non-Compliant | - | - | 3.15 V | 2.85 V | -40 to 85 °C | - | 589 | - | - | - | - | - | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | Oscillators | - | - | - | 6 mA | 14.4 MHz | 0.28 ppm | 4 | SMD/SMT | - | - | - | - | 3.0000 V | - | 15 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | HCMOS | HCMOS | - | 2.1 mm | - | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 20 C | Surface Mount | SMD/SMT | 20 MHz | - | - | - | - | SMD | 6 V | - 500 mV | -20 to 70 °C | - | - | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | - | - | 2 mA | 20 MHz | 1.5 PPM | 4 | SMD/SMT | - | - | - | - | 3 V | - | 10 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | Clipped Sine Wave | Clipped Sinewave | - | 0.8 mm | - | 2.5 mm | 2 mm | ||
![]() 588R260X2CTT CTS | In Stock | - | - | - | - | - | - | - | - | - | 26 MHz | - | ±2.8(20th) ppm/Year | - | - | - | - | Surface Mount | - | 26 MHz | - | - | - | - | - | - | - | -20 to 70 °C | T/R | - | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | - | - | - | 0.28 ppm | 4 | - | - | - | - | - | 3.0000 V | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | Active | - | - | - | - | - | -10°C ~ 60°C | - | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 24 MHz | ±50ppm | - | - | - | - | - | - | - | 150 Ohms | 11pF | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 2 % | - | - | SIP | 200 ppm/°C | - | 56 Ω | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 4 | - | - | Isolated | 125 mW | - | - | - | - | - | 2.5 mm | - | 10.1 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | 2 | - | 25 ppm/°C | - | 143 Ω | 155 °C | -55 °C | Thin Film | - | - | 375 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 508 µm | - | 1.6256 mm | 812.8 µm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10 | - | 2.27 kg | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 °C | -20 °C | - | - | 1 kW | - | 64 mm | - | - | - | - | - | 1 | - | 80 % | 12 V | - | - | - | - | - | 80 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 279 mm | 203 mm | ||
![]() 578S307IAT CTS | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | 30.72 MHz | - | ±2.8(20th) ppm/Year | 15 Ohms | - | - | - | Surface Mount | - | 30.72 MHz | - | - | - | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, BZG03C-M | - | ±5.83% | Active | - | - | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | - | - | - | - | - | - | 4.6 ppm | 10 | - | - | - | - | - | 5.0000 V | - | 10 pF | 1µA @ 18V | - | - | 1.2V @ 500mA | - | - | 1.25W | - | - | 24V | - | - | Clipped Sinewave | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | SMD | - | - | - | 60 Ohms | - | - | - | Surface Mount | - | - | - | - | - | 77.76 MHz | CLCC | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | - | Crystal Oscillator | - | - | - | - | - | - | - | - | - | - | 25 ppm | 4 | - | - | - | - | - | 5.25, 4.75, 5 V | - | 50 pF | 1µA @ 43V | - | - | 1.2V @ 200mA | - | - | 800mW | - | - | 56V | - | - | HCMOS | - | - | - | - | - | ||
![]() 353TB3C015R CTS | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | 45 Ohms | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | 2.63 V | 2.38 V | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.544 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | 2.5 V | - | 15 pF | 1µA @ 33V | - | - | 1.2V @ 200mA | - | - | 800mW | - | - | 43V | VCXO | HCMOS | - | - | 1.2 mm | - | 5 mm | 3.2 mm |