- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Dielectric Material | Category | Center Frequency | Duty Cycle - Max | Frequency Aging | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Output Frequency | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Subcategory | Depth | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Output Type | Operating Supply Voltage | Dielectric | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Load Capacitance | Element Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Manufacturer Size Code | Power - Max | Forward Current | Max Surge Current | Voltage - Zener (Nom) (Vz) | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Voltage - Load | Peak Non-Repetitive Surge Current | Reverse Voltage | Insertion Loss | Isolation | Output Format | Load Current | Return Loss | Natural Thermal Resistance | Output Level | Coupler Type | Coupling Factor | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | 7 Ohms | - | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | 16.368 MHz | - | - | SMD | 6 V | - 500 mV | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C-M | - | -- | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2 mA | 16.368 MHz | 2 PPM | 4 | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | 25µA @ 1V | 1.2V @ 200mA | - | 800mW | - | - | 4.3V | - | - | TCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Metal DIP | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 1µA @ 62V | 1.2V @ 200mA | - | 800mW | - | - | 82V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | 45 Ohms | - | - | + 60 C | - 10 C | Surface Mount | SMD/SMT | 26 MHz | - | - | SMD | 6 V | - 500 mV | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Automotive, AEC-Q101, BZD27C | - | -- | Active | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2.5 mA | 26 MHz | 2 PPM | 4 | SMD/SMT | - | - | - | - | - | - | - | 10 pF | - | 1µA @ 36V | 1.2V @ 200mA | - | 800mW | - | - | 47V | - | - | VCTCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | DO-219AB | - | DO-219AB (SMF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C | Tape & Reel (TR) | -- | - | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4µA @ 8.2V | 1.2V @ 200mA | - | 800mW | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 353VB5C480R CTS | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC (SMA) | - | - | - | - | - | 25 Ohms | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.47 V | 3.14 V | - | - | - | - | 150°C (TJ) | Tape & Reel (TR) | Automotive, AEC-Q101, BZG05C-M | - | ±5.83% | Active | - | - | - | - | - | - | - | - | - | - | 48 MHz | 25 PPM | - | SMD/SMT | - | 3.3 V | - | - | - | - | - | 15 pF | - | 500nA @ 18V | 1.2V @ 200mA | - | 1.25W | - | - | 24V | - | - | VCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | SMD/SMT | 40 MHz | Non-Compliant | - | SMD | 6 V | - 500 mV | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2.5 mA | 40 MHz | 1 PPM | 4 | SMD/SMT | - | 1.8 V | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | SMD/SMT | 26 MHz | Compliant | - | SMD | 6 V | - 500 mV | - | - | - | - | -20 to 70 °C | Tape and Reel | - | - | 20 % | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | 125 °C | -55 °C | - | 820 nF | Oscillators | 3.81 mm | 2.5 mA | 26 MHz | 2 PPM | 4 | SMD/SMT | - | - | X7R | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | - | 0.8 mm | - | 7.62 mm | 2 mm | - | ||
![]() 353TB3C194R CTS | In Stock | - | - | Chassis, Stud | - | - | 2 | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | Compliant | - | - | 2.63 V | 2.38 V | - | - | - | - | -40 to 85 °C | Bulk | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | 19.44 MHz | 50 PPM | - | SMD/SMT | - | 2.5 V | - | - | - | - | - | 15 pF | Single | - | - | - | - | 12 A | 240 A | - | 200 V | 12 A | VCXO | 2 mA | 200 V | - | 240 A | 200 V | - | - | HCMOS | - | - | 0.5 °C/W | - | - | - | - | 11 mm | - | 31.8 mm | 3.2 mm | - | ||
![]() 353WB3C400R CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail | Hockey Puck with Heat Sink | - | -- | - | - | - | - | - | - | - | - | + 85 C | - 30 C | Surface Mount | SMD/SMT | 16.367667 MHz | - | - | SMD | 6 V | - 500 mV | - | - | - | 90 ~ 250VAC | -30 to 85 °C | Bulk | DR | - | - | Obsolete | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | Oscillators | - | 2 mA | 16.3677 MHz | 2.5 PPM | 4 | Screw Terminal | AC | 1.8 V | - | - | SPST-NO (1 Form A) | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | 48V ~ 660V | - | - | - | - | Clipped Sine Wave | 30A | - | - | Clipped Sinewave | - | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | ||
![]() 353LB3C143R CTS | In Stock | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 3.47 V | 3.14 V | - | - | - | - | -40 to 85 °C | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | Military | - | - | - | - | 1.35GHz ~ 1.85GHz | 50 PPM | - | SMD/SMT | - | 3.3 V | - | - | - | - | - | 15 pF | - | - | - | - | 100W | - | - | - | - | - | VCXO | - | - | - | - | - | 0.3dB | 22dB | HCMOS | - | 19dB | - | - | Standard | 3dB | - | 1.2 mm | - | 5 mm | 3.2 mm | - | ||
![]() 578R320IAT CTS | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | 32 MHz | - | ±2.8(20th) ppm/Year | - | -- | - | - | - | Surface Mount | - | 32 MHz | - | - | - | - | - | - | 125V | 250V | - | -55°C ~ 105°C | Bulk | MMKP383 | 1.220 L x 0.709 W (31.00mm x 18.00mm) | ±5% | Active | -- | PC Pins | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | High Pulse, DV/DT | 2.7µF | Oscillators | - | - | - | 4.6 ppm | 10 | - | - | 3.0000 V | - | - | - | - | 1.083 (27.50mm) | 10 pF | - | - | - | - | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | -- | - | 1.102 (28.00mm) | - | - | -- | ||
![]() 578R320CTT CTS | In Stock | - | - | - | Chassis Mount | Rectangular Box | - | - | Polypropylene (PP), Metallized | - | 32 MHz | - | ±2.8(20th) ppm/Year | - | -- | - | - | - | Surface Mount | - | 32 MHz | - | - | - | - | - | - | 500V | 1400V (1.4kV) | - | -50°C ~ 85°C | Tray | MMKP386 | 1.319 L x 0.866 W (33.50mm x 22.00mm) | ±10% | Active | -- | Screw Terminals | Temperature Compensated Crystal Oscillator (TCXO) | - | - | Snubber | 0.15µF | Oscillators | - | - | - | 4.6 ppm | 10 | - | - | 3.0000 V | - | 6 mOhms | - | - | 0.894 (22.70mm) | 10 pF | - | - | - | - | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | Long Life | - | 1.201 (30.50mm) | - | - | -- | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -- | -- | + 70 C | - 20 C | Surface Mount | SMD/SMT | 19.2 MHz | - | - | SMD | 6 V | - 500 mV | 50V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | Active | -- | - | Hermetically Sealed | - | - | - | 0.068µF | Oscillators | - | 2 mA | 19 MHz | 2.5 PPM | 4 | SMD/SMT | - | 1.8 V | - | -- | - | B (0.1%) | -- | 10 pF | - | - | - | A | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | Clipped Sine Wave | - | - | - | Clipped Sinewave | - | - | Military | 0.8 mm | -- | 2.5 mm | 2 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Axial | - | - | - | SMD | - | - | - | - | -- | -- | + 70 C | - 20 C | Surface Mount | - | - | - | 33.333 MHz | CSMD | 5.5 V | 4.5 V | 15V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/9, CSR21 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | 56µF | - | - | - | 33.333 MHz | 100 ppm | 4 | SMD/SMT | - | 3.3 V | - | 100 mOhm | - | S (0.001%) | -- | 50 pF | - | - | - | C | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS, TTL | - | - | - | HCMOS/TTL | - | - | Military | 1.8 mm | -- | 7 mm | 5 mm | - | ||
![]() 589S128X2CAT CTS | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | 12.8 MHz | 55 % | ±2.8(20th) ppm/Year | - | -- | -- | + 70 C | - 20 C | Surface Mount | - | 12.8 MHz | - | - | - | 5.25 V | 4.75 V | 35V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | 8.2µF | Oscillators | - | 6 mA | 12.8 MHz | 0.28 ppm | 4 | SMD/SMT | - | 5.0000 V | - | -- | - | D (0.001%) | -- | 15 pF | - | - | - | B | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | HCMOS | - | - | Military | 2.1 mm | -- | 7 mm | 5 mm | - | ||
![]() 353TB5I143R CTS | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -- | -- | + 85 C | - 40 C | - | - | - | - | - | - | 2.63 V | 2.38 V | 75V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | 0.47µF | - | - | - | 14.31818 MHz | 25 PPM | - | SMD/SMT | - | 2.5 V | - | -- | - | C (0.01%) | -- | 15 pF | - | - | - | A | - | - | - | - | - | - | VCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | - | Military | 1.2 mm | -- | 5 mm | 3.2 mm | - | ||
![]() 589L144X2CTT CTS | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | 14.4 MHz | 55 % | ±2.8(20th) ppm/Year | - | -- | -- | + 70 C | - 20 C | Surface Mount | - | 14.4 MHz | - | - | - | 3.47 V | 3.14 V | 50V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | 4.7µF | Oscillators | - | 6 mA | 14.4 Mhz | 0.28 ppm | 4 | SMD/SMT | - | 3.3000 V | - | -- | - | R (0.01%) | -- | 15 pF | - | - | - | B | - | - | - | - | - | - | TCXO | - | - | - | - | - | - | - | HCMOS | - | - | - | HCMOS | - | - | Military | 2.1 mm | -- | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | -- | -- | + 70 C | - 20 C | Through Hole | - | - | - | 10 MHz | Metal DIP | 5.5 V | 4.5 V | 75V | - | - | - | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±20% | Active | -- | - | Hermetically Sealed | - | - | - | 0.33µF | - | - | - | 10 MHz | 100 PPM | 4 | Radial | - | - | - | -- | - | R (0.01%) | -- | 50 pF | - | - | - | A | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | HCMOS, TTL | - | - | - | HCMOS/TTL | - | - | Military | 5.1 mm | -- | 20.8 mm | 13.2 mm | - | ||
![]() 578S288CTT CTS | In Stock | - | - | - | Through Hole | Axial | - | - | - | - | 28.8 MHz | - | ±2.8(20th) ppm/Year | - | -- | -- | - | - | Surface Mount | - | 28.8 MHz | - | - | - | - | - | 100V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±10% | Active | -- | - | Hermetically Sealed | - | - | - | 0.15µF | - | - | - | - | 4.6 ppm | 10 | - | - | 5.0000 V | - | -- | - | M (1%) | -- | 10 pF | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clipped Sinewave | - | - | Military | - | -- | - | - | - |