- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Series | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353NB3C343R CTS | In Stock | - | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | 353 | 34.368 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 654P62205I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 654 | - | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3I100T CTS | In Stock | - | - | - | + 85 C | - 40 C | 5.25 V | 4.75 V | 353 | 10 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB3C426R CTS | In Stock | - | - | - | + 70 C | - 20 C | 3.47 V | 3.14 V | 353 | 42.6 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB6A184R CTS | In Stock | - | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 353 | 18.432 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3C128R CTS | In Stock | - | - | - | + 70 C | - 20 C | 5.25 V | 4.75 V | 353 | 12.8 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353SB3A307R CTS | In Stock | - | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | 353 | 30.72 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB5C143R CTS | In Stock | - | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | 353 | 14.31818 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5A388R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 353 | 38.88 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637V8005I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 637 | 80 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 353LB3A742R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 353 | 74.25 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB3A163R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 353 | 16.384 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633P148A3I2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 2.62 V | 2.37 V | 633 | 148.3516 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 633V15622I3T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 85 C | - 40 C | 3.46 V | 3.13 V | 633 | 156.25 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 637V15003C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 637 | 150 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 633E5005C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 633 | 50 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1 mm | 3.2 mm | 2.5 mm | ||
![]() 637E8005C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | 3.46 V | 3.13 V | 637 | 80 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 353LB3A122R CTS | In Stock | - | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | 353 | 12.288 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB6C426R CTS | In Stock | - | - | - | + 70 C | - 20 C | 5.25 V | 4.75 V | 353 | 42.6 MHz | 20 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 633L20006C2T CTS | In Stock | - | - | 3.2 mm x 2.5 mm | + 70 C | - 20 C | 2.62 V | 2.37 V | 633 | 200 MHz | 20 PPM | - | - | - | Standard Oscillators | LVDS | 1 mm | 3.2 mm | 2.5 mm |