- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Housing Material | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Input Voltage-Max | Input Voltage-Min | Manufacturer | Mating Gender | Mating Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Voltage Rating DC | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Packaging | Series | Type | Number of Positions | Color | Number of Rows | Gender | Subcategory | Contact Type | Pitch | Ingress Protection | Current Rating | Frequency | Frequency Stability | Termination Style | Number of Outputs | Actuator Type | Contact Gender | Row Spacing | Load Capacitance | Accessory Type | Number of Poles | Output Power | Product Type | Output Format | Product | Mounting Angle | Product Category | Height | Length | Width | Stack Height | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA20C0803INT CTS | In Stock | - | - | - | 2 mm x 1.6 mm | - | GigaDevice | - | 3000 | - | - | - | GigaDevice | - | - | + 85 C | - 40 C | Yes | - | - | - | - | Details | 3.3 V | 1.8 V | - | - | - | - | - | Reel | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | 8 MHz | 50 PPM | SMD/SMT | - | - | - | - | 15 pF | - | - | - | NAND Flash | HCMOS | - | - | NAND Flash | 0.8 mm | 2 mm | 1.6 mm | - | - | ||
![]() CA20C1007NMT CTS | In Stock | - | - | - | 2 mm x 1.6 mm | Thermoplastic (TP) | Amphenol SINE Systems | - | 500 | - | - | - | Amphenol | Plug | ATM06-2SB | + 125 C | - 55 C | - | Cable Mount / Free Hanging | - | - | - | Details | 3.3 V | 1.8 V | - | - | - | 16 AWG | 22 AWG | Bulk | ATM | - | 2 Position | Black | 1 Row | Receptacle (Female) | Automotive Connectors | Socket | - | IP67 | 7.5 A | 10 MHz | 150 PPM | SMD/SMT | - | - | - | - | 15 pF | Wedgelock | - | - | Automotive Connectors | HCMOS | Accessories | Straight | Automotive Connectors | 0.8 mm | 2 mm | 1.6 mm | - | UL 94 V-0 | ||
![]() CA70C3844GNT CTS | In Stock | - | - | Gold | 7 mm x 5 mm | Liquid Crystal Polymer (LCP) | Samtec | Phosphor Bronze | 1 | - | - | - | Samtec | - | - | + 125 C | - 55 C | - | SMD/SMT | - | - | - | - | 2.66 V | 2.37 V | Flex Stack | - | - | - | - | Tube | HW | - | 14 Position | - | 2 Row | - | Board to Board & Mezzanine Connectors | - | 2.54 mm | - | - | 38.4 MHz | 30 PPM | Solder | - | - | - | - | 15 pF | - | - | - | Board to Board & Mezzanine Connectors | HCMOS | Headers | Vertical | Board to Board & Mezzanine Connectors | 1.8 mm | 7 mm | 5 mm | 15.24 mm | UL 94 V-0 | ||
![]() CA20C1432PNT CTS | In Stock | - | - | - | - | - | Schurter | - | 10 | - | - | - | Schurter | - | - | + 105 C | - 55 C | - | - | - | - | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 14.31818 MHz | 100 PPM | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Pushbutton Switches | HCMOS | - | - | Pushbutton Switches | 0.8 mm | 2 mm | 1.6 mm | - | - | ||
![]() CA70C3747NLT CTS | In Stock | - | - | - | - | - | Advanced Energy | - | 1 | - | 30 V | 23 V | Advanced Energy | - | - | + 65 C | - 40 C | - | Chassis Mount | 10 mA | 0 V to 6 kV | 0 V to - 6 kV | - | 5 V | 1.8 V | - | - | - | - | - | - | Dual Polarity C | - | - | - | - | - | DC-DC Converter | - | - | - | - | 37.4 MHz | 150 PPM | SMD/SMT | 2 Output | - | - | - | 15 pF | - | - | 120 W | Non-Isolated DC-DC Converters | HCMOS | Non-Isolated / POL | - | Non-Isolated DC/DC Converters | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA20C0402HNT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 125 C | - 40 C | - | Panel Mount | - | - | - | - | 3.3 V | 1.8 V | - | 65 VDC | - | - | - | - | - | Magnetic | - | - | - | - | Circuit Breakers | - | - | - | 50 A | 4 MHz | 100 PPM | Screw | - | Lever | - | - | 15 pF | - | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 0.8 mm | 2 mm | 1.6 mm | - | - | ||
![]() CA70C3843INT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | - | Circuit Breakers | - | - | - | - | 38.4 MHz | 50 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C33E4ILT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 85 C | - 40 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | - | Circuit Breakers | - | - | - | - | 33.333 MHz | 30 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C3007MNT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 5 V | 1.8 V | - | - | - | - | - | - | - | Supplementary Protector | - | - | - | - | Circuit Breakers | - | - | - | - | 30 MHz | 150 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 4 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C33E2MLT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | Manual Motor Controller | - | - | - | - | Circuit Breakers | - | - | - | - | 33.333 MHz | 100 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA20C0403GMT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 105 C | - 40 C | - | Panel Mount | - | - | - | N | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 0.5 A | 4 MHz | 50 PPM | Hook Terminal | - | Toggle | - | - | 15 pF | - | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | - | - | ||
![]() CA70C2605IMT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | N | 1.89 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | 26 MHz | 25 PPM | Hook Terminal | - | Toggle | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | 49.2 mm | 45.21 mm | 39.67 mm | - | - | ||
![]() CA70C2607NLT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | - | - | - | Sensata | - | - | + 150 C | - 40 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | - | - | 26 MHz | 150 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C24C2GMT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 105 C | - 40 C | - | Panel Mount | - | - | - | - | 1.89 V | 1.71 V | - | 160 VDC | - | - | - | - | - | Magnetic | - | - | - | - | Circuit Breakers | - | - | - | - | 24.576 MHz | 100 PPM | Stud | - | Lever | - | - | 15 pF | - | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C24C4IMT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | N | 1.89 V | 1.71 V | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 0.3 A | 24.576 MHz | 30 PPM | Hook Terminal | - | Toggle | - | - | 15 pF | - | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | - | - | ||
![]() CA70C24C2MLT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Schurter | - | 10 | - | - | - | Schurter | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | 24.576 MHz | 100 PPM | SMD/SMT | - | - | - | - | 15 pF | - | - | - | Pushbutton Switches | HCMOS | - | - | Pushbutton Switches | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C2502HLT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 125 C | - 40 C | - | - | - | - | - | - | 5 V | 1.8 V | - | - | - | - | - | - | - | Supplementary Protector | - | - | - | - | Circuit Breakers | - | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | - | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C2502PLT CTS | In Stock | - | - | - | 7 mm x 5 mm | - | Schurter | - | 50 | - | - | - | Schurter | - | - | + 105 C | - 55 C | - | - | - | - | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | - | - | Power Entry | - | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | - | - | - | 15 pF | - | - | - | AC Power Entry Modules | HCMOS | - | - | AC Power Entry Modules | 1.8 mm | 7 mm | 5 mm | - | UL 94 V-0 | ||
![]() CA70C2213ILT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 1 | Not Illuminated | - | - | Sensata | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | 5 V | 1.8 V | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | - | 50 A | 22.1184 MHz | 50 PPM | Stud | - | Handle | - | - | 15 pF | - | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - | ||
![]() CA70C2007PNT CTS | In Stock | - | - | - | - | - | AIRPAX | - | 3 | Not Illuminated | - | - | Sensata | - | - | + 105 C | - 55 C | - | Panel Mount | - | - | - | - | 5 V | 1.8 V | - | - | - | - | - | - | - | Supplementary Protector | - | - | - | - | Circuit Breakers | - | - | - | - | 20 MHz | 150 PPM | Screw | - | Lever | - | - | 15 pF | - | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | - | - |