- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Series | Type | Color | Gender | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Outside Diameter | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 105 C | - 55 C | - | N | 3.3 V | 1.8 V | - | - | 50 VDC | - | - | - | - | Circuit Breakers | 20 A | 27 MHz | 100 PPM | SMD/SMT | Toggle | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 32.53 mm | 45.21 mm | 39.67 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 105 C | - 55 C | Panel Mount | N | 3.3 V | 1.8 V | - | - | - | - | - | - | - | Circuit Breakers | 5 A | 24 MHz | 100 PPM | Hook Terminal | Toggle | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 32.53 mm | 45.21 mm | 39.67 mm | ||
Tiny WHSL | In Stock | - | - | - | Steel | Fascomp | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | Hex | Clear | Male / Male | Hardware | - | 22.1184 MHz | 150 PPM | SMD/SMT | - | Zinc | 15 pF | - | 8-32, 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.3 mm | 0.125 in | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Fascomp | 40 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | Hex | - | Male / Female | Hardware | - | 12 MHz | 150 PPM | SMD/SMT | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Standoffs | Standoffs & Spacers | 1.3 mm | 1 in | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 100 | - | 0.166 in | Fascomp | + 125 C | - 55 C | - | Details | 1.89 V | 1.71 V | - | - | - | - | Round | - | - | Hardware | - | 50 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.25 in | Spacers | Standoffs & Spacers | 1.2 mm | 0.75 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 200 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 1.89 V | 1.71 V | - | 0.068025 oz | - | - | Round | - | Female | Hardware | - | 16 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | 1.2 mm | 0.625 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | Aluminum | Fascomp | 100 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.46 V | 3.13 V | - | - | - | - | Hex Thumb Nut | - | - | Hardware | - | 50 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | 6-32 | Screws & Fasteners | HCMOS | 0.375 in | Nuts | Screws & Fasteners | 1 mm | 0.2813 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Fascomp | 100 | - | 0.115 in | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | Round | - | - | Hardware | - | 50 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.25 in | Spacers | Standoffs & Spacers | 1 mm | 0.875 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | Aluminum | Fascomp | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.46 V | 3.13 V | - | - | - | - | Hex | - | Female / Female | Hardware | - | 26 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Standoffs | Standoffs & Spacers | 1 mm | 1 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | Steel | Fascomp | 25 | - | - | Fascomp | + 125 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | Hex | Clear | Male / Female | Hardware | - | 50 MHz | 100 PPM | SMD/SMT | - | Zinc | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 1.75 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Fascomp | 30 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | Hex | - | Male / Female | Hardware | - | 14.31818 MHz | 150 PPM | SMD/SMT | - | - | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 0.625 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | Circuit Breakers | - | 20 MHz | 100 PPM | Screw | Toggle | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | Circuit Breakers | 20 A | 156.25 MHz | 100 PPM | Quick Connect | Toggle | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.3 mm | 5 mm | 3.2 mm | ||
![]() CA70C3004INT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Circuit Breakers | 5 A | 30 MHz | 30 PPM | Screw | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C3207HMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 5 V | 1.8 V | AIRPAX | 3.174657 oz | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 50 A | 32 MHz | 150 PPM | Quick Connect | Handle | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2604GNT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Circuit Breakers | 7.5 A | 26 MHz | 30 PPM | Screw | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2607HLT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 125 C | - 40 C | Panel Mount | - | 3.46 V | 3.13 V | AIRPAX | 3.174657 oz | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 2 A | 26 MHz | 150 PPM | Stud | Handle | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C2504INT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | AIRPAX | 3.174657 oz | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 30 A | 25 MHz | 30 PPM | Quick Connect | Handle | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C24C5INT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Circuit Breakers | 15 A | 24.576 MHz | 25 PPM | Screw | Toggle | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm | ||
![]() CA70C1602NLT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | Circuit Breakers | - | 16 MHz | 100 PPM | Quick Connect | Toggle | - | 15 pF | - | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.8 mm | 7 mm | 5 mm |