- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Screw Head | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Series | Type | Color | Gender | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Outside Diameter | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C4802GLT CTS | In Stock | - | - | - | Aluminum | Fascomp | 50 | - | - | Fascomp | + 105 C | - 40 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | Hex | - | Female | Hardware | - | 48 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.2 mm | 2.5 in | 2.5 mm | ||
![]() CA50C2004ILT CTS | In Stock | - | - | 5 mm x 3.2 mm | Aluminum | Fascomp | 40 | - | - | Fascomp | + 85 C | - 40 C | - | Details | - | 3.4 V | 3.1 V | - | - | - | - | Hex | - | Male / Female | Hardware | - | 20 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.3 mm | 1.75 in | 3.2 mm | ||
![]() CA50C1604GNT CTS | In Stock | - | - | 5 mm x 3.2 mm | Aluminum | Fascomp | 200 | - | - | Fascomp | + 105 C | - 40 C | - | Details | - | 2.6 V | 2.3 V | - | - | - | - | Round | - | Female / Female | Hardware | - | 16 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | 1.3 mm | 0.75 in | 3.2 mm | ||
![]() CA50C1607HNT CTS | In Stock | - | - | 5 mm x 3.2 mm | Aluminum | Fascomp | 200 | - | 0.064 in | Fascomp | + 125 C | - 40 C | - | Details | - | 2.6 V | 2.3 V | - | - | - | - | Round | - | - | Hardware | - | 16 MHz | 150 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Spacers | Standoffs & Spacers | 1.3 mm | 0.3125 in | 3.2 mm | ||
![]() CA50C1223GNT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 20 | - | - | Fascomp | + 105 C | - 40 C | - | Details | Socket | 5 V | 1.8 V | - | - | - | - | Shoulder Screw | - | - | Hardware | - | 12.288 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 8-32 | Screws & Fasteners | HCMOS | - | Screws | Screws & Fasteners | 1.3 mm | 1.718 in | 3.2 mm | ||
![]() CA32C3843GLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Steel | Fascomp | 100 | - | - | Fascomp | + 105 C | - 40 C | - | Details | - | 3.46 V | 3.13 V | - | 0.322404 oz | - | - | Hex | Clear | Male / Female | Hardware | - | 38.4 MHz | 50 PPM | SMD/SMT | - | Zinc | 15 pF | - | 6-32 | Standoffs, Spacers & Supports | HCMOS | 3/16 in | Standoffs | Standoffs & Spacers | 1.2 mm | 1.25 in | 2.5 mm | ||
![]() CA32C3742NLT CTS | In Stock | - | - | - | Steel | Fascomp | 200 | - | - | Fascomp | + 150 C | - 40 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | Hex | Clear | Male / Female | Hardware | - | 37.4 MHz | 100 PPM | SMD/SMT | - | Zinc | 15 pF | - | 4-40 | Standoffs, Spacers & Supports | HCMOS | 3/16 in | Standoffs | Standoffs & Spacers | 1.2 mm | 1.25 in | 2.5 mm | ||
![]() CA32C33E7NMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Aluminum | Fascomp | 100 | - | - | Fascomp | + 150 C | - 40 C | - | Details | - | 1.89 V | 1.71 V | - | - | - | - | Hex | - | Male / Male | Hardware | - | 33.333 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 6-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.2 mm | 0.125 in | 2.5 mm | ||
![]() CA32C3204INT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Steel | Fascomp | 100 | - | - | Fascomp | + 85 C | - 40 C | - | Details | - | 2.66 V | 2.37 V | - | 0.282530 oz | - | - | Hex | Clear | Male / Female | Hardware | - | 32 MHz | 30 PPM | SMD/SMT | - | Zinc | 15 pF | - | 8-32 | Standoffs, Spacers & Supports | HCMOS | 3/16 in | Standoffs | Standoffs & Spacers | 1.2 mm | 1.25 in | 2.5 mm | ||
![]() CA32C3003INT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | Hydraulic-Magnetic | - | - | Circuit Breakers | 125 A | 30 MHz | 50 PPM | Stud | Handle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA50C0802GLT CTS | In Stock | - | - | 5 mm x 3.2 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 105 C | - 40 C | Panel Mount | N | - | 3.4 V | 3.1 V | - | - | - | - | - | - | - | Circuit Breakers | - | 8 MHz | 100 PPM | Screw | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA32C1605INT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Circuit Breakers | 30 A | 16 MHz | 25 PPM | Screw | Toggle | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C2404IMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | Hydraulic-Magnetic | - | - | Circuit Breakers | 125 A | 24 MHz | 30 PPM | Stud | Handle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1472HNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 125 C | - 40 C | Panel Mount | N | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | Circuit Breakers | - | 14.7456 MHz | 100 PPM | SMD/SMT | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA32C2502PLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.46 V | 3.13 V | AIRPAX | 6.349313 oz | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 70 A | 25 MHz | 100 PPM | Stud | Handle | - | 15 pF | 2 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1222PMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | Circuit Breakers | 20 A | 12.288 MHz | 100 PPM | Quick Connect | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1222NNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 2.66 V | 2.37 V | AIRPAX | 6.349313 oz | - | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 10 A | 12.288 MHz | 100 PPM | Quick Connect | Handle | - | 15 pF | 2 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1222GLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 105 C | - 40 C | Panel Mount | N | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | Circuit Breakers | - | 12.288 MHz | 100 PPM | Screw | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | N | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | Circuit Breakers | 12.5 A | 125 MHz | 50 PPM | Hook Terminal | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 16.66 mm | 40.77 mm | 39.67 mm | ||
![]() CA32C0402GLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.46 V | 3.13 V | - | - | 80 VDC | - | Hydraulic-Magnetic | - | - | Circuit Breakers | 15 A | 4 MHz | 100 PPM | Quick Connect | Toggle | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | 1.2 mm | 3.2 mm | 2.5 mm |