- Product Type
- Output Format
- Frequency Stability
- Termination Style
- Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Series
- Subcategory
- Length
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Supply Voltage-Max | Supply Voltage-Min | Series | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 637V16006A3T CTS | In Stock | - | - | 7 mm x 5 mm | - | - | - | 3.46 V | 3.13 V | 637 | - | - | 160 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 637V156G5I2T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | 637 | - | - | 156.26953 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653V13306C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 653 | - | - | 133 MHz | 20 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637L4475I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 44.736 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.7 mm | 7 mm | 5 mm | ||
![]() 653E13302I2T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 2.62 V | 2.37 V | 653 | - | - | 133 MHz | 100 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637V11003I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 110 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653L4473C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 653 | - | - | 44.736 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637V12283I3T CTS | In Stock | - | - | 7 mm x 5 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 637 | - | - | 122.88 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | MXO45HS | - | - | 52.56 MHz | 50 PPM | Radial | - | 30 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | MXO45HSLV | - | - | 40 MHz | 50 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | - | + 70 C | - 20 C | SMD/SMT | 6 V | - 500 mV | 520 | Oscillators | 2.5 mA | 40 MHz | 2.5 PPM | SMD/SMT | 1.8 V | 10 pF | TCXO | Clipped Sine Wave | 0.8 mm | 2.5 mm | 2 mm | ||
![]() 653E5003I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 653 | - | - | 50 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L25005C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.465 V | 3.135 V | 656 | - | - | 250 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
![]() 653P2703I3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 85 C | - 40 C | - | 3.46 V | 3.13 V | 653 | - | - | 27 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 653V2505C3T CTS | In Stock | - | - | 5 mm x 3.2 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 653 | - | - | 25 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 637P7423C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.6 V | 2.3 V | 637 | - | - | 74.25 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 1.7 mm | 7 mm | 5 mm | ||
![]() 637E2503C3T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 3.46 V | 3.13 V | 637 | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | Standard Oscillators | LVPECL | 2 mm | 7 mm | 5 mm | ||
![]() 656L14855C2T CTS | In Stock | - | - | 7 mm x 5 mm | + 70 C | - 20 C | - | 2.625 V | 2.375 V | 656 | - | - | 148.5 MHz | 25 PPM | SMD/SMT | - | - | Standard Oscillators | LVDS | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 70 C | - 20 C | - | 5.5 V | 4.5 V | MXO45HS | - | - | 50.11356 MHz | 100 PPM | Radial | - | 30 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm | ||
Tiny WHSL | In Stock | - | - | DIP-8 | + 85 C | - 40 C | - | 5.5 V | 4.5 V | MXO45HS | - | - | 15.443 MHz | 100 PPM | Radial | - | 50 pF | Standard Oscillators | HCMOS, TTL | 5.5 mm | 13.2 mm | 13.2 mm |