- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Series | Type | Color | Gender | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Outside Diameter | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C1202NNT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 100 | - | 0.166 in | Fascomp | + 150 C | - 40 C | - | Details | 2.66 V | 2.37 V | - | - | - | Round | - | - | Hardware | - | 12 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.25 in | Spacers | Standoffs & Spacers | 1.2 mm | 0.875 in | 2.5 mm | ||
![]() CA70C4007PLT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 105 C | - 55 C | Panel Mount | N | 3.46 V | 3.13 V | - | - | - | - | - | - | Circuit Breakers | 15 A | 40 MHz | 150 PPM | Screw | Toggle | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | - | Circuit Protectors | Circuit Breakers | 49.2 mm | 45.21 mm | 39.67 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Fascomp | 200 | - | 0.192 in | Fascomp | + 85 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Round | - | - | Hardware | - | 10 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.375 in | Spacers | Standoffs & Spacers | 1.2 mm | 1 in | 2.5 mm | ||
![]() CA25C5002HLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | AIRPAX | 3.174657 oz | IAL/IDL/IML/IUL | Hydraulic-Magnetic | - | - | Circuit Breakers | 15 A | 50 MHz | 100 PPM | Quick Connect | Handle | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | - | Circuit Breakers | Circuit Breakers | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C3204GMT CTS | In Stock | - | - | - | - | Samtec | 1 | - | - | Samtec | + 105 C | - 40 C | - | - | 3.3 V | 1.8 V | Flex Stack | - | TW | Stacking Header | - | - | Headers & Wire Housings | - | 32 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | - | Headers & Wire Housings | HCMOS | - | - | Headers & Wire Housings | 1 mm | 2.5 mm | 2 mm | ||
![]() CA32C1203INT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 100 | - | 0.166 in | Fascomp | + 85 C | - 40 C | - | Details | 2.66 V | 2.37 V | - | - | - | Round | - | - | Hardware | - | 12 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.375 in | Spacers | Standoffs & Spacers | 1.2 mm | 1 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Steel | Fascomp | 50 | - | - | Fascomp | + 105 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | Clear | Male / Male | Hardware | - | 10 MHz | 50 PPM | SMD/SMT | - | Zinc | 15 pF | - | 6-32, 8-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.2 mm | 0.125 in | 2.5 mm | ||
![]() CA70C3844IMT CTS | In Stock | - | - | 7 mm x 5 mm | Aluminum | Fascomp | 50 | - | - | Fascomp | + 85 C | - 40 C | - | Details | 1.89 V | 1.71 V | - | - | - | Hex | - | Male / Male | Hardware | - | 38.4 MHz | 30 PPM | SMD/SMT | - | - | 15 pF | - | 8-32, 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1.8 mm | 0.125 in | 5 mm | ||
![]() CA32C33E5INT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 50 | - | - | Fascomp | + 85 C | - 40 C | - | Details | 2.66 V | 2.37 V | - | 0.065222 oz | - | Hex | - | Male / Male | Hardware | - | 33.333 MHz | 25 PPM | SMD/SMT | - | - | 15 pF | - | 4-40, 6-32 | Standoffs, Spacers & Supports | HCMOS | 0.25 in | Standoffs | Standoffs & Spacers | 1.2 mm | 0.125 in | 2.5 mm | ||
![]() CA25C2402HNT CTS | In Stock | - | - | - | Steel | Fascomp | 100 | - | - | Fascomp | + 125 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | Clear | Male / Female | Hardware | - | 24 MHz | 100 PPM | SMD/SMT | - | Zinc | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 1 in | 2 mm | ||
![]() CA25C24C3GMT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 50 | - | - | Fascomp | + 105 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | - | Male / Male | Hardware | - | 24.576 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 8-32, 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 0.125 in | 2 mm | ||
![]() CA25C2507PNT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 100 | - | 0.09 in | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | Round | - | - | Hardware | - | 25 MHz | 150 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Spacers | Standoffs & Spacers | 1 mm | 0.375 in | 2 mm | ||
![]() CA25C1433HMT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 200 | - | - | Fascomp | + 125 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Round | - | Female | Hardware | - | 14.31818 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | 1 mm | 0.25 in | 2 mm | ||
![]() CA25C0403GLT CTS | In Stock | - | - | - | Aluminum | Fascomp | 40 | - | - | Fascomp | + 105 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | 0.430695 oz | - | Hex | - | Male / Female | Hardware | - | 4 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Standoffs | Standoffs & Spacers | 1 mm | 1 in | 2 mm | ||
![]() CA25C3842HLT CTS | In Stock | - | - | - | Steel | Fascomp | 40 | - | - | Fascomp | + 125 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | Clear | Male / Female | Hardware | - | 38.4 MHz | 100 PPM | SMD/SMT | - | Zinc | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 0.75 in | 2 mm | ||
![]() CA25C1202NMT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 100 | - | 0.192 in | Fascomp | + 150 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Round | - | - | Hardware | - | 12 MHz | 100 PPM | SMD/SMT | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Spacers | Standoffs & Spacers | 1 mm | 0.8125 in | 2 mm | ||
![]() CA25C0803GNT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 20 | - | - | Fascomp | + 105 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | - | Male / Female | Hardware | - | 8 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 1.75 in | 2 mm | ||
![]() CA25C2007PLT CTS | In Stock | - | - | - | Stainless Steel | Fascomp | 10 | - | - | Fascomp | + 105 C | - 55 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex | - | Male / Female | Hardware | - | 20 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | 1 mm | 4 in | 2 mm | ||
![]() CA25C1204INT CTS | In Stock | - | - | - | Steel | Fascomp | 25 | - | - | Fascomp | + 85 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | 2 oz | - | Hex | Clear | Male / Female | Hardware | - | 12 MHz | 30 PPM | SMD/SMT | - | Zinc | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | 0.5 in | Standoffs | Standoffs & Spacers | 1 mm | 2 in | 2 mm | ||
![]() CA25C0403HLT CTS | In Stock | - | - | - | Aluminum | Fascomp | 50 | - | - | Fascomp | + 125 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | Hex Thumb Nut | - | - | Hardware | - | 4 MHz | 50 PPM | SMD/SMT | - | - | 15 pF | - | 10-24 | Screws & Fasteners | HCMOS | 0.5 in | Nuts | Screws & Fasteners | 1 mm | 0.3438 in | 2 mm |