- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Inside Diameter | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Screw Head | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Gender | Subcategory | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Lead Diameter | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Outside Diameter | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 20 A | 10 MHz | 100 PPM | Quick Connect | Toggle | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | Stainless Steel | Fascomp | 200 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.46 V | 3.13 V | 0.015726 oz | - | - | - | - | - | Round | - | - | Female / Female | Hardware | - | - | 27 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | - | 1.2 mm | 3/16 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | Aluminum | Fascomp | 200 | - | 0.14 in | Fascomp | + 105 C | - 55 C | - | Details | - | 3.46 V | 3.13 V | - | - | - | - | - | - | Round | - | - | - | Hardware | - | - | 24.576 MHz | 100 PPM | SMD/SMT | - | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.375 in | Spacers | Standoffs & Spacers | - | 1.2 mm | 0.875 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 20 A | 24 MHz | 50 PPM | Quick Connect | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 10 A | 156.25 MHz | 50 PPM | Screw | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 32 A | 25 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 20 A | 38.4 MHz | 150 PPM | Screw | Toggle | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | 10 A | 27 MHz | 150 PPM | Screw | Toggle | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | Stainless Steel | Fascomp | 100 | - | 0.09 in | Fascomp | + 125 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Round | - | - | - | Hardware | - | - | 24 MHz | 150 PPM | SMD/SMT | - | - | - | 15 pF | - | - | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Spacers | Standoffs & Spacers | - | 1.8 mm | 3/16 in | 5 mm | ||
Tiny WHSL | In Stock | - | - | 7 mm x 5 mm | Stainless Steel | Fascomp | 10 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | 2.869751 oz | - | - | - | - | - | Hex | - | - | Female | Hardware | - | - | 33.333 MHz | 100 PPM | SMD/SMT | - | - | - | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | - | 1.8 mm | 3 in | 5 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | Stainless Steel | Fascomp | 200 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Round | - | - | Female / Female | Hardware | - | - | 33.333 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | - | 1.3 mm | 0.375 in | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | Stainless Steel | Fascomp | 100 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Hex | - | - | Female | Hardware | - | - | 20 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | - | Standoffs | Standoffs & Spacers | - | 1.3 mm | 1 in | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | - | AIRPAX | 3 | Not Illuminated | - | Sensata | + 85 C | - 40 C | Panel Mount | - | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 12.288 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | - | Circuit Breakers | Circuit Breakers | - | 1.3 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | 5 mm x 3.2 mm | Stainless Steel | Fascomp | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | Slotted | 3.3 V | 1.8 V | - | - | - | - | - | - | Shoulder Screw | - | - | - | Hardware | - | - | 24 MHz | 100 PPM | SMD/SMT | - | - | - | 15 pF | - | 10-32 | Screws & Fasteners | HCMOS | - | Screws | Screws & Fasteners | - | 1.3 mm | 0.9995 in | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Fascomp | 300 | - | - | Fascomp | + 125 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Round | - | - | Female / Female | Hardware | - | - | 10 MHz | 100 PPM | SMD/SMT | - | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | - | 1.2 mm | 3/16 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | Aluminum | Fascomp | 200 | - | 0.166 in | Fascomp | + 105 C | - 55 C | - | Details | - | 3.3 V | 1.8 V | - | - | - | - | - | - | Round | - | - | Female / Female | Hardware | - | - | 14.31818 MHz | 150 PPM | SMD/SMT | - | - | - | 15 pF | - | Unthreaded | Standoffs, Spacers & Supports | HCMOS | 0.375 in | Spacers | Standoffs & Spacers | - | 1.2 mm | 0.875 in | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | Aluminum | Fascomp | 200 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.46 V | 3.13 V | - | - | - | - | - | - | Round | - | - | Female / Female | Hardware | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | - | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 0.125 in | Standoffs | Standoffs & Spacers | - | 1 mm | 0.875 in | 2 mm | ||
Tiny WHSL | In Stock | - | - | 2.5 mm x 2 mm | Steel | Fascomp | 200 | - | - | Fascomp | + 105 C | - 55 C | - | Details | - | 3.46 V | 3.13 V | - | - | - | - | - | - | Hex | - | Clear | Male / Female | Hardware | - | - | 16 MHz | 100 PPM | SMD/SMT | - | - | Zinc | 15 pF | - | 2-56 | Standoffs, Spacers & Supports | HCMOS | 3/16 in | Standoffs | Standoffs & Spacers | - | 1 mm | 3/16 in | 2 mm | ||
![]() CA70C3207PLT CTS | In Stock | - | - | 7 mm x 5 mm | Stainless Steel | Fascomp | 50 | - | - | Fascomp | + 105 C | - 55 C | - | Details | Socket | 3.46 V | 3.13 V | - | - | - | - | - | - | Shoulder Screw | - | - | - | Hardware | - | - | 32 MHz | 150 PPM | SMD/SMT | - | - | - | 15 pF | - | 10-32 | Screws & Fasteners | HCMOS | - | Screws | Screws & Fasteners | - | 1.8 mm | 0.9995 in | 5 mm | ||
![]() CA70C2703GMT CTS | In Stock | - | - | - | - | Vishay / BC Components | 5000 | - | - | Vishay | + 155 C | - 55 C | PCB Mount | Details | - | 5 V | 1.8 V | - | 3.5 kV | Cut Tape | VR37 | 5 % | 200 PPM / C | High Ohmic / High Voltage Resistor | 910 kOhms | - | - | Resistors | Metal Film | - | 27 MHz | 50 PPM | Axial | - | 0.7 mm | - | 15 pF | - | - | Metal Film Resistors | HCMOS | - | Metal Film Resistors | Metal Film Resistors - Through Hole | 4 mm | 1.8 mm | 9 mm | 5 mm |