- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Material Type | Approvals | Category | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Output Frequency | Package Style | RoHS | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Upper Frequency | Operating Temperature | Series | Type | Composition | Applications | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Load Capacitance | Input Type | Adhesive | Product Type | RPM | Output Format | Legend | Finish | Background Color | Output Level | Text Color | Phase | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 40 MHz | SMD | - | - | - | -20 to 70 °C | - | - | - | - | - | 20 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | 8 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | CB3LV | - | - | - | 8 MHz | 50 ppm | 4 | SMD/SMT | - | 50 pF | - | - | Standard Oscillators | - | HCMOS | - | - | - | HCMOS/TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | SMD | - | - | - | - | - | Surface Mount | - | - | - | 0.032768 MHz | SMD | - | - | - | -10 to 60 °C | - | Clock Oscillator | - | - | - | 25 ppm | 4 | - | - | 15 pF | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | ||
![]() 353WB3C480T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 20 C | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | 353 | - | - | - | 48 MHz | 50 PPM | - | SMD/SMT | 5 V | 15 pF | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | 37.5 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | - | - | - | - | 37.5 MHz | 25 ppm | 4 | SMD/SMT | - | 50 pF | - | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | HCMOS/TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
![]() 353SB6A260T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | 353 | - | - | - | 26 MHz | 20 PPM | - | SMD/SMT | 5 V | 15 pF | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB6A307T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | - 10 C | - | - | - | - | - | - | 3.47 V | 3.14 V | - | -40 to 85 °C | 353 | - | - | - | 30.72 MHz | 20 PPM | - | SMD/SMT | 3.3 V | 15 pF | - | - | VCXO | - | HCMOS | - | - | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5C400T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | O-Z Gedney | ABLG2624 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 345LB5I2457T CTS | In Stock | - | - | - | - | Aluminum | - | - | - | - | Grove Gear | EL-HMQ826-15-H1-56-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | C-Face | - | - | - | CE, CSA | - | Totally Enclosed Fan Cooled | Teco | WR1/52C | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Aluminum | - | 50 Hz, 60 Hz | - | - | - | - | - | - | - | - | 3,600 RPM | - | - | - | - | - | - | 3 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE018C01BD1P6 | - | - | Surface Mount | - | - | - | 25 MHz | SMD | - | - | - | -40 to 85 °C | - | Clock Oscillator | - | - | - | 25 ppm | 4 | - | 3.3 V | 15 pF | - | - | - | - | - | - | - | - | HCMOS | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Honeywell | E34-480200-R03XSPSCS-NS | - | - | Surface Mount | - | - | - | 180 MHz | SMD | - | - | - | -20 to 70 °C | - | - | - | - | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | ||
![]() 1960074 CTS | In Stock | - | - | - | - | - | Fabric | ASTM | - | - | Brady | 34518 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable & Wire Marking | - | - | - | - | - | - | - | Yes | - | - | - | H | Semi-Gloss | Yellow | - | Black | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-02A7-6+B056+K454+L512 | - | - | Surface Mount | - | - | - | 26.66496 MHz | SMD | - | - | - | -40 to 85 °C | - | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | IDEC | LB7K-2ST2VB-1H | - | - | Surface Mount | - | - | - | 16 MHz | SMD | - | - | - | -40 to 85 °C | - | - | - | - | - | 50 ppm | 4 | - | - | - | - | - | - | - | - | - | - | - | HCMOS/TTL | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Vishay | VS-ST380C06C1 | - | - | - | - | TO-200AB | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | 4.096 MHz | - | - | - | SMD | 3.63 V | 2.97 V | 4.096 MHz | -40 to 85 °C | - | - | - | - | 4.096 MHz | 50 PPM | 6 | SMD/SMT | 3.3 V | 30 pF | - | - | VCXO | - | - | - | - | - | HCMOS | - | - | 2 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 70 C | - 20 C | Surface Mount | - | - | - | 5 MHz | CSMD | 3.6 V | 3 V | - | -20 to 70 °C | CB3LV | - | - | - | 5 MHz | 50 ppm | 4 | SMD/SMT | - | 50 pF | - | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | HCMOS/TTL | - | - | 1.8 mm | 7 mm | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | - | - | + 85 C | - 40 C | Surface Mount | - | - | - | 3.686 MHz | CSMD | 3.6 V | 3 V | - | -40 to 85 °C | CB3LV | - | - | - | 3.686 MHz | 25 ppm | 4 | SMD/SMT | - | 50 pF | - | - | Standard Oscillators | - | HCMOS, TTL | - | - | - | HCMOS/TTL | - | - | 1.8 mm | 7 mm | 5 mm |