- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Applications | Gender | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Lead Diameter | Plating | Load Capacitance | Number of Poles | Thread Size | Product Type | Output Format | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA32C33E2PLT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | Aluminum | Fascomp | 100 | - | Fascomp | + 105 C | - 55 C | - | Details | 3.46 V | 3.13 V | - | - | - | - | - | - | - | - | Hex | - | - | - | Female | Hardware | - | - | - | 33.333 MHz | 100 PPM | SMD/SMT | - | - | - | 15 pF | - | 1/4-20 | Standoffs, Spacers & Supports | HCMOS | Standoffs | - | Standoffs & Spacers | - | 1.2 mm | 0.375 in | 2.5 mm | ||
![]() CA32C24C3GLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 7 A | 24.576 MHz | 50 PPM | Stud | Handle | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1222HMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | AIRPAX | 9.523970 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 50 A | 12.288 MHz | 100 PPM | Stud | Handle | - | - | 15 pF | 3 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1002NMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | Sensata | + 150 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 40 A | 10 MHz | 100 PPM | Stud | Handle | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1437PMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 50 A | 14.31818 MHz | 50 PPM | SMD/SMT | Handle | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1002GMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 7.5 A | 10 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 5 A | 156.25 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 2 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA32C1005IMT CTS | In Stock | - | - | 3.2 mm x 2.5 mm | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 1.89 V | 1.71 V | AIRPAX | 3.174657 oz | - | - | - | IAL/IDL/IML/IUL | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 2 A | 10 MHz | 25 PPM | Quick Connect | Handle | - | - | 15 pF | 1 Pole | - | Magnetic Circuit Breakers | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 2.5 A | 125 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.2 mm | 3.2 mm | 2.5 mm | ||
![]() CA25C3003HMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 50 A | 30 MHz | 50 PPM | Screw | Toggle | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C3747HMT CTS | In Stock | - | - | - | - | Vishay / BC Components | 500 | - | Vishay | + 155 C | - 55 C | PCB Mount | Details | 3.3 V | 1.8 V | - | 0.059966 oz | - | 10 kV | Ammo Pack | VR68 | 5 % | 200 PPM / C | - | 13 MOhms | - | High humidity environment | - | Resistors | 1 W | Metal Film | - | 37.4 MHz | 150 PPM | Axial | - | 0.78 mm | - | 15 pF | - | - | Metal Film Resistors | HCMOS | Metal Film Resistors | High pulse loading capability | Metal Film Resistors - Through Hole | 6.8 mm | 1 mm | 18 mm | 2 mm | ||
![]() CA25C2502HLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | 25 MHz | 100 PPM | Screw | Toggle | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C24C2GMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 16 A | 24.576 MHz | 100 PPM | Screw | Rocker | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C4807HMT CTS | In Stock | - | - | - | Steel | Fascomp | 50 | - | Fascomp | + 125 C | - 40 C | - | Details | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hex | - | Clear | - | Male / Male | Hardware | - | - | - | 48 MHz | 150 PPM | SMD/SMT | - | - | Zinc | 15 pF | - | 10-32 | Standoffs, Spacers & Supports | HCMOS | Standoffs | - | Standoffs & Spacers | - | 1 mm | 0.125 in | 2 mm | ||
![]() CA25C33E3GMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 16 A | 33.333 MHz | 50 PPM | Screw | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2212PLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | Details | 3.3 V | 1.8 V | - | - | 80 VDC | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 5 A | 22.1184 MHz | 100 PPM | Push-On | Toggle | - | - | 15 pF | 3 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA25C2503HLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | 10 A | 25 MHz | 50 PPM | Quick Connect | Toggle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C33E2GNT CTS | In Stock | - | - | 7 mm x 5 mm | - | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | Panel Mount | - | 2.66 V | 2.37 V | - | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 125 A | 33.333 MHz | 100 PPM | Bullet | Handle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm | ||
![]() CA25C2703GLT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 105 C | - 40 C | Panel Mount | - | 3.3 V | 1.8 V | - | - | - | - | - | - | - | - | Hydraulic-Magnetic | - | - | - | - | Circuit Breakers | - | - | 80 A | 27 MHz | 50 PPM | Stud | Handle | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Protectors | - | Circuit Breakers | - | 1 mm | 2.5 mm | 2 mm | ||
![]() CA70C33E7NMT CTS | In Stock | - | - | - | - | AIRPAX | 3 | Not Illuminated | Sensata | + 85 C | - 40 C | Panel Mount | - | 5 V | 1.8 V | AIRPAX | 1.128767 oz | - | - | - | Snapak | - | - | - | - | - | - | - | Circuit Breakers | - | - | 15 A | 33.333 MHz | 150 PPM | Screw | Push-Pull | - | - | 15 pF | 1 Pole | - | Standard Oscillators | HCMOS | Circuit Breakers | - | Circuit Breakers | - | 1.8 mm | 7 mm | 5 mm |