- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Category | Center Frequency | Duty Cycle - Max | Frequency Aging | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Other Names | Output Frequency | Package | Product Status | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Power (Watts) | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Frequency Stability | Output | Pin Count | Termination Style | Function | Base Resonator | Current - Supply (Max) | Operating Supply Voltage | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Load Capacitance | Lead Style | Spread Spectrum Bandwidth | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of LABs/CLBs | Output Format | Absolute Pull Range (APR) | Drive Type | Output Level | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353LB3C250T CTS | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | 3.47 V | 3.14 V | 100V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | 1 (Unlimited) | - | BP | - | - | - | - | General Purpose | - | 100pF | - | - | - | 25 MHz | 50 PPM | - | - | SMD/SMT | - | - | - | 3.3 V | S (0.001%) | - | - | 15 pF | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | 0.051 (1.30mm) | - | ||
![]() 654L16113I3T CTS | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | SMD | - | - | ±3(1st) ppm/Year | Contains lead / RoHS non-compliant | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | 161.1328 MHz | SMD | 3.465 V | 3.135 V | 25V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.5pF | 1 (Unlimited) | - | C0G, NP0 | SMD | - | - | - | RF, Microwave, High Frequency | - | 1pF | - | - | - | 161.1328 MHz | 50 ppm | - | 6 | SMD/SMT | - | - | - | 3.3000 V | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVDS | - | - | LVDS | High Q, Low Loss | - | 1.2 mm | - | 5 mm | 3.2 mm | 0.024 (0.61mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | SMD | - | - | - | Lead free / RoHS Compliant | - | - | - | Surface Mount | - | - | - | - | - | - | 0.032768 MHz | SMD | - | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 1 (Unlimited) | - | BP | Clock Oscillator | - | - | - | General Purpose | - | 1000pF | - | - | - | - | 20 ppm | - | 4 | - | - | - | - | - | M (1%) | - | - | 15 pF | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | - | - | 0.051 (1.30mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | + 85 C | - | - 40 C | Surface Mount | - | - | - | - | - | - | 100 MHz | SMD | - | - | 100V | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 43pF | - | - | - | 100 MHz | 50 ppm | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | LVPECL | High Q, Low Loss | - | - | - | - | - | 0.057 (1.45mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Through Hole | - | - | - | - | - | - | 2.4576 MHz | Metal DIP | 5.5 V | 4.5 V | 50V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | 1 (Unlimited) | - | C0G, NP0 | - | - | - | - | Automotive | - | 0.012µF | - | - | - | 2.4576 MHz | 100 PPM | - | 4 | Radial | - | - | - | - | - | - | - | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | HCMOS/TTL | - | - | 5.1 mm | - | 20.8 mm | 13.2 mm | 0.086 (2.18mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Lead free / RoHS Compliant | + 70 C | - | - 20 C | Through Hole | - | - | - | - | - | - | 3.6864 MHz | Metal DIP | 5.5 V | 4.5 V | 100V | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | - | X7R | - | - | - | - | Automotive | - | 1800pF | - | - | - | 3.6864 MHz | 100 PPM | - | 4 | Radial | - | - | - | - | - | - | - | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | HCMOS/TTL | - | - | 5.5 mm | - | 13.2 mm | 13.2 mm | 0.057 (1.45mm) | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Contains lead / RoHS non-compliant | + 85 C | - | - 40 C | Through Hole | - | - | CDR31BP101BJZPAT-MIL | - | - | - | 20 MHz | Metal DIP | 5.5 V | 4.5 V | 100V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 1 (Unlimited) | - | BP | - | - | - | - | General Purpose | - | 100pF | - | - | - | 20 MHz | 50 PPM | - | 14 | Radial | - | - | - | - | P (0.1%) | - | - | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | HCMOS/TTL | - | 5 V | 5.1 mm | - | 20.8 mm | 13.2 mm | 0.051 (1.30mm) | - | ||
![]() 588R200X2IAT CTS | In Stock | - | - | - | - | - | - | - | 20 MHz | 55 % | ±2.8(20th) ppm/Year | - | + 85 C | Banner Engineering Corporation | - 40 C | Surface Mount | - | - | - | 20 MHz | Bulk | Active | - | - | 3.15 V | 2.85 V | - | -40 to 85 °C | - | * | - | - | - | - | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | - | - | Oscillators | - | 3.5 mA | 20 MHz | 0.28 ppm | - | 4 | SMD/SMT | - | - | - | 3.0000 V | - | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | Clipped Sinewave | - | - | 2.1 mm | - | 7 mm | 5 mm | - | - | ||
![]() 589S260X2CAT CTS | In Stock | - | - | - | - | - | - | - | 26 MHz | 55 % | ±2.8(20th) ppm/Year | - | + 70 C | Glenair | - 20 C | Surface Mount | - | - | - | 26 MHz | Retail Package | Active | - | - | 5.25 V | 4.75 V | - | -20 to 70 °C | - | * | - | - | - | - | - | Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) | - | - | - | - | - | - | Oscillators | - | 6 mA | 26 MHz | 0.28 ppm | - | 4 | SMD/SMT | - | - | - | 5.0000 V | - | - | - | 15 pF | - | - | - | VCTCXO | - | - | HCMOS | - | - | HCMOS | - | - | 2.1 mm | - | 7 mm | 5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 238-LFBGA, CSPBGA | 238-CSBGA (10x10) | XC7A25 | - | - | - | - | - | + 60 C | AMD | - 10 C | Surface Mount | SMD/SMT | 112 | - | 16.367667 MHz | Tray | Active | - | SMD | 6 V | - 500 mV | - | 0°C ~ 85°C (TJ) | - | Artix-7 | - | - | - | - | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | Oscillators | 0.95V ~ 1.05V | 2 mA | 16.3677 MHz | 2 PPM | - | 4 | SMD/SMT | - | - | - | 3 V | - | - | - | 10 pF | - | - | 23360 | VCTCXO | 1658880 | 1825 | Clipped Sine Wave | - | - | Clipped Sinewave | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | RN73R2B | - | - | - | - | - | + 70 C | KOA Speer Electronics, Inc. | - 20 C | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 6 V | - 500 mV | - | -55°C ~ 155°C | - | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | ±25ppm/°C | - | 84.5 kOhms | Thin Film | - | - | 0.25W, 1/4W | - | Oscillators | - | 2.5 mA | 38 MHz | 1.5 PPM | - | - | SMD/SMT | - | - | - | 3 V | - | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.8 mm | 0.028 (0.70mm) | 2.5 mm | 2 mm | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | + 70 C | SiTime | - 20 C | Surface Mount | SMD/SMT | - | - | 26 MHz | Strip | Active | - | SMD | 6 V | - 500 mV | - | -20°C ~ 70°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | Oscillators | 3.3V | 2.5 mA | 37.5 MHz | ±20ppm | LVCMOS, LVTTL | 4 | SMD/SMT | Standby (Power Down) | MEMS | 33mA | 3 V | - | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | - | Clipped Sinewave | - | - | 0.8 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Hubbell - Gleason | - 10 C | Surface Mount | SMD/SMT | - | - | 16.367667 MHz | Box | Active | - | SMD | 6 V | - 500 mV | - | -10 to 60 °C | - | - | - | - | - | - | - | Cord Reel | - | - | Orange | - | - | - | Oscillators | - | 2 mA | 16.3677 MHz | 1.5 PPM | - | 4 | SMD/SMT | - | - | - | 3 V | - | - | - | 10 pF | - | - | - | VCTCXO | - | - | Clipped Sine Wave | - | Spring Retractable | Clipped Sinewave | - | - | 0.8 mm | - | 2.5 mm | 2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 7 mm x 5 mm | - | - | SMD | - | - | - | - | + 85 C | PEI-Genesis | - 40 C | Surface Mount | - | - | - | - | Bulk | Active | 13 MHz | CSMD | 5.5 V | 4.5 V | - | - | - | * | - | - | - | - | - | Clock Oscillator | - | - | - | - | - | - | - | - | - | 13 MHz | 50 PPM | - | 4 | SMD/SMT | - | - | - | 3.3 V | - | - | - | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | - | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | ||
![]() 353WB6A777T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Texas Instruments | - 10 C | - | - | - | - | - | Bulk | Active | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.76 MHz | 20 PPM | - | - | SMD/SMT | - | - | - | 5 V | - | - | - | 15 pF | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | - | - | - | - | + 70 C | EPSON | - 20 C | Through Hole | - | - | - | - | Tape & Reel (TR) | Active | 14.7456 MHz | Metal DIP | 5.5 V | 4.5 V | - | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | 26.666666 MHz | ±20ppm | CMOS | 4 | Radial | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | HCMOS/TTL | - | - | 5.1 mm | 0.051 (1.30mm) | 20.8 mm | 13.2 mm | - | - | ||
![]() 353SB5A270T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 60 C | Texas Instruments | - 10 C | - | - | - | - | - | Bulk | Active | - | - | 5.25 V | 4.75 V | - | -40 to 85 °C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 25 PPM | - | - | SMD/SMT | - | - | - | 5 V | - | - | - | 15 pF | - | - | - | VCXO | - | - | HCMOS | - | - | - | - | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | ||
![]() 654P2503C2T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SMD | - | - | ±3(1st) ppm/Year | - | + 70 C | SiTime | - 20 C | Surface Mount | - | - | - | - | Strip | Active | 25 MHz | SMD | 2.625 V | 2.375 V | - | -20°C ~ 70°C | - | SiT1602B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | 2.5V | - | 30 MHz | ±25ppm | HCMOS, LVCMOS | 6 | SMD/SMT | - | MEMS | 4.2mA | 2.5000 V | - | - | - | - | - | - | - | Standard Oscillators | - | - | LVPECL | - | - | LVPECL | - | - | 1.2 mm | 0.031 (0.80mm) | 5 mm | 3.2 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | RN731J | - | - | - | - | - | + 85 C | KOA Speer Electronics, Inc. | - 40 C | Surface Mount | - | - | - | - | Tape & Reel (TR) | Obsolete | 22 MHz | CSMD | 3.6 V | 3 V | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | 2 | ±10ppm/°C | - | 542 Ohms | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | 22 MHz | 50 ppm | - | 4 | SMD/SMT | - | - | - | - | - | - | - | 50 pF | - | - | - | Standard Oscillators | - | - | HCMOS, TTL | - | - | HCMOS/TTL | Moisture Resistant | - | 1.8 mm | 0.022 (0.55mm) | 7 mm | 5 mm | - | - |