- Product Type
- Frequency Stability
- Frequency
- Output Format
- Termination Style
- Minimum Operating Temperature
- Maximum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | CoilResistance | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Primary Material | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Response Time | Contact Form | Number of Logic Elements/Cells | Product Type | Operate Time | Coil Voltage | Sensing Distance | Switching Voltage | Release Time | Total RAM Bits | Must Operate Voltage | Contact Rating (Current) | Voltage - Collector Emitter Breakdown (Max) | Number of LABs/CLBs | Coil Power | Must Release Voltage | Sensing Method | Current - DC Forward (If) (Max) | Output Format | Absolute Pull Range (APR) | Features | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CA50C2704GNT CTS | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | + 105 C | Sensata-Gigavac Clean Energy | - 40 C | - | Bulk | - | Active | 5 V | 1.8 V | - | -55°C ~ 85°C | GV200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 MHz | 30 PPM | - | - | - | Stud, Wire Leads | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | SPST-NO (DM) (1 Form X) | - | Standard Oscillators | 20 ms | 12 ~ 24VDC | - | 800VDC - Max | 12 ms | - | - | 500 A | - | - | - | - | - | - | HCMOS | - | Auxiliary Contacts, Sealed - Hermetically | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | Kamaya Inc. | - 55 C | - | Tape & Reel (TR) | - | Active | 3.3 V | 1.8 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | 150 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.3 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() CA25C1473IMT CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 85 C | SiTime | - 40 C | - | Strip | - | Active | 3.3 V | 1.8 V | - | -20°C ~ 70°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3.3V | - | - | - | 60 MHz | ±50ppm | LVCMOS, LVTTL | - | - | SMD/SMT | Enable/Disable | MEMS | 33mA | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | - | ||
![]() 626P15555C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA70C2603GNT CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN73R1J | - | - | - | - | + 105 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 2.66 V | 2.37 V | - | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 70.6 kOhms | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | 26 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | Automotive AEC-Q200, Moisture Resistant | 1.8 mm | 0.022 (0.55mm) | 7 mm | 5 mm | - | - | AEC-Q200 | ||
![]() 626P74A2G3T CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 105 C | SiTime | - 40 C | - | Strip | - | Active | 3.465 V | 3.135 V | - | -20°C ~ 70°C | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 3V | - | - | - | 10 MHz | ±20ppm | HCMOS, LVCMOS | - | - | SMD/SMT | Enable/Disable | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | 1.1 mm | 0.031 (0.80mm) | 2.5 mm | 2 mm | - | - | - | ||
![]() 626P4473G2T CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | SG73P1 | - | - | - | - | + 105 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR) | - | Active | 2.625 V | 2.375 V | - | -55°C ~ 155°C | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | - | - | 422 Ohms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | 44.736 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 1.1 mm | 0.022 (0.55mm) | 2.5 mm | 2 mm | - | - | AEC-Q200 | ||
![]() 626P74A2G2T CTS | In Stock | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | - | - | - | - | + 105 C | KEMET | - 40 C | - | Box | - | Active | 2.625 V | 2.375 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74.1758 MHz | 100 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVPECL | - | - | 1.1 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() CA20C1603GMT CTS | In Stock | - | - | Surface Mount | Module, Slotted | - | - | - | - | - | - | - | - | - | 50 mA | + 105 C | OSRAM Opto (ams OSRAM) | - 40 C | - | Bulk | - | Obsolete | 3.3 V | 1.8 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | Unamplified | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | 50 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | Phototransistor | - | - | - | - | - | 13µs, 17µs | - | - | Standard Oscillators | - | - | 0.205 (5.2mm) | - | - | - | - | - | 30 V | - | - | - | Through-Beam | 60 mA | HCMOS | - | - | 0.8 mm | - | 2 mm | 1.6 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | PEI-Genesis | - 55 C | - | Bulk | - | Active | 3.3 V | 1.8 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | 150 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.8 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() CA32C0805INT CTS | In Stock | - | - | Panel Mount | 3.2 mm x 2.5 mm | Bulkhead - Front Side Nut | Composite | - | - | - | D38999/24JJ | - | Gold | Copper Alloy | - | + 85 C | Amphenol Aerospace Operations | - 40 C | - | Bulk | Composite | Active | 2.66 V | 2.37 V | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 46 (44 + 2 Twinax) | - | Olive Drab | Aviation, Marine, Military | - | Threaded | - | - | D | Shielded | Environment Resistant | 8 MHz | 25 PPM | - | Olive Drab Cadmium | 25-90 | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | J | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | - | 3.2 mm | 2.5 mm | 50.0µin (1.27µm) | - | - | ||
![]() CA32C3843GNT CTS | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 105 C | Suntsu Electronics, Inc. | - 40 C | - | Bulk | - | Active | 3.3 V | 1.8 V | - | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 24.576 MHz | ±30ppm | - | - | - | SMD/SMT | - | - | - | 80 Ohms | - | - | 16pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.2 mm | 0.026 (0.65mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() CA20C1222PNT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | PEI-Genesis | - 55 C | - | Bulk | - | Active | 3.3 V | 1.8 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.288 MHz | 100 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 0.8 mm | - | 2 mm | 1.6 mm | - | - | - | ||
![]() CA25C4005ILT CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Knowles Syfer | - 40 C | - | Tape & Reel (TR) | - | Active | 3.3 V | 1.8 V | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 25 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() CA20C3002NMT CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RN731J | - | - | - | - | + 150 C | KOA Speer Electronics, Inc. | - 40 C | - | Tape & Reel (TR) | - | Obsolete | 3.3 V | 1.8 V | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 43 Ohms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | 30 MHz | 100 PPM | - | - | - | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | Moisture Resistant | 0.8 mm | 0.022 (0.55mm) | 2 mm | 1.6 mm | - | - | - | ||
![]() CA70C1602HLT CTS | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | RS73G1JRT | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±50ppm/°C | - | - | 39 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 626P15002G2T CTS | In Stock | - | - | Surface Mount | 484-BBGA | - | - | 484-FBGA (23x23) | - | - | XC6SLX100 | - | - | - | - | - | AMD | - | 326 | Tray | - | Obsolete | - | - | - | -40°C ~ 100°C (TJ) | Spartan®-6 LX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101261 | - | - | - | - | - | - | 4939776 | - | - | - | 7911 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA50C0402HMT CTS | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | KPSE | - | Gold | - | - | + 125 C | ITT Cannon, LLC | - 40 C | - | Bulk | Metal | Active | 5 V | 1.8 V | 1000VAC, 1400VDC | -55°C ~ 125°C | KPSE | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 16 | - | - | - | - | Bayonet Lock | 13A | - | N (Normal) | - | Environment Resistant | 4 MHz | 100 PPM | - | Electroless Nickel | 20-16 | SMD/SMT | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | - | - | 1.3 mm | - | 5 mm | 3.2 mm | 50.0µin (1.27µm) | - | - | ||
![]() 626L15002GMT CTS | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | JT00RE12 | - | Gold | Copper Alloy | - | - | Amphenol Aerospace Operations | - | - | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 22 | - | Olive Drab | Aviation, Marine, Military | - | Bayonet Lock | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | Olive Drab Cadmium over Nickel | 12-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | + 105 C | Mercury United Electronics, Inc. | - 55 C | - | Strip | - | Active | 3.3 V | 1.8 V | - | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 24.5536 MHz | ±1ppm | LVPECL | - | - | SMD/SMT | Amplitude Control | Crystal | 30mA (Typ) | - | - | 18mA (Typ) | 15 pF | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HCMOS | ±8ppm | - | 1.3 mm | 0.102 (2.60mm) | 5 mm | 3.2 mm | - | - | - |