- Frequency Stability
- Product Type
- Output Format
- Frequency
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Series
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Operating Temperature | Minimum Operating Temperature | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Load Capacitance | Product Type | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 353NB3A447T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 44.736 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5A388T CTS | In Stock | - | - | + 60 C | - 10 C | 3.47 V | 3.14 V | - | 38.88 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB5I283T CTS | In Stock | - | - | + 85 C | - 40 C | 5.25 V | 4.75 V | - | 28.375 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB5A480T CTS | In Stock | - | - | + 60 C | - 10 C | 5.25 V | 4.75 V | - | 48 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB3A777T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 77.76 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5A600T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 60 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB5C184T CTS | In Stock | - | - | + 70 C | - 20 C | 3.47 V | 3.14 V | - | 18.432 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB5C143T CTS | In Stock | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 14.31818 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB5C163T CTS | In Stock | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 16.384 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5I426R CTS | In Stock | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | - | 42.6 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353VB5I388R CTS | In Stock | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | -40 to 85 °C | 38.88 MHz | 25 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB3I343T CTS | In Stock | - | - | + 85 C | - 40 C | 2.63 V | 2.38 V | - | 34.368 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353LB3I015T CTS | In Stock | - | - | + 85 C | - 40 C | 3.47 V | 3.14 V | - | 1.544 MHz | 50 PPM | SMD/SMT | 3.3 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB5A163T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 16.384 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB3A194T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 19.44 MHz | 50 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353NB5I74AT CTS | In Stock | - | - | + 85 C | - 40 C | 2.63 V | 2.38 V | - | 74.1758 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5A343T CTS | In Stock | - | - | + 60 C | - 10 C | 2.63 V | 2.38 V | - | 34.368 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353TB5C400T CTS | In Stock | - | - | + 70 C | - 20 C | 2.63 V | 2.38 V | - | 40 MHz | 25 PPM | SMD/SMT | 2.5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB5I184T CTS | In Stock | - | - | + 85 C | - 40 C | 5.25 V | 4.75 V | - | 18.432 MHz | 25 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 353WB3C240T CTS | In Stock | - | - | + 70 C | - 20 C | 5.25 V | 4.75 V | - | 24 MHz | 50 PPM | SMD/SMT | 5 V | 15 pF | VCXO | HCMOS | 1.2 mm | 5 mm | 3.2 mm |