- Product Type
- Frequency Stability
- Output Format
- Termination Style
- Frequency
- Minimum Operating Temperature
- Maximum Operating Temperature
- Supply Voltage-Max
- Supply Voltage-Min
- Length
- Width
- Height
Attribute column
Manufacturer
CTS Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Output Frequency | Package Type | Standard Frequency | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Oscillator Type | Load Capacitance | Product Type | Output Format | Output Level | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | 75 MHz | CSMD | - | - | -20 to 70 °C | - | 75 MHz | 50 ppm | 4 | SMD/SMT | - | - | - | Standard Oscillators | - | HCMOS/TTL | - | - | - | ||
![]() 353TB5I283T CTS | In Stock | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.63 V | 2.38 V | -40 to 85 °C | 353 | 28.375 MHz | 25 PPM | - | SMD/SMT | 2.5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | 9 |
| - | Surface Mount | - | 5 x 3.2 x 1.3mm | 3.63V dc | 85°C | 2.97V dc | -40°C | Surface Mount | 48MHz | SMD | 48 MHz | SMD | - | - | -40 to 85 °C | - | - | 50 ppm | 4 | - | - | Clock | - | - | - | HCMOS/TTL | 1.3mm | - | - | ||
![]() 353SB3C128T CTS | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 5.25 V | 4.75 V | -40 to 85 °C | 353 | 12.8 MHz | 50 PPM | - | SMD/SMT | 5 V | - | 15 pF | VCXO | HCMOS | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 358L270B3I3T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656E12504C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | - | 125 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 656V16004I2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | 160 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 358P777B3C2T CTS | In Stock | - | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 VDC | 3.135 VDC | - | - | 77.76 MHz | 50 PPM | - | SMD/SMT | 2.5 V | - | - | VCXO | LVPECL | - | - | - | - | ||
![]() 634L10005C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 645H15624I2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 645H | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | HCSL | - | 1.4 mm | 5 mm | 3.2 mm | ||
![]() 634V10005C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 634 | 100 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | 1.1 mm | 3.2 mm | 2.5 mm | ||
![]() 656V9603I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 96 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 647H12504I3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 85 C | - | - 40 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 647H | 125 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | HCSL | - | 1.65 mm | 7 mm | 5 mm | ||
![]() 654L14455C2T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 654 | 144.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | 1.2 mm | 5 mm | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 656E31255C3T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 656 | 312.5 MHz | 25 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | 2 mm | 7 mm | 5 mm | ||
![]() 656E15554C2T CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 654E13503C3T CTS | In Stock | - | - | - | 5 mm x 3.2 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | - | 135 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVPECL | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() 656L156A3C2T CTS | In Stock | - | - | - | 7 mm x 5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 2.625 V | 2.375 V | - | 656 | 156.253906 MHz | 50 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | LVDS | - | 2 mm | 7 mm | 5 mm | ||
![]() 634M15624C3T CTS | In Stock | - | - | - | 3.2 mm x 2.5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | 3.465 V | 3.135 V | - | 634M | 156.25 MHz | 30 PPM | - | SMD/SMT | - | - | - | Standard Oscillators | HCMOS | - | 1.1 mm | 3.2 mm | 2.5 mm |